location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson EcoTank ET-4750 Inkjet A4 4800 x 1200 DPI 33 ppm Wi-Fi

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
EcoTank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
EcoTank ET-4750
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C11CG19401
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8715946642826
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 371727
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 30 May 2023 12:06:28
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Epson EcoTank ET-4750 Inkjet A4 4800 x 1200 DPI 33 ppm Wi-Fi
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Ultra-low-cost per page: Reduce ink costs by 90%1
  • - Thousands of pages' worth of ink1: Print up to 14,000 pages in black and 11,200 pages in colour2
  • - Next generation ink filling system: Enjoy hassle and mess-free refills with the enhanced ink bottles
  • - Mobile printing and connectivity: Wi-Fi, Wi-Fi Direct, Ethernet & free mobile printing apps4
  • - Designed for business: 250 sheet front tray, fax, 30 page ADF and double-sided printing
Long product name Epson EcoTank ET-4750 Inkjet A4 4800 x 1200 DPI 33 ppm Wi-Fi :
The short editorial description of Epson EcoTank ET-4750 Inkjet A4 4800 x 1200 DPI 33 ppm Wi-Fi

EcoTank ET-4750
More>>>
Epson EcoTank ET-4750 Inkjet A4 4800 x 1200 DPI 33 ppm Wi-Fi:
The official marketing text of Epson EcoTank ET-4750 Inkjet A4 4800 x 1200 DPI 33 ppm Wi-Fi as supplied by the manufacturer

Ultra-low cost
EcoTank can slash printing costs by 90% on average1 thanks to its innovative design. It features an ultra-high-capacity ink tank that completely removes the need for cartridges. This model comes with an additional set of ink bottles.

Print thousands of pages
Get more prints between refills. Thanks to the ink included in the box, it can print 14,000 pages in black and 11,200 in colour2.

Discover the next generation of EcoTank
With the ink tank now housed at the front, EcoTank is more compact and easier to use than ever before. Protecting you against leaks and spills, it features an enhanced ink filling system engineered for mess-free refills. The new bottles also incorporate a mechanism to ensure that only the correct colours are inserted.

Business quality features
Produce crisp and clear texts thanks to the PrecisonCore printhead and Epson's genuine dye and pigment inks. Designed for business, it offers fax, a 250-sheet tray, double-sided printing, fast print speeds of 15ppm3 and a 30 page automatic document feeder (ADF). It's also backed by a one year warranty.

Print from almost anywhere
With Wi-Fi and Wi-Fi Direct, send documents to print from smart devices using the Epson iPrint4 app. It can even receive files from almost anywhere in the world via Epson Email Print4.

Short summary description Epson EcoTank ET-4750 Inkjet A4 4800 x 1200 DPI 33 ppm Wi-Fi:
This short summary of the Epson EcoTank ET-4750 Inkjet A4 4800 x 1200 DPI 33 ppm Wi-Fi data-sheet is auto-generated and uses the product title and the first six key specs.

Epson EcoTank ET-4750, Inkjet, Color printing, 4800 x 1200 DPI, Color copying, A4, Black

Long summary description Epson EcoTank ET-4750 Inkjet A4 4800 x 1200 DPI 33 ppm Wi-Fi:
This is an auto-generated long summary of Epson EcoTank ET-4750 Inkjet A4 4800 x 1200 DPI 33 ppm Wi-Fi based on the first three specs of the first five spec groups.

Epson EcoTank ET-4750. Print technology: Inkjet, Printing: Color printing, Maximum resolution: 4800 x 1200 DPI, Print speed (color, normal quality, A4/US Letter): 20 ppm. Copying: Color copying. Scanning: Color scanning, Optical scanning resolution: 1200 x 2400 DPI. Faxing: Color faxing. Maximum ISO A-series paper size: A4. Wi-Fi. Product color: Black

Hassle-free ultra-low-cost printing
Hassle-free ultra-low-cost printing

Three whole years1 – that’s how long you could go without buying more ink with this hassle-free EcoTank. It uses ultra-high-capacity ink tanks to completely remove the need for cartridges. Giving you an extremely low cost-per-page, it produces an impressive 14,000 pages in black and 11,200 in colour2.



1 Based on an average print volume of 140 pages per month and considering the lowest yield produced from the first set of inks.



2 Quoted yields are extrapolated based on Epson original methodology from the print simulation of Test Patterns provided in ISO/IEC 24712 based on the inks included with this printer. Quoted yields are NOT based on ISO/IEC24711. Quoted yields may vary depending on the images that you are printing, the paper type that you are using, the frequency of your prints and environmental conditions such as temperature. During the initial printer setup, a certain amount of ink is used to fill the print head's nozzles, therefore the yield of the initial bundled set can be lower.

Easy to use
Easy to use

This next generation EcoTank is more compact and is easier to use than ever before. It features an enhanced ink filling system and new ink bottles engineered for mess-free refills. It produces clear text and vivid colours thanks to the combination of pigment black and dye colour inks. It also has a front ink level display.

Peace of mind
Peace of mind

You can rely on Epson's unique Micro Piezo technology to produce quality prints with its innovative, efficient and accurate print head. This model boasts an extended three-year or 50,000 page manufacturer’s warranty (upon registration), giving you extra peace of mind.

Print from almost anywhere
Print from almost anywhere

Print quickly and easily from a smartphone or tablet with Wi-Fi and Wi-Fi Direct. Take advantage of Epson Connect to send documents to print and scan using the free Epson iPrint app, or email files from anywhere in the world to your printer via Epson Email Print1.



1 Requires a wireless connection to the internet. For more information, supported languages and devices please visit www.epsonconnect.eu

Printing
Duplex printing mode
Auto
Print technology *
Inkjet
Printing *
Color printing
Duplex printing *
Yes
Maximum resolution *
4800 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
33 ppm
Print speed (color, normal quality, A4/US Letter)
20 ppm
Print speed (ISO/IEC 24734) mono
15 ipm
Print speed (ISO/IEC 24734) color
8 ipm
Print speed (ISO/IEC 24734) black
15 ppm
Print speed (ISO/IEC 24734) colour
8 ppm
Duplex print speed (black, normal quality, A4/US Letter)
6.5 ppm
Duplex print speed (color, normal quality, A4/US Letter)
4.5 ppm
Duplex print speed (ISO/IEC 24734, A4) black
6.5 ppm
Duplex print speed (ISO/IEC 24734, A4) color
4.5 ppm
Time to first page (black, normal)
9 s
Time to first page (color, normal)
15 s
Copying
Copying *
Color copying
Scanning
Scanning *
Color scanning
Optical scanning resolution *
1200 x 2400 DPI
Scan technology
CIS
Scan to
Cloud
Scan speed (black)
5 inch/min
Scan speed (color)
5 inch/min
Fax
Faxing *
Color faxing
Fax transmission speed
3 sec/page
Modem speed
33.6 Kbit/s
Fax memory
100 pages
Auto-redialing
Yes
Fax speed dialing (max numbers)
60
Fax forwarding
Yes
Fax forwarding to
PC
Fax delayed sending
Yes
Error Correction Mode (ECM)
Yes
Features
Printing colors *
Black, Cyan, Yellow, Magenta
Country of origin
Philippines
Input & output capacity
Total number of input trays *
1
Total input capacity *
250 sheets
Total output capacity *
30 sheets
Auto document feeder (ADF)
Yes
Auto document feeder (ADF) input capacity
30 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Paper tray media types *
Plain paper
ISO A-series sizes (A0...A9) *
A4, A5, A6
ISO B-series sizes (B0...B9)
B5
Envelopes sizes
C6
Photo paper sizes
9x13, 10x15, 13x18, 13x20, 20x25
Paper tray media weight
64 - 300 g/m²
Ports & interfaces
Standard interfaces
USB 2.0
USB port
Yes
Network
Wi-Fi *
Yes
Ethernet LAN *
Yes
Network
Security algorithms
64-bit WEP, 128-bit WEP, WPA-PSK, WPA-TKIP, WPA-AES
Mobile printing technologies
Epson Connect, Epson iPrint, Epson Email Print, Epson Remote Print, Apple AirPrint
Performance
Sound pressure level (printing)
37 dB
Sound power level (printing)
5.1 dB
Design
Product color *
Black
Market positioning *
Home & office
Built-in display *
Yes
Display
LCD
Display diagonal
2.4"
Touchscreen
Yes
Control type
Touch
Color display
Yes
Power
Power consumption (copying)
12 W
Power consumption (ready)
5.4 W
Power consumption (sleep)
1 W
Power consumption (off)
0.3 W
Energy Star Typical Electricity Consumption (TEC)
0.2 kWh/week
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
System requirements
Windows operating systems supported
Windows 7, Windows 8, Windows 8.1, Windows Vista, Windows XP, Windows XP Professional x64
Mac operating systems supported
Mac OS X 10.6 Snow Leopard
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Width
14.8" (375 mm)
Depth
13.7" (347 mm)
Height
9.09" (231 mm)
Weight
15 lbs (6.8 kg)
Packaging data
Package width
16.1" (410 mm)
Package depth
19.9" (505 mm)
Package height
12.2" (310 mm)
Package weight
21 lbs (9.52 kg)
Quantity per pack
1 pc(s)
Packaging content
Cartridge(s) included
Yes
Included cartridge capacity (black)
14000 pages
Included cartridge capacity (CMY)
11200 pages
Cables included
AC
Manual
Yes
Power cord included
Yes
Warranty card
Yes
Quick installation guide
Yes
Logistics data
Pallet width
31.5" (80 cm)
Pallet length
47.2" (120 cm)
Pallet height
79.1" (2.01 m)
Quantity per pallet layer
2 pc(s)
Quantity per pallet
20 pc(s)
Pallet width (UK)
39.4" (100 cm)
Pallet length (UK)
47.2" (120 cm)
Pallet height (UK)
79.1" (2.01 m)
Quantity per pallet layer (UK)
4 pc(s)
Quantity per pallet (UK)
30 pc(s)
Other features
Printing method
Epson PrecisionCore
Number of users
4 user(s)
Compatible operating systems
Mac OS X 10.6.8 or later, Windows 7, Windows 8, Windows 8.1, Windows Vista, Windows XP, Windows XP Professional x64 Edition
Ink drop
3.3
Maximum input capacity (photo paper)
20 sheets
Print head nozzles
400 nozzles black, 128 nozzles per colour
Software CD
Yes
Source Testseek summary Average rating
Reviews
Updated:
2018-01-21 03:35:24
Uk has collected 16 expert reviews for Epson EcoTank ET-4750 and the average expert rating is 83 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
83%
Source Review comments Score
techguide.com.au
Updated:
2018-01-21 03:35:24
If you're after an all-in-one printer that can print photos and documents as well as scan and copy and not have to worry about ink for two years then you need to take a look at the Epson ET-4750.It's even a fax machine, if you're one of the few remaining...
Good Small footprint, compact design, excellent print quality, wireless printing from computers and mobile devices, includes two-year supply of ink...
Bad Expensive - but you won't need to buy ink for two years...
Bottom line If you're serious about your printing you need to be serious about your printer and the Epson ET-4750 can deliver in all areas.User Rating Be the first one! Related PostsEpson's re-invented EcoTank printers won't need ink for two yearsCanon PIXMA Enduran...
95%
gadgetguy.com.au
Updated:
2018-01-21 03:35:24
What's in a name? The Epson WorkForce ET-4750 multifunction printer is, as we'll see, just about the ideal printer for those in the work force. Particularly the office work force.And particularly those who have previously been stung by the costs of refill...
Good High quality printing, very cheap to run, good copying and scanning, clever remote print feature, print direct from phone...
Bad Relatively high up front price...
Bottom line Yes, you pay a lot more up front for the Epson WorkForce ET-4750 multifunction printer, but there's nothing to pay afterwards for many of us, and low cost operation for the rest. And I really enjoyed the usefulness of being able to print just by sending e...
92%
geeklingo.net
Updated:
2018-01-21 03:35:24
If you are in the market for a single device that can support all of your printing, scanning and faxing needs, look no further than the Epson WorkForce ET-4750 EcoTank All-in-One Printer. This printer is ideal for small offices or homes that require a lo...
Good Comes equipped with ink, Cartridge-free printing, 2.4 inch color touchscreen...
Bad PostScript and PCL languages not supported...
90%
expertreviews.co.uk
Updated:
2018-03-02 09:12:18
The ET-4750 delivered our mono text test at 16.3 pages per minute (ppm), and reached 5.2ppm on our colour graphics test – both competitive results for the sub-£100, office-biased MFPs that make up its true competition. Photos were quite slow – postcard-si...
Good The tanks are easy to refill, Great value over time...
Bad Slow scanner and photocopies...
Bottom line At long last, Epson's ET-4750 begins to deliver on the EcoTank promise...
80%
au.pcmag.com
Updated:
2018-04-28 16:24:17
Depending on how much you use it, the Epson WorkForce ET-4750 EcoTank All-in-One Supertank Printer ($499.99) is either a wise investment or a waste of money. Like the WorkForce ET-4550 before it, or its direct competitor, the Canon Pixma G4200 Wireless Me...
Good Excellent output quality, Very low running costs after initial investment, Ships with generous amount of ink, Supports Wi-Fi Direct mobile connectivity, Small and light...
Bad Slow for the price, High purchase price, Automatic document feeder (ADF) is not auto-duplexing, No NFC support...
Bottom line The Epson ET-4750 EcoTank AIO printer may be a bit slow, but it prints excellent quality documents and photos at a very low cost per print...
80%
pcauthority.com.au
Updated:
2018-06-23 19:59:32
Epson's EcoTank system has always been a promising concept. Instead of costly and wasteful ink cartridges, EcoTank devices have enormous tanks, come with generous bottles of ink and slash print costs to a fraction of conventional levels. It's a great idea...
Bottom line "It may be slow to scan and copy, but for the first time I can recommend an EcoTank printer."...
83%
itpro.co.uk
Updated:
2018-06-23 19:59:32
Sign up for our daily newsletterEpson's EcoTank system has always been a promising concept. Instead of costly, wasteful ink cartridges, EcoTank devices have big tanks, come with generous bottles of ink, and slash print costs to a fraction of their previ...
Good Excellent scan quality, Low runningcosts, Good features and networking options...
Bad Slow scanning speeds, Nothing special about the design...
Bottom line It may be a bit slow to scan and copy, but the ET-4750 finally feels like a half-decent EcoTank MFP. However, while we can finally recommend an EcoTank MFP, we can't shake the feeling that Epson could make a still better one than the ET-4750...
80%
pcmag.com
Updated:
2018-01-21 03:35:24
Depending on how much you use it, the Epson WorkForce ET-4750 EcoTank All-in-One Supertank Printer ($499.99) is either a wise investment or a waste of money. Like the WorkForce ET-4550 before it, or its direct competitor, the Canon Pixma G4200 Wireless Me...
Good Excellent output quality, Very low running costs after initial investment, Ships with generous amount of ink, Supports Wi-Fi Direct mobile connectivity, Small and light...
Bad Slow for the price, High purchase price, Automatic document feeder (ADF) is not auto-duplexing, No NFC support...
Bottom line The Epson ET-4750 EcoTank AIO printer may be a bit slow, but it prints excellent quality documents and photos at a very low cost per print...
80%
topnewreview.com
Updated:
2018-04-28 16:24:17
At last, an EcoTank printer worth buying. If low print costs are a priority, this is an excellent buyIt's immediately clear that Epson has improved the EcoTank system itself. This MFP's ink tanks are neatly integrated into the front, where you can vie...
Bottom line At last, an EcoTank printer worth buying. If low print costs are a priority, this is an excellent buy...
80%
tomsguide.com
Updated:
2019-12-06 15:06:05
The Epson EcoTank ET-4750 ($499.99) offers all-in-one inkjet printing with a very enticing money-saving prospect: High-yield ink tanks that deliver extremely low ink costs, compared with low-yield ink cartridges.The initial price is likely to cause sticke...
Good Extremely low ink cost, Fast printing on plain pape, Quick duplex printin, Speedy start up...
Bad High purchase price delays saving, Copies via ADF showed some distortion, Sluggish photo printing and color scannin, Touch screen is on the small side...
Bottom line The Epson ET-4750 certainly lives up to its "EcoTank" moniker, delivering extremely low costs per page below 1 cent each, even for color. This ink tank design certainly gives traditional ink cartridges a run for their money. However, the high price of the...
80%
betterbuys.com
Updated:
2019-12-29 20:13:36
The WorkForce ET-3750 and ET-4750 all-in-one printers are two of the seven devices recently introduced in Epson's portfolio of EcoTank Supertank all-in-ones. The EcoTank printers has a unique feature of providing cartridge-free, easy-to-use ink tanks that...
0%
DigitalReviews.net
Updated:
2020-07-09 18:51:15
Give me three things you don't like about your inkjet printer. I don't care what make and model you have but most folks will come up with something like this:The price of the ink, the mess of cartridge changes or running out of ink at the most inopportune...
Bottom line EcoTank is better ECOlogically (no cartridges) and better ECOnomically.It's easy to see how the Epson ET-4750 is garnering awards left, right and centre – like the Outstanding SOHO Colour Inkjet All-in-One award from Keypoint Intelligence for instance.If...
0%
Country Distributor
Deutschland 1 distributor(s)
United Kingdom 2 distributor(s)
Disclaimer Epson EcoTank ET-4750 Inkjet A4 4800 x 1200 DPI 33 ppm Wi-Fi:
Disclaimer

(1) Average number of cartridges/savings for printing the number of pages using the bundled ink bottles with the EcoTank range, excluding hardware price. Comparison made on the average of the A4 EcoTank range versus the average of the top 10 best-selling models in Western Europe, in the period January 2017– December 2017, as tracked by GfK. Printing costs calculated on the proportion of Standard and XL cartridges as tracked by GfK for the same reference period for the Western European market, using average retail prices. Ink cartridge yields as communicated by the manufacturer’s websites.
2. Quoted yields are extrapolated based on Epson original methodology from the print simulation of Test Patterns provided in ISO/IEC 24712. Quoted yields are NOT based on ISO/IEC24711. Quoted yields may vary depending on the images that you are printing, the paper type that you are using, the frequency of your prints and environmental conditions such as temperature. During the initial printer setup, a certain amount of ink is used to fill the print head's nozzles, therefore the yield of the initial bundled set can be lower.
3. Determined in accordance with ISO/IEC 24734 showing the average of ESAT from the Office Category Test for default simplex. For more information visit www.epson.eu/testing
4. Requires a wireless connection to the internet. For more information, supported languages and devices please visit www.epsonconnect.eu