location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson EcoTank ET-7700 Inkjet A4 5760 x 1440 DPI 32 ppm Wi-Fi

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
EcoTank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
EcoTank ET-7700
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C11CG15401
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8715946638942
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 206672
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 11 Mar 2024 09:14:46
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Epson EcoTank ET-7700 Inkjet A4 5760 x 1440 DPI 32 ppm Wi-Fi
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Enjoy printing lots of photos: Print up to 3,400 photos with the included ink1
  • - High-quality photos: Four dyes and a pigment ink for great results
  • - Next generation ink filling system: Enjoy hassle and mess-free refills with the enhanced ink bottles
  • - Wi-Fi & apps: Print from mobile devices
  • - 3-in-1 with 6.8cm LCD screen: Print, copy & scan - plus double-sided printing
Long product name Epson EcoTank ET-7700 Inkjet A4 5760 x 1440 DPI 32 ppm Wi-Fi :
The short editorial description of Epson EcoTank ET-7700 Inkjet A4 5760 x 1440 DPI 32 ppm Wi-Fi

EcoTank ET-7700
More>>>
Epson EcoTank ET-7700 Inkjet A4 5760 x 1440 DPI 32 ppm Wi-Fi:
The official marketing text of Epson EcoTank ET-7700 Inkjet A4 5760 x 1440 DPI 32 ppm Wi-Fi as supplied by the manufacturer

Unleash your creativity
Feel free to print your photos without worrying about the cost with this cartridge-free EcoTank. It comes with enough ink to print up to 3,400 photos1 (10x15cm). Its ultra-high-capacity ink tanks removes the need for cartridges, and makes it possible to print lots between refills.

Quality photo printing
Print high-quality photos that can last up to 300 years in a photo album2 with this 5-colour ink system, which includes a black photo ink. It also includes a SD card slot, borderless printing, dual paper trays and a 6.8cm LCD display.

Discover the next generation of EcoTank
With the ink tank now housed at the front, EcoTank is more compact and easier to use than ever before. Protecting you against leaks and spills, it features an enhanced ink filling system engineered for mess-free refills. The new bottles also incorporate a mechanism to ensure that only the correct colours are inserted.

Easy mobile printing
With Wi-Fi and Wi-Fi Direct, you can send files to print from smart devices using the Epson iPrint3 app. It's simple to make the most of your Facebook photos with the Creative Print3 app, which lets you print photos, create greeting cards, colouring books and more.

Peace of mind
EcoTank provides a reliable printing solution which is backed by a three year warranty (upon registration).

Short summary description Epson EcoTank ET-7700 Inkjet A4 5760 x 1440 DPI 32 ppm Wi-Fi:
This short summary of the Epson EcoTank ET-7700 Inkjet A4 5760 x 1440 DPI 32 ppm Wi-Fi data-sheet is auto-generated and uses the product title and the first six key specs.

Epson EcoTank ET-7700, Inkjet, Color printing, 5760 x 1440 DPI, A4, Direct printing, Black

Long summary description Epson EcoTank ET-7700 Inkjet A4 5760 x 1440 DPI 32 ppm Wi-Fi:
This is an auto-generated long summary of Epson EcoTank ET-7700 Inkjet A4 5760 x 1440 DPI 32 ppm Wi-Fi based on the first three specs of the first five spec groups.

Epson EcoTank ET-7700. Print technology: Inkjet, Printing: Color printing, Maximum resolution: 5760 x 1440 DPI, Print speed (color, normal quality, A4/US Letter): 32 ppm. Copying: Color copying. Scanning: Color scanning, Optical scanning resolution: 1200 x 2400 DPI. Maximum ISO A-series paper size: A4. Wi-Fi. Direct printing. Product color: Black

Unleash your creativity
Unleash your creativity

Feel free to print your photos without worrying about the cost with this cartridge-free EcoTank. It comes with enough ink to print up to 3,400 photos1 (10x15cm). Its ultra-high-capacity ink tanks remove the need for cartridges, and makes it possible to print lots between refills.



1 Quoted yields are extrapolated based on Epson original methodology from the print simulation of Test Patterns provided in ISO/IEC 29103 based on the inks included with this printer and photos printed in a 10x15 cm format. Quoted yields are NOT based on ISO/IEC29102. Quoted yields may vary depending on the images that you are printing, the paper type that you are using, the frequency of your prints and environmental conditions such as temperature. During the initial printer setup, a certain amount of ink is used to fill the print head's nozzles, therefore the yield of the initial bundled set can be lower.

Easy to use
Easy to use

This next generation EcoTank is more compact and is easier to use than ever before. It features an enhanced ink filling system and new ink bottles engineered for mess-free refills. It produces clear text and vivid colours thanks to the combination of pigment black and dye colour inks. It also has a front ink level display.

Quality photo printing
Quality photo printing

Print high-quality photos that can last up to 300 years in a photo album1 with this 5-colour ink system, which includes a black photo ink. It uses Epson’s reliable Micro Piezo printhead technology to produce quality prints and it includes an extended three-year warranty (upon registration) for peace of mind.



1 Print permanence ratings are based on accelerated testing of prints on specialty media stored in archival sleeves in album storage. Actual print stability will vary according to the media, printed image, display conditions, light intensity, humidity, and atmospheric conditions. Epson does not guarantee longevity of prints.

Print from almost anywhere
Print from almost anywhere

Print quickly and easily from a smartphone or tablet with Wi-Fi and Wi-Fi Direct. Take advantage of Epson Connect to send documents to print and scan using the free Epson iPrint app, or email files from anywhere in the world to your printer via Epson Email Print1.



1 Requires a wireless connection to the internet. For more information, supported languages and devices please visit www.epsonconnect.eu

Printing
Duplex printing mode
Auto
Print technology *
Inkjet
Printing *
Color printing
Duplex printing *
Yes
Maximum resolution *
5760 x 1440 DPI
Print speed (black, normal quality, A4/US Letter) *
32 ppm
Print speed (color, normal quality, A4/US Letter)
32 ppm
Print speed (ISO/IEC 24734) mono
13 ipm
Print speed (ISO/IEC 24734) color
10 ipm
Print speed (ISO/IEC 24734) black
13 ppm
Print speed (ISO/IEC 24734) colour
10 ppm
Time to first page (black, normal)
15 s
Time to first page (color, normal)
16 s
Borderless printing
Yes
DVD/CD printing
Yes
Copying
Copying *
Color copying
Scanning
Scanning *
Color scanning
Optical scanning resolution *
1200 x 2400 DPI
Scan technology
CIS
Scan to
Cloud
Features
Printing colors *
Black, Cyan, Magenta, Photo black, Yellow
Country of origin
Indonesia
Input & output capacity
Total number of input trays *
2
Total input capacity *
100 sheets
Total output capacity *
50 sheets
Paper input type
Paper tray
Paper handling
Maximum ISO A-series paper size *
A4
Paper tray media types *
Photo paper, Plain paper
Multi-purpose tray media types
Plain paper
ISO A-series sizes (A0...A9) *
A4, A5, A6
Non-ISO print media sizes
Legal
Envelopes sizes
10, B5, C6, DL
Photo paper sizes
9x13, 10x15, 13x18, 13x20, 20x25
Paper tray media weight
64 - 300 g/m²
Ports & interfaces
Standard interfaces
Ethernet, USB, Wireless LAN
Direct printing *
Yes
USB port
Yes
Network
Wi-Fi *
Yes
Ethernet LAN *
Yes
Security algorithms
64-bit WEP, 128-bit WEP, WPA-PSK, WPA-TKIP, WPA-AES
Mobile printing technologies
Epson Connect, Epson iPrint, Epson Email Print, Epson Remote Print, Apple AirPrint, Google Cloud Print
Performance
Card reader integrated
Yes
Compatible memory cards
SD, SDHC, SDXC, MicroSD (TransFlash), MicroSDHC, MicroSDXC, MiniSD, MiniSDHC
Sound pressure level (printing)
37 dB
Sound power level (printing)
5 dB
Design
Product color *
Black
Design
Market positioning *
Home & office
Built-in display *
Yes
Display
LCD
Display diagonal
2.7"
Color display
Yes
Power
Power consumption (copying)
16 W
Power consumption (ready)
4.2 W
Power consumption (sleep)
1 W
Power consumption (off)
0.2 W
Energy Star Typical Electricity Consumption (TEC)
0.2 kWh/week
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
System requirements
Windows operating systems supported
Windows 10, Windows 7, Windows 8, Windows 8.1, Windows Vista, Windows XP, Windows XP Professional x64
Mac operating systems supported
Mac OS X 10.6 Snow Leopard
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Width
16.7" (425 mm)
Depth
14.1" (359 mm)
Height
6.34" (161 mm)
Weight
17.6 lbs (8 kg)
Packaging data
Package width
18.9" (480 mm)
Package depth
24.8" (630 mm)
Package height
9.96" (253 mm)
Package weight
25.4 lbs (11.5 kg)
Quantity per pack
1 pc(s)
Packaging content
Cartridge(s) included
Yes
Included cartridge capacity (black)
3400 pages
Included cartridge capacity (CMY)
3400 pages
Cables included
AC
Power cord included
Yes
Warranty card
Yes
Quick installation guide
Yes
Bundled software
Epson Easy Photo Print, Epson Print CD
Logistics data
Pallet width
31.5" (80 cm)
Pallet length
47.2" (120 cm)
Pallet height
85.4" (2.17 m)
Quantity per pallet layer
2 pc(s)
Quantity per pallet
16 pc(s)
Pallet width (UK)
39.4" (100 cm)
Pallet length (UK)
47.2" (120 cm)
Pallet height (UK)
85.4" (2.17 m)
Quantity per pallet layer (UK)
3 pc(s)
Quantity per pallet (UK)
24 pc(s)
Other features
Printing method
Epson Micro Piezo
Number of users
2 user(s)
Compatible operating systems
Mac OS X 10.6.8 or later, Windows 10, Windows 7, Windows 8, Windows 8.1, Windows Vista, Windows XP, Windows XP Professional x64 Edition
Ink drop
1.5
Maximum input capacity (photo paper)
20 sheets
Print head nozzles
360 nozzles black, 180 nozzles per colour
Software CD
Yes
Source Testseek summary Average rating
Reviews
Updated:
2018-01-21 03:35:36
Uk has collected 16 expert reviews for Epson EcoTank ET-7700 and the average expert rating is 81 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
81%
Source Review comments Score
gadgetscentral.co.uk
Updated:
2018-09-08 06:35:47
The Epson ET-7700 is one of the latest EcoTank printers from Epson and if you're unfamiliar with the EcoTank series, it's what you'd buy if you want to save money on ink whilst still getting a very good output whether printing documents or pictures. With...
0%
photoreview.com.au
Updated:
2020-06-12 20:56:47
The Epson Premium EcoTank ET-7700 has plenty of potential for use as a photo printer, best suited for prints destined for relatively short-term use and documents like school projects with text, graphics and photos.The black pigment ink has potential for...
Bottom line SPECSPrinter type: Thermal inkjet with refillable ink tanksPrinting method: On-demand piezoelectricNozzle configuration: 360 nozzles Black, 180 nozzles, each colour (Black, Cyan, Magenta, Yellow) (Dye)Minimum droplet size: 1.5 picolitresResolution: 5760...
87%
computershopper.com
Updated:
2018-01-21 03:35:26
A while back, during a briefing on some new Epson EcoTank printers, we asked the company why there were no consumer-grade EcoTank photo printers. At the time, the answer seemed obvious to us: that offering a volume discount on consumables for these ink-gu...
Good Excellent print, scan, and copy quality, especially photos, Very low cost per page, Easy to set up and use, Redesigned ink receptacles make refill foolproof...
Bad No automatic document feeder, No auto-duplexing, Very basic feature set and capacity...
Bottom line One of the first consumer-grade, five-ink EcoTank photo all-in-ones, Epson's Expression Premium ET-7700 prints very well at exceptionally low costs per page...
80%
pcmag.com
Updated:
2018-01-21 03:35:26
The Epson Expression Premium ET-7700 EcoTank All-in-One Supertank Printer ($549.99) is the smaller, less expensive, and less capable of two photo-centric all-in-one printers recently released by Epson. It can print borderless photos up to 8.5 by 11 inches...
Good Very low running costs, Comes with an abundance of ink, Very good text quality, Above-par graphics...
Bad Lacks ADF or fax capabilities, Expensive for its features, Photo quality unimpressive for a photo-centric inkjet...
Bottom line The Epson Expression Premium ET-7700 AIO printer has a high purchase price but offers very low running costs thanks to its use of bottled ink, although its photo quality proved merely average in our testing...
70%
betterbuys.com
Updated:
2018-01-21 03:35:36
The Expression ET-7700 all-in-one printers are two of the seven devices recently introduced in Epson's portfolio of EcoTank Supertank all-in-ones. The EcoTank printers has a unique feature of providing cartridge-free, easy-to-use ink tanks that has enough...
Good Easy to fill ink tanks with enough ink to last two years, networking and wireless connectivity, cloud printing and scanning...
Bad PCL and PostScript printing languages not supported; automatic document feeder not included...
Bottom line New all-in-one devices aimed at small offices that need basic multifunctionality and photo printing capability...
0%
Country Distributor
Italia 1 distributor(s)
Deutschland 1 distributor(s)
United Kingdom 2 distributor(s)
Disclaimer Epson EcoTank ET-7700 Inkjet A4 5760 x 1440 DPI 32 ppm Wi-Fi:
Disclaimer

(1) Quoted yields are extrapolated based on Epson original methodology from the print simulation of Test Patterns provided in ISO/IEC 29103 based on the inks included with this printer and photos printed in a 10x15cm format. Quoted yields are NOT based on ISO/IEC29102. Quoted yields may vary depending on the images that you are printing, the paper type that you are using, the frequency of your prints and environmental conditions such as temperature. During the initial printer setup, a certain amount of ink is used to fill the print head's nozzles, therefore the yield of the initial bundled set can be lower.
2. Print permanence ratings are based on accelerated testing of prints on specialty media stored in archival sleeves in album storage. Actual print stability will vary according to the media, printed image, display conditions, light intensity, humidity, and atmospheric conditions. Epson does not guarantee longevity of prints.
3. Requires a wireless connection to the internet. For more information, supported languages and devices please visit www.epsonconnect.eu