location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung HG32EE460FK hospitality TV 32" WXGA Black 10 W

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
HG32EE460FK
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
HG32EE460FK
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8806088998206
Category: Hospitality TVs Check ‘Samsung’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 106202
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 27 May 2024 13:21:43
The date of the most recent change of the data-sheet in Icecat's system
EU Energy Label (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Samsung HG32EE460FK user manual (5.7 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
EU Product Fiche (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Samsung HG32EE460FK hospitality TV 32" WXGA Black 10 W
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 32" LED
  • - WXGA 1360 x 768 pixels
  • - ATSC, DVB-C, DVB-S2, DVB-T, DVB-T2
  • - VESA mounting
  • - 43 kWh 36 W
Long product name Samsung HG32EE460FK hospitality TV 32" WXGA Black 10 W :
The short editorial description of Samsung HG32EE460FK hospitality TV 32" WXGA Black 10 W

32", 1366 x 768 px, 2 x 5W, 2 x HDMI, USB, 36W, A, VESA
More>>>
Samsung HG32EE460FK hospitality TV 32" WXGA Black 10 W:
The official marketing text of Samsung HG32EE460FK hospitality TV 32" WXGA Black 10 W as supplied by the manufacturer

Expand In-Room Content Delivery Possibilities with Samsung’s HE460 Hospitality Display
As guests demand a more lavish and comfortable stay experience, hospitality environments can turn to versatile, elegant displays for added ambience and functionality. Samsung’s slim-designed HE460 displays revitalize in-room entertainment by enabling hotel managers to create and share clear content that addresses a range of guest needs. Through Samsung’s embedded LYNK REACH 4.0 communications and content management solution, hospitality managers can access a variety of user interface templates to deliver customized welcome messages, promotional offers and local attraction information. Additionally, operations teams can manage hundreds of in-room displays through a single remote control center, reducing maintenance needs while offering greater visibility. These all-inclusive benefits make the HE460 the ideal display to create a differentiated and memorable guest experience at reduced expense.

Main Feature & Benefits 1: DEFINITION SYSTEM/ARCHITECTURE
Hotels can use the latest hospitality management technology to deliver a differentiated guest experience. Samsung’s LYNK REACH 4.0 fuses the benefits of its SINC and REACH hospitality technologies to offer a comprehensive content management solution. LYNK REACH 4.0 enhances the guest experience efficiency-enhancing technology and perks ranging from more information delivery channels, convenient communication options and efficient room management.
As a unified content management solution, LYNK REACH 4.0 accommodates LAN, WIFI and coaxial infrastructures to amplify hotel management, monitoring and guest service functions. Transferred by proprietary management server (PMS) and customized templates, hospitality users can create and deliver personalized service for a more memorable experience. This includes access to a range of IPTV and RF channels, applications and services mirroring what guests expect at home and on their mobile devices.
LYNK REACH 4.0 additionally enables two-way communication between hotel management and guests. The solution’s efficient remote control capability for in-room display ensures quality service delivery in real-time without in-room labor and maintenance.
With optimized network support for a variety of channels, Samsung’s LYNK Reach 4.0 helps hotels improve internal communication processes, which in turn provides opportunities to personalize guest experience.

Increase Hotel Brand and Offerings Visibility with a Welcome Video Channel
LYNK REACH 4.0 allows hotels to use Welcome Video Channels to deliver useful information to guests in a more engaging way. Through easy video upload or URL insertion, hotel managers can customize a channel list of clips showing hotel facilities or advertising special offers, local events or attractions. As a result, hotels can use up to four channels to simultaneously show targeted videos to specific public areas of the hotel, such as display in lobbies and restaurants, as well as in guest rooms. The ability to stream these promotions provides an additional revenue stream for hotels and enhances brand recognition.

Treat guests with a customized, cost-efficient Home Menu
Deliver a wide array of content to guests with an enhanced Home Menu that does not require the additional purchase of a solution or installation of a network infrastructure. New enhanced features enable hotels to welcome guests with a brief video introduction along with the hotel logo before offering live TV. This way, hotels can enhance their brand without the need of an additional solution. Guests can conveniently view resources such as the time, date and hotel information, and access frequently used TV features in user mode. The customizable Home Menu reduces the cost burden for hotels that lack the budget for an additional solution while simplifying Home Menu creation with a solution-embedded Hospitality TV.

Protect content with advanced DRM technology
Samsung LYNK DRM technology provides a safe and cost-effective alternative to traditional hardware-based content protection systems. The solution allows encrypted live channel and VoD content to pass securely and display on hotel TVs. A software-only implementation, LYNK DRM technology reduces the need for additional equipment and provides quicker recovery for Conditional Access System (CAS) problems. To help ensure system reliability, coverage extends to the enlargement of head-end equipment for cable operators.

Enjoy More Efficient Installation through Improved Plug-and-Play Capabilities
In a busy hospitality environment, time spent on display installation and maintenance is time that could otherwise be devoted to more critical growth-related activities. Through advanced plug-and-play settings, hotel managers can activate hundreds of in-room displays with minimal effort required. Operations teams simply have to navigate three basic launch settings to synchronize multiple displays and servers while also defining connectivity and language needs:
- Basic Setup: A user-friendly interface lets hospitality managers define the language, picture and tuning, and clock settings.
- Cloning Mode: To further enhance multi-display control, hotel managers can replicate communication and content delivery functionalities across all on-site displays. Once the cloning process is complete, users can activate their displays without requiring any further installations or compatibility confirmation.
- Factory Mode: Hotel managers additionally can customize advanced display operations, such as audio parameters and connectivity settings, through an easy-to-access factory mode portal.
The plug-and-play functionalities also enable certain non-hospitality environments to enjoy the same content and system management benefits. A unique Commercial Mode setting accommodates the specialized requirements of commercial users, such as government and education entities, without compromising performance.

Headphone ID compatibility
Give guests the luxury of listening to TV in bed without the cumbersome need to extend the headphone cable. The included Headphone ID detects headphones connected to the extension sockets next to a bed where guests can simply plug headphones to listen to the TV without disturbing others in the room.

Security Mode
Gain unique and strong display content management with Security Mode on HD470 Series displays. Using this feature, you can disable critical functions of the displays to easily prevent changes to the displays' settings. You can also block non-compliant content or the transmission of unwanted Teletext (TTX) with a signal to maintain complete control of content on guest room displays, including input through HDMI and USB ports. This feature is also highly beneficial for controlling displays in environments that require tight security, such as prisons.

Sound Bar Compatibility
Couple a Samsung hospitality TV with a Sound Bar to let guests truly enjoy hearing their programming. Connected by a High-Definition Multimedia Interface cable, settings are automatically applied, making installation a breeze. A single remote lets guests have full control over both the TV and Sound Bar.

Multi-code Remote
Increase guests’ TV-viewing enjoyment by eliminating annoying interference from other remote signals in applications, such as hotel fitness centers, where multiple TVs are in close proximity. The multi-code remote can control up to 10 TVs individually in the same room.

My Channel
Enable guests to easily find and enjoy the programming of their choice without having to manually scroll through hundreds of TV channels. My Channel’s quick search function allows guests to find channels suited to their tastes, by country and genre.

Software clock
Allow your guests to check the current time on the TV whenever needed. Software Clock is a clock display solution of in-room TVs using a remote control. The guests can easily check the time with the press of ‘Info’ button using the remote control, even when the TV is off.

Connect Share
Media entertainment including movies, music, and images come alive on the screen by simply plugging a USB drive directly into the TV.

Sports Mode
Sports fans don’t have to miss their favorite games when staying at your hotel. They can watch every goal or point scored with superior-quality picture and sound, right in their rooms. With Sports Mode, guests can use a shortcut to activate enhanced sound and picture quality. The enhanced sound creates a greater stadium effect and enriched picture quality displays the playing field in vivid color. With this feature, guests can have a truly immersive in-room entertainment experience-complete with key game highlights and audience cheers.

Short summary description Samsung HG32EE460FK hospitality TV 32" WXGA Black 10 W:
This short summary of the Samsung HG32EE460FK hospitality TV 32" WXGA Black 10 W data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung HG32EE460FK, 32", WXGA, 1360 x 768 pixels, LED, Flat, 1360 x 768 (WXGA)

Long summary description Samsung HG32EE460FK hospitality TV 32" WXGA Black 10 W:
This is an auto-generated long summary of Samsung HG32EE460FK hospitality TV 32" WXGA Black 10 W based on the first three specs of the first five spec groups.

Samsung HG32EE460FK. Display diagonal: 32", HD type: WXGA, Display resolution: 1360 x 768 pixels. Product color: Black. Content management solution: Samsung LYNK REACH. Consumer Electronics Control (CEC): Anynet+. RMS rated power: 10 W, Audio decoders: Dolby Digital, Dolby Digital Plus

Display
Display diagonal *
32"
HD type *
WXGA
Display resolution *
1360 x 768 pixels
Display technology *
LED
Screen shape
Flat
Supported graphics resolutions
1360 x 768 (WXGA)
Dynamic contrast ratio marketing name
Mega Contrast
Display diagonal (metric)
31.5" (80 cm)
Picture processing technology
Samsung HyperReal Engine, Samsung Wide Color Enhancer Plus
Smart modes
Movie, Natural, Sports
Design
Product color *
Black
VESA mounting *
Yes
Performance
Smart TV *
No
On Screen Display (OSD)
Yes
Electronic Program Guide (EPG)
Yes
Auto power off
Yes
ConnectShare (USB)
Yes
Game mode
Yes
Energy saving mode
Yes
Power on mode
Yes
Picture-in-Picture
Yes
Teletext function
Yes
Hospitality features
Hospitality home menu
Yes
Hotel channel list
Yes
Hospitality Plug and Play
Yes
Welcome message
Yes
Clock back up supply
Yes
Software clock
Yes
My Channel function
Yes
Multi-code remote control
Yes
Screwed battery cover
Yes
Music mode backlight on/off
Yes
USB cloning
Yes
Smoovie compatibility
Yes
Subtitles function
Yes
Auto source mode
Yes
Soundbar compatibility
Yes
Logo display with time-out setting (BMP/movie)
Yes
Alarm clock
Yes
Content management solution
Samsung LYNK REACH
LYNK REACH version
4.0
Hospitality features
Security mode
Yes
Ports & interfaces
HDMI ports quantity *
2
USB 2.0 ports quantity *
1
Composite video in
1
PC in (D-Sub)
Yes
PC Audio in
Yes
Consumer Electronics Control (CEC)
Anynet+
Common interface Plus (CI+)
Yes
Common interface Plus (CI+) version
1.3
Audio
Number of speakers
2
RMS rated power *
10 W
Audio decoders
Dolby Digital, Dolby Digital Plus
Power
Power consumption (typical) *
36 W
Power consumption (standby)
0.5 W
Power consumption (max)
60 W
Energy efficiency class (SDR) *
G
Energy consumption (SDR) per 1000 hours
43 kWh
AC input voltage
220-240 V
AC input frequency
50 - 60 Hz
Energy efficiency scale
A to G
Weight & dimensions
Width (with stand)
29.3" (745.4 mm)
Depth (with stand)
6.43" (163.4 mm)
Height (with stand)
19.1" (484.7 mm)
Weight (with stand)
10.4 lbs (4.7 kg)
Width (without stand)
29.3" (745.4 mm)
Depth (without stand)
2.72" (69 mm)
Height (without stand)
17.4" (442.2 mm)
Weight (without stand)
9.48 lbs (4.3 kg)
Packaging data
Package width
35.6" (903 mm)
Package depth
5.39" (137 mm)
Package height
21.2" (539 mm)
Package weight
14.3 lbs (6.5 kg)
Packaging content
Handheld remote control
Yes
Remote control type
TM1240A
Cables included
AC
TV tuner
Tuner type *
Analog & digital
Digital signal format system *
ATSC, DVB-C, DVB-S2, DVB-T, DVB-T2
Auto channel search
Yes
Brand Image Article code product Stock Price from
Samsung HG40EE460SK hospitality TV 40" Full HD Black 20 W Samsung HG40EE460SK hospitality TV 40" Full HD Black 20 W
(show image)
HG40EE460SK HG40EE460SK 0.00
(excl. VAT)
0 (incl. VAT)
Samsung HG24EE460AK hospitality TV 24" HD Smart TV Black 10 W Samsung HG24EE460AK hospitality TV 24" HD Smart TV Black 10 W
(show image)
HG24EE460AK HG24EE460AK 0.00
(excl. VAT)
0 (incl. VAT)