location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Zebra 170Xi4 label printer 300 x 300 DPI Wired

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Zebra Check ‘Zebra’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
170Xi4
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
170-80E-00103
Category:
Create your own, professional looking labels fast and conveniently with one of these label printers!
Label Printers Check ‘Zebra’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Zebra: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 11134
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 29 Jan 2024 13:43:02
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Zebra 170Xi4 label printer 300 x 300 DPI Wired
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 300 x 300 DPI
  • - Built-in barcodes: Code 39, Code 49, Code 93, MaxiCode, PDF417, Postnet, QR Code, UPC-A, UPC-E
  • - Connectivity technology: Wired
  • - 67.2 lbs (30.5 kg)
Long product name Zebra 170Xi4 label printer 300 x 300 DPI Wired :
The short editorial description of Zebra 170Xi4 label printer 300 x 300 DPI Wired

170Xi4, 300dpi, Z-NET, RS232, PAR & USB, w. Cutter
More>>>
Short summary description Zebra 170Xi4 label printer 300 x 300 DPI Wired:
This short summary of the Zebra 170Xi4 label printer 300 x 300 DPI Wired data-sheet is auto-generated and uses the product title and the first six key specs.

Zebra 170Xi4, 300 x 300 DPI, Wired

Long summary description Zebra 170Xi4 label printer 300 x 300 DPI Wired:
This is an auto-generated long summary of Zebra 170Xi4 label printer 300 x 300 DPI Wired based on the first three specs of the first five spec groups.

Zebra 170Xi4. Maximum resolution: 300 x 300 DPI. Supported paper width: 168 mm. Connectivity technology: Wired