QuickSpecs
(0.9 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
- - Intel® Xeon® E5 v4 E5-2620V4 2.1 GHz
- - 16 GB 2400 MHz DDR4-SDRAM 1 x 16
- - Tower (5U) 900 W
Guarantee:
3-Year Parts, 1-Year Labor, 1-Year Onsite support with next business day response.
Long product name HPE ProLiant ML150 Gen9 + 2x 1TB SATA 7.2K SFF HDD server Tower (5U) Intel® Xeon® E5 v4 E5-2620V4 2.1 GHz 16 GB DDR4-SDRAM 900 W
:
Intel Xeon E5-2620 v4 (2.1GHz, 20MB), 16GB (1 x 16GB) DDR4, 8 SFF SAS HDD, H240 Smart Host Bus Adapter, 1x 900W PS + 2x 1TB SATA 6G Midline 7.2K SFF (2.5in) SC 1yr Wty Digitally Signed Firmware HDD (655710-B21)
The short editorial description of HPE ProLiant ML150 Gen9 + 2x 1TB SATA 7.2K SFF HDD server Tower (5U) Intel® Xeon® E5 v4 E5-2620V4 2.1 GHz 16 GB DDR4-SDRAM 900 W
Intel Xeon E5-2620 v4 (2.1GHz, 20MB), 16GB (1 x 16GB) DDR4, 8 SFF SAS HDD, H240 Smart Host Bus Adapter, 1x 900W PS + 2x 1TB SATA 6G Midline 7.2K SFF (2.5in) SC 1yr Wty Digitally Signed Firmware HDD (655710-B21)
More>>>
Short summary description HPE ProLiant ML150 Gen9 + 2x 1TB SATA 7.2K SFF HDD server Tower (5U) Intel® Xeon® E5 v4 E5-2620V4 2.1 GHz 16 GB DDR4-SDRAM 900 W:
This short summary of the HPE ProLiant ML150 Gen9 + 2x 1TB SATA 7.2K SFF HDD server Tower (5U) Intel® Xeon® E5 v4 E5-2620V4 2.1 GHz 16 GB DDR4-SDRAM 900 W data-sheet is auto-generated and uses the product title and the first six key specs.
HPE ProLiant ML150 Gen9 + 2x 1TB SATA 7.2K SFF HDD, 2.1 GHz, E5-2620V4, 16 GB, DDR4-SDRAM, 900 W, Tower (5U)
Long summary description HPE ProLiant ML150 Gen9 + 2x 1TB SATA 7.2K SFF HDD server Tower (5U) Intel® Xeon® E5 v4 E5-2620V4 2.1 GHz 16 GB DDR4-SDRAM 900 W:
This is an auto-generated long summary of HPE ProLiant ML150 Gen9 + 2x 1TB SATA 7.2K SFF HDD server Tower (5U) Intel® Xeon® E5 v4 E5-2620V4 2.1 GHz 16 GB DDR4-SDRAM 900 W based on the first three specs of the first five spec groups.
HPE ProLiant ML150 Gen9 + 2x 1TB SATA 7.2K SFF HDD. Processor family: Intel® Xeon® E5 v4, Processor frequency: 2.1 GHz, Processor model: E5-2620V4. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM, Memory layout (slots x size): 1 x 16 GB. HDD size: 2.5", HDD interface: Serial Attached SCSI (SAS). Ethernet LAN. Power supply: 900 W. Chassis type: Tower (5U)