Brother logo

Brother MFC-9320CW multifunction printer LED A4 2400 x 600 DPI 16 ppm Wi-Fi

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
186964
Info modified on:
21 Oct 2022, 10:14:32
Long product name Brother MFC-9320CW multifunction printer LED A4 2400 x 600 DPI 16 ppm Wi-Fi:

4-in-1, NEC VR5500 (300MHz), 2400 x 600dpi, 64MB, 802.11 b/g, Fast Ethernet, 22900g

Brother MFC-9320CW multifunction printer LED A4 2400 x 600 DPI 16 ppm Wi-Fi:

- Fast mono and colour printout speed of 16ppm;
- Space saving, reliable and fully featured colour multifunction printer makes this idea for small offices;
- Easy and secure wireless connection gives you the freedom to work anywhere;
- Increase efficiency with the direct print USB Host port;
- Hi Speed Faxing;
- large 250 sheet paper meaning less time spent filling the tray;
- Energy Star certified meaning low energy usage.

Convenient, compact and unbelievably quick both in colour and mono - this is the perfect machine if you're pushed for space. It produces professional looking colour documents easily and efficiently and can be shared by the whole office without the hassle of extra wires everywhere - bliss!

Short summary description Brother MFC-9320CW multifunction printer LED A4 2400 x 600 DPI 16 ppm Wi-Fi:

Brother MFC-9320CW, LED, Color printing, 2400 x 600 DPI, Color copying, Color scanning, A4

Long summary description Brother MFC-9320CW multifunction printer LED A4 2400 x 600 DPI 16 ppm Wi-Fi:

Brother MFC-9320CW. Print technology: LED, Printing: Color printing, Maximum resolution: 2400 x 600 DPI, Print speed (color, normal quality, A4/US Letter): 16 ppm. Copying: Color copying, Maximum copy resolution: 600 x 600 DPI. Scanning: Color scanning, Optical scanning resolution: 1200 x 2400 DPI. Faxing: Color faxing. Maximum ISO A-series paper size: A4. Wi-Fi

Specs
Recommended products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.