Intel logo

Intel Core T2400 processor 1.83 GHz 2 MB L2 Box

Brand:
Product family:
Product series:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
123243
Info modified on:
21 Oct 2022, 10:14:32
Long product name Intel Core T2400 processor 1.83 GHz 2 MB L2 Box:

Core Duo Processor T2400 <br /> (2M Cache, 1.83 GHz, 667 MHz FSB)

Short summary description Intel Core T2400 processor 1.83 GHz 2 MB L2 Box:

Intel Core T2400, Intel® Core™ Duo, Socket 478, 65 nm, Intel, T2400, 1.83 GHz

Long summary description Intel Core T2400 processor 1.83 GHz 2 MB L2 Box:

Intel Core T2400. Processor family: Intel® Core™ Duo, Processor socket: Socket 478, Processor lithography: 65 nm. Market segment: Desktop, Number of Processing Die Transistors: 151 M, Processing Die size: 90 mm². Package type: Retail box. Processor package size: 35mm x 35mm

Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.