location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

StarTech.com DK30A2DH laptop dock/port replicator Wired USB 3.2 Gen 1 (3.1 Gen 1) Type-C Black, Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
StarTech.com Check ‘StarTech.com’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
USB-C & USB-A Dock - Dual Monitor 4K 60Hz Dock DisplayPort + HDMI - Hybrid USB 3.0 Docking Station for USB-C or USB-A Laptops - 6x USB Type-A, GbE - USB 3.1 Gen 1 - Mac/Windows
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DK30A2DH show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0065030868235 show
Category:
A platform into which you can install a portable computer. The docking station typically contains slots for expansion cards, bays for storage devices, and I/O connectors for peripheral devices, such as printers and monitors. Once inserted in a docking station, the portable computer essentially becomes a desktop model computer. Most importantly, the same data is accessible in both modes because it resides on the portable computer's drives. The idea behind docking stations is to let you simultaneously enjoy the expansion possibilities of desktop model computers with the portability of notebook computers. In addition, the docking station enables you to use a full-size keyboard and monitor when you're not traveling.
Laptop Docks & Port Replicators Check ‘StarTech.com’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by StarTech.com: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 263116
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Jun 2024 01:36:20
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
StarTech.com DK30A2DH user manual (0.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points StarTech.com DK30A2DH laptop dock/port replicator Wired USB 3.2 Gen 1 (3.1 Gen 1) Type-C Black, Silver
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - DUAL 4K 60Hz HYBRID USB-C & USB-A DOCK: Universal USB 3.0 docking station (5Gbps) works with USB-C & USB-A laptops/computers; port replicator features 6-Port USB Type-A hub, Gigabit Ethernet, and 3.5mm audio jacks (headset and mic)
  • - FLEXIBLE MULTI MONITOR VIDEO: This dual 4K 60Hz universal laptop docking station can connect up to 2 monitors: Dual DisplayPort or Dual HDMI or DP + HDMI displays - supports two extended displays on MacBooks with both the Intel processor or Apple M1/M2 chip
  • - 6 DOWNSTREAM USB-A PORTS: Hybrid USB C dock has a built-in 6-port USB 3.1/3.2 Gen 1 (5Gbps) hub with USB-A ports on the front and back to support devices such as a keyboard, mouse, flash drive, external hard drive, and printer
  • - FOR USB-A & USB-C LAPTOPS: DisplayLink certified DL 6950 chipset supports USB-C/Thunderbolt 3 & USB-A PCs; USB-C & USB-A host cables incl; Supports Windows, macOS, Chrome OS, & Ubuntu; This dock does not provide USB-C Power Delivery to charge your laptop
  • - STARTECH.COM ADVANTAGE: StarTech.com offers a 3-year warranty and free lifetime technical support on all docking stations; with over 3000 products globally, StarTech.com makes hard-to-find easy.
Guarantee: 3 Years
Long product name StarTech.com DK30A2DH laptop dock/port replicator Wired USB 3.2 Gen 1 (3.1 Gen 1) Type-C Black, Silver :
The short editorial description of StarTech.com DK30A2DH laptop dock/port replicator Wired USB 3.2 Gen 1 (3.1 Gen 1) Type-C Black, Silver

StarTech.com USB-C & USB-A Dock - Dual Monitor 4K 60Hz Dock DisplayPort + HDMI - Hybrid USB 3.0 Docking Station for USB-C/USB-A Laptops - 6x USB Type-A, GbE - USB 3.1 Gen 1 - Mac/Windows (DK30A2DH)
More>>>
StarTech.com DK30A2DH laptop dock/port replicator Wired USB 3.2 Gen 1 (3.1 Gen 1) Type-C Black, Silver:
The official marketing text of StarTech.com DK30A2DH laptop dock/port replicator Wired USB 3.2 Gen 1 (3.1 Gen 1) Type-C Black, Silver as supplied by the manufacturer

Laptop Docking Station | Mac & Windows® | DisplayPort & HDMI | 4K 60 HzThis dual-4K docking station offers wide flexibility in setting up your workstation, working with both USB-C and USB-A port laptops and supporting multiple combinations of Ultra HD 4K DisplayPort and HDMI monitors.Enhance Productivity with Dual-4K 60Hz VideoIdeal for highly detailed graphics applications, this dual-4K 60Hz docking station enhances your productivity by expanding the display capabilities of your laptop across two Ultra HD 4K monitors. The laptop docking station works with DisplayLink® to support high-resolution monitors, enabling two full 4K 60Hz displays from a single USB connection.With the dual-4K dock, connect:• 2x 4K DisplayPort displays (up to 4096 x 2160p @ 60Hz)• 2x 4K HDMI displays (up to 4096 x 2160p @ 60Hz)• 1x 4K DisplayPort + 4K HDMI displays (up to 4096 x 2160p @ 60Hz)Connects to USB-C and USB-A LaptopsThe USB 3.0 docking station supports USB-C and USB-A enabled Mac and Windows laptops. This means you can connect newer USB-C or Thunderbolt™ 3 laptops or extend the life of legacy USB 3.0 (Type-A) laptops.All the Connections You NeedThis USB-A & USB-C dock lets you transform your Mac or Windows laptop into a full workstation with six USB 3.0 (Type-A) ports, a Gigabit Ethernet port, and separate 3.5 mm audio and microphone ports for multiple audio connections, all using a single cable.DK30A2DH is backed by a StarTech.com 3-year warranty and free lifetime technical support.The StarTech.com Advantage

Short summary description StarTech.com DK30A2DH laptop dock/port replicator Wired USB 3.2 Gen 1 (3.1 Gen 1) Type-C Black, Silver:
This short summary of the StarTech.com DK30A2DH laptop dock/port replicator Wired USB 3.2 Gen 1 (3.1 Gen 1) Type-C Black, Silver data-sheet is auto-generated and uses the product title and the first six key specs.

StarTech.com DK30A2DH, Wired, USB 3.2 Gen 1 (3.1 Gen 1) Type-C, 3.5 mm, 10,100,1000 Mbit/s, IEEE 802.3, IEEE 802.3ab, IEEE 802.3u, Black, Silver

Long summary description StarTech.com DK30A2DH laptop dock/port replicator Wired USB 3.2 Gen 1 (3.1 Gen 1) Type-C Black, Silver:
This is an auto-generated long summary of StarTech.com DK30A2DH laptop dock/port replicator Wired USB 3.2 Gen 1 (3.1 Gen 1) Type-C Black, Silver based on the first three specs of the first five spec groups.

StarTech.com DK30A2DH. Connectivity technology: Wired, Host interface: USB 3.2 Gen 1 (3.1 Gen 1) Type-C, Headphone connectivity: 3.5 mm. Ethernet LAN data rates: 10,100,1000 Mbit/s, Networking standards: IEEE 802.3, IEEE 802.3ab, IEEE 802.3u. Product color: Black, Silver, Data transfer rate: 5 Gbit/s, Maximum digital resolution: 4096 x 2160 pixels. Power source type: AC, AC input voltage: 100 - 240 V, Input current: 1 A. Windows operating systems supported: Windows 10, Windows 10 Education, Windows 10 Education x64, Windows 10 Enterprise, Windows 10..., Mac operating systems supported: Mac OS X 10.11 El Capitan, Mac OS X 10.12 Sierra, Mac OS X 10.14 Mojave, Mac OS X 13.0 Ventura

Ports & interfaces
Connectivity technology *
Wired
Host interface *
USB 3.2 Gen 1 (3.1 Gen 1) Type-C
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
6
HDMI ports quantity *
2
DisplayPorts quantity
2
Microphone in *
Yes
Combo headphone/mic port
No
Headphone outputs *
1
Headphone connectivity
3.5 mm
DC-in jack
Yes
Network
Ethernet LAN *
Yes
Ethernet LAN (RJ-45) ports
1
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Networking standards
IEEE 802.3, IEEE 802.3ab, IEEE 802.3u
Auto MDI/MDI-X
Yes
Full duplex
Yes
10G support
No
Performance
Card reader integrated *
No
Data transfer rate
5 Gbit/s
Maximum digital resolution
4096 x 2160 pixels
Number of displays supported
2
Product color *
Black, Silver
On/off switch
Yes
LED indicators
Power
UASP support
Yes
Housing material
Aluminum, Plastic
Brand compatibility
Any brand
Certification
CE, FCC, REACH
Power
Power source type
AC
AC input voltage
100 - 240 V
Input current
1 A
Output voltage
20 V
Output current
2 A
Power consumption (typical)
40 W
Power plug type
Type N
Compatible power plug types
AU, EU, JP, UK, US
Software
Windows operating systems supported
Windows 10, Windows 10 Education, Windows 10 Education x64, Windows 10 Enterprise, Windows 10 Enterprise x64, Windows 10 Home, Windows 10 Home x64, Windows 10 Pro, Windows 10 Pro x64, Windows 7, Windows 7 Enterprise, Windows 7 Enterprise x64, Windows 7 Home Basic, Windows 7 Home Basic x64, Windows 7 Home Premium, Windows 7 Home Premium x64, Windows 7 Professional, Windows 7 Professional x64, Windows 7 Starter, Windows 7 Starter x64, Windows 7 Ultimate, Windows 7 Ultimate x64, Windows 7 x64, Windows 8, Windows 8 Enterprise, Windows 8 Enterprise x64, Windows 8 Pro, Windows 8 Pro x64, Windows 8 x64
Mac compatibility
Yes
Mac operating systems supported
Mac OS X 10.11 El Capitan, Mac OS X 10.12 Sierra, Mac OS X 10.14 Mojave, Mac OS X 13.0 Ventura
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Storage temperature (T-T)
-10 - 70 °C
Operating relative humidity (H-H)
10 - 90%
Sustainability
Sustainability certificates
RoHS
Weight & dimensions
Width
3.43" (87 mm)
Depth
8.9" (226 mm)
Height
1.1" (28 mm)
Weight
10.6 oz (301 g)
Packaging data
Package width
5.12" (130 mm)
Package depth
12.5" (318 mm)
Package height
2.05" (52 mm)
Package weight
31.7 oz (900 g)
Packaging content
Cables included
USB Type-A to USB Type-C, USB Type-C
AC adapter included
Yes
Quick start guide
Yes
Technical details
Compliance certificates
RoHS
Logistics data
Quantity per master (outer) case
10 pc(s)
Master (outer) case width
12.8" (325 mm)
Master (outer) case length
12.8" (325 mm)
Master (outer) case height
12" (305 mm)
Harmonized System (HS) code
84733020
Other features
Cable length
5.98" (0.152 m)
Chipset
DisplayLink - DL-6950, VIA/VLI - VL813
Number of microphone inputs
1
USB data transfer rates
12, 480, 5000 Mbit/s
Country Distributor
Nederland 5 distributor(s)
Portugal 2 distributor(s)
España 3 distributor(s)
France 2 distributor(s)
Magyarország 2 distributor(s)
Italia 2 distributor(s)
Sverige 3 distributor(s)
United Kingdom 7 distributor(s)
Danmark 3 distributor(s)
Belgium 2 distributor(s)
Switzerland 2 distributor(s)
Suomi 2 distributor(s)
Australia 2 distributor(s)
United States 2 distributor(s)
Worldwide 1 distributor(s)
Deutschland 1 distributor(s)
Österreich 1 distributor(s)
México 2 distributor(s)
Polska 1 distributor(s)
Hrvatska 1 distributor(s)
România 1 distributor(s)
Czech Republic 1 distributor(s)
New Zealand 1 distributor(s)