Tripp Lite logo

Tripp Lite N390-07M-12-AP InfiniBand/fibre optic cable 275.6" (7 m) MTP OFNP Yellow

Data-sheet quality:
created/standardized by Icecat
Product views:
93887
Info modified on:
04 Oct 2024, 08:10:56
Bullet Points Tripp Lite N390-07M-12-AP InfiniBand/fibre optic cable 275.6" (7 m) MTP OFNP Yellow:
  • - Push/pull tab connectors easily install/remove with one hand
  • - 12-fiber MTP/MPO connectors with 12x density of SC connectors
  • - 100% tested for low insertion loss and back reflection
  • - Angled APC connectors protect laser against destabilization
  • - Yellow color for easy singlemode identification
Guarantee:
Lifetime limited
Long product name Tripp Lite N390-07M-12-AP InfiniBand/fibre optic cable 275.6" (7 m) MTP OFNP Yellow:

MTP/MPO (APC) Singlemode Patch Cable (F/F), 12 Fiber, 40/100 GbE, QSFP+ 40GBASE-PLR4, Plenum, Push/Pull Tab, Yellow, 7 m (23 ft.)

Tripp Lite N390-07M-12-AP InfiniBand/fibre optic cable 275.6" (7 m) MTP OFNP Yellow:

9/125 Rated Singlemode Cable for 40/100 Gb Ethernet Applications
Designed for enterprise applications in wiring closets, telecom rooms and data centers
Recommended for QSFP+ applications in enterprise installations
Plenum-rated jacket suited for ceilings, walls and ducts
Yellow-colored for identification as a singlemode cable

MTP/MPO APC Connectors with Push/Pull Tabs
12-fiber female connectors 12 times denser than SC connectors
APC connector angled to prevent light from reflecting back into laser
Push/pull tabs easy to install and remove with one hand
100% tested for low insertion loss and back reflection

Short summary description Tripp Lite N390-07M-12-AP InfiniBand/fibre optic cable 275.6" (7 m) MTP OFNP Yellow:

Tripp Lite N390-07M-12-AP, 275.6" (7 m), OFNP, MTP, MTP

Long summary description Tripp Lite N390-07M-12-AP InfiniBand/fibre optic cable 275.6" (7 m) MTP OFNP Yellow:

Tripp Lite N390-07M-12-AP. Cable length: 275.6" (7 m), Cable type: OFNP, Connector 1: MTP, Connector 2: MTP, Core diameter: 8.3 µm

Specs
Recommended products
Similar products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.