location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite N390-03M-8LC-AP InfiniBand/fibre optic cable 118.1" (3 m) MTP LC OFNP Yellow

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
N390-03M-8LC-AP MTP/MPO (APC) to 4xLC (UPC) Singlemode Breakout Patch Cable, 40/100 GbE, QSFP+ 40GBASE-PLR4, Plenum, Yellow, 3 m (10 ft.)
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
N390-03M-8LC-AP show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332205599 show
Category:
A thin glass fibre through which light can be transmitted.
InfiniBand & Fibre Optic Cables Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 90660
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Aug 2024 11:44:35
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Tripp Lite N390-03M-8LC-AP InfiniBand/fibre optic cable 118.1" (3 m) MTP LC OFNP Yellow
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Push/pull tab connectors install/remove with one hand
  • - 12-fiber MTP/MPO connectors with 12x density of SC connectors
  • - Slim space-saving uniboot design for easy cable management
  • - Angled APC connectors protect laser against destabilization
  • - Yellow color for quick singlemode identification
Guarantee: Lifetime limited
Long product name Tripp Lite N390-03M-8LC-AP InfiniBand/fibre optic cable 118.1" (3 m) MTP LC OFNP Yellow :
The short editorial description of Tripp Lite N390-03M-8LC-AP InfiniBand/fibre optic cable 118.1" (3 m) MTP LC OFNP Yellow

MTP/MPO (APC) to 4xLC (UPC) Singlemode Breakout Patch Cable, 40/100 GbE, QSFP+ 40GBASE-PLR4, Plenum, Yellow, 3 m (10 ft.)
More>>>
Tripp Lite N390-03M-8LC-AP InfiniBand/fibre optic cable 118.1" (3 m) MTP LC OFNP Yellow:
The official marketing text of Tripp Lite N390-03M-8LC-AP InfiniBand/fibre optic cable 118.1" (3 m) MTP LC OFNP Yellow as supplied by the manufacturer

9/125 Rated Singlemode Cable for 40/100 Gb Ethernet Applications
Designed for high-density fiber patching between data center MDFs and IDFs in enterprise installations
Optimized for QSFP+ 40GBASE-PLR4 and QSFP28 100GBASE-PSM4 networks
Plenum-rated jacket suited for ceilings, walls and ducts
Yellow-colored for identification as a singlemode cable

MTP/MPO APC and LC Duplex UPC Connectors with Push/Pull Tabs
MTP/MPO female connector and 8 LC duplex male connectors—no splicing required
12-fiber MTP/MPO connector 12 times denser than SC connector
APC connector angled to prevent light from reflecting back into laser
UPC connector with premium-grade ceramic ferrule for 10 GbE and faster applications
Push/pull tabs easy to install and remove with one hand

Error-Free Signal Transfer
Fully transmits 40GBASE-PLR4 with 4 fibers transmitting at 10 Gbps in each direction
100% tested for low insertion loss and back reflection
Slim, space-saving uniboot design easier to manage in crowded applications

Short summary description Tripp Lite N390-03M-8LC-AP InfiniBand/fibre optic cable 118.1" (3 m) MTP LC OFNP Yellow:
This short summary of the Tripp Lite N390-03M-8LC-AP InfiniBand/fibre optic cable 118.1" (3 m) MTP LC OFNP Yellow data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite N390-03M-8LC-AP, 118.1" (3 m), OFNP, MTP, LC

Long summary description Tripp Lite N390-03M-8LC-AP InfiniBand/fibre optic cable 118.1" (3 m) MTP LC OFNP Yellow:
This is an auto-generated long summary of Tripp Lite N390-03M-8LC-AP InfiniBand/fibre optic cable 118.1" (3 m) MTP LC OFNP Yellow based on the first three specs of the first five spec groups.

Tripp Lite N390-03M-8LC-AP. Cable length: 118.1" (3 m), Cable type: OFNP, Connector 1: MTP, Connector 2: LC, Core diameter: 8.3 µm

Features
Cable length *
118.1" (3 m)
Connector 1 *
MTP
Connector 2 *
LC
Connector 1 gender *
Male
Connector 2 gender *
Female
Cable type *
OFNP
Product color *
Yellow
Core diameter
8.3 µm
Cladding diameter
125 µm
Fiber mode structure
Single-mode
Data transfer rate
100 Gbit/s
Connector material
Ceramic
Country of origin
China
Technical details
Master (outer) case GTIN (EAN/UPC)
10037332205596
Technical details
Compliance certificates
RoHS
Operational conditions
Operating temperature (T-T)
-20 - 60 °C
Storage temperature (T-T)
-20 - 60 °C
Packaging data
Package width
7" (177.8 mm)
Package depth
0.5" (12.7 mm)
Package height
9" (228.6 mm)
Package weight
2.82 oz (80 g)
Logistics data
Master (outer) case width
7.3" (185.4 mm)
Harmonized System (HS) code
8544.70.0000
Master (outer) case length
5.9" (149.9 mm)
Master (outer) case height
4" (101.6 mm)
Master (outer) case weight
30.7 oz (870 g)
Quantity per master (outer) case
10 pc(s)
Brand Image Article code product Stock Price from
Tripp Lite N383L-03M InfiniBand/fibre optic cable 117.7" (2.99 m) SN LC OFNR Blue, White, Yellow Tripp Lite N383L-03M InfiniBand/fibre optic cable 117.7" (2.99 m) SN LC OFNR Blue, White, Yellow
(show image)
N383L-03M N383L-03M 40/100/400G Singlemode 9/125 OS2 Fiber Optic Cable (Duplex SN-UPC to Duplex LC-UPC M/M), LSZH, Yellow, 3 m (9.8 ft.) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite N390-03M-8S-AP InfiniBand/fibre optic cable 117.7" (2.99 m) 16x MTP/MPO 8x SN OFNR Black, Blue, Green, White, Yellow Tripp Lite N390-03M-8S-AP InfiniBand/fibre optic cable 117.7" (2.99 m) 16x MTP/MPO 8x SN OFNR Black, Blue, Green, White, Yellow
(show image)
N390-03M-8S-AP N390-03M-8S-AP 40/100/400G Singlemode 9/125 OS2 Breakout Fiber Optic Cable (16F MTP/MPO-APC to 8x Duplex SN-UPC F/M), LSZH, Yellow, 3 m (9.8 ft.) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite N390-02M-4S-AP InfiniBand/fibre optic cable 79.1" (2.01 m) 12x MTP/MPO 4x SN OFNR Black, Blue, Green, White, Yellow Tripp Lite N390-02M-4S-AP InfiniBand/fibre optic cable 79.1" (2.01 m) 12x MTP/MPO 4x SN OFNR Black, Blue, Green, White, Yellow
(show image)
N390-02M-4S-AP N390-02M-4S-AP 40/100/400G Singlemode 9/125 OS2 Breakout Fiber Optic Cable (12F MTP/MPO-APC to 4x Duplex SN-UPC F/M), LSZH, Yellow, 2 m (6.6 ft.) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite N390-02M-8S-AP InfiniBand/fibre optic cable 79.1" (2.01 m) 16x MTP/MPO 8x SN OFNR Black, Blue, Green, White, Yellow Tripp Lite N390-02M-8S-AP InfiniBand/fibre optic cable 79.1" (2.01 m) 16x MTP/MPO 8x SN OFNR Black, Blue, Green, White, Yellow
(show image)
N390-02M-8S-AP N390-02M-8S-AP 40/100/400G Singlemode 9/125 OS2 Breakout Fiber Optic Cable (16F MTP/MPO-APC to 8x Duplex SN-UPC F/M), LSZH, Yellow, 2 m (6.6 ft.) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite N390-03M-4S-AP InfiniBand/fibre optic cable 117.7" (2.99 m) 12x MTP/MPO 4x SN OFNR Black, Blue, Green, White, Yellow Tripp Lite N390-03M-4S-AP InfiniBand/fibre optic cable 117.7" (2.99 m) 12x MTP/MPO 4x SN OFNR Black, Blue, Green, White, Yellow
(show image)
N390-03M-4S-AP N390-03M-4S-AP 40/100/400G Singlemode 9/125 OS2 Breakout Fiber Optic Cable (12F MTP/MPO-APC to 4x Duplex SN-UPC F/M), LSZH, Yellow, 3 m (9.8 ft.) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite N845-03M-8S-MG InfiniBand/fibre optic cable 117.7" (2.99 m) MPO/MTP 8x SN OFNR Aqua color, Black, Green, Magenta, White Tripp Lite N845-03M-8S-MG InfiniBand/fibre optic cable 117.7" (2.99 m) MPO/MTP 8x SN OFNR Aqua color, Black, Green, Magenta, White
(show image)
N845-03M-8S-MG N845-03M-8S-MG 40/100/400G Multimode 50/125 OM4 Breakout Fiber Optic Cable (16F MTP/MPO-APC to 8x Duplex SN-PC F/M), LSZH, Magenta, 3 m (9.8 ft.) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite N845-03M-4S-MG InfiniBand/fibre optic cable 117.7" (2.99 m) 12x MTP/MPO 4x SN OFNR Aqua color, Black, Magenta, White Tripp Lite N845-03M-4S-MG InfiniBand/fibre optic cable 117.7" (2.99 m) 12x MTP/MPO 4x SN OFNR Aqua color, Black, Magenta, White
(show image)
N845-03M-4S-MG N845-03M-4S-MG 40/100/400G Multimode 50/125 OM4 Breakout Fiber Optic Cable (12F MTP/MPO-PC to 4x Duplex SN-PC F/M), LSZH, Magenta, 3 m (9.8 ft.) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite N392B-61M-3X8AP InfiniBand/fibre optic cable 2401.6" (61 m) 3x MTP/MPO Black, Green, Yellow Tripp Lite N392B-61M-3X8AP InfiniBand/fibre optic cable 2401.6" (61 m) 3x MTP/MPO Black, Green, Yellow
(show image)
N392B-61M-3X8AP N392B-61M-3X8AP 40/100G Singlemode 9/125 OS2 Fiber Optic Cable (3x8F MTP/MPO-APC F/F), LSZH, Yellow, 61 m (200 ft.) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite N392B-15M-3X8AP InfiniBand/fibre optic cable 590.6" (15 m) 3x MTP/MPO Green, Black, Yellow Tripp Lite N392B-15M-3X8AP InfiniBand/fibre optic cable 590.6" (15 m) 3x MTP/MPO Green, Black, Yellow
(show image)
N392B-15M-3X8AP N392B-15M-3X8AP 40/100G Singlemode 9/125 OS2 Fiber Optic Cable (3x8F MTP/MPO-APC F/F), LSZH, Yellow, 15 m (49 ft.) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite N392B-23M-3X8AP InfiniBand/fibre optic cable 905.5" (23 m) 3x MTP/MPO Black, Green, Yellow Tripp Lite N392B-23M-3X8AP InfiniBand/fibre optic cable 905.5" (23 m) 3x MTP/MPO Black, Green, Yellow
(show image)
N392B-23M-3X8AP N392B-23M-3X8AP 40/100G Singlemode 9/125 OS2 Fiber Optic Cable (3x8F MTP/MPO-APC F/F), LSZH, Yellow, 23 m (75 ft.) 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 2 distributor(s)
Nederland 1 distributor(s)
United States 1 distributor(s)