location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips AVENT SCF301/03 breast pump 120 ml Electronic

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips AVENT Check ‘Philips AVENT’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Easy Comfort Single Electric Breast Pump
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SCF301/03
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8710103812340
Category:
Mechanical device that extracts milk from the breasts of a lactating woman. Breast pumps may be manual devices powered by hand or foot movements or electrical devices powered by electricity or batteries.
Breast Pumps Check ‘Philips AVENT’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips AVENT: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 138292
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 08 Mar 2024 09:07:54
The date of the most recent change of the data-sheet in Icecat's system
Philips AVENT SCF301/03 user manual (3.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (0.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Retail Leaflet (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Philips AVENT SCF301/03 breast pump 120 ml Electronic
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Personalised pumping
  • - Hassle-free settings
  • - Soft massage cushion
  • - Lightweight and compact design
  • - Dual Power
  • - Designed to mimic suckling
  • - Discreet expressing
  • - Hygienic expressing
Long product name Philips AVENT SCF301/03 breast pump 120 ml Electronic :
The short editorial description of Philips AVENT SCF301/03 breast pump 120 ml Electronic

Easy Comfort Single Electric Breast Pump - 1x 4oz/120ml bottle, BPA-free, 0-6 months
More>>>
Philips AVENT SCF301/03 breast pump 120 ml Electronic:
The official marketing text of Philips AVENT SCF301/03 breast pump 120 ml Electronic as supplied by the manufacturer

Choose between 4 stimulation modes and 4 pumping setting to make every espression session comfortable and personalized. The lightweight, compact design also means expressing on-the-go is a breeze.

Short summary description Philips AVENT SCF301/03 breast pump 120 ml Electronic:
This short summary of the Philips AVENT SCF301/03 breast pump 120 ml Electronic data-sheet is auto-generated and uses the product title and the first six key specs.

Philips AVENT SCF301/03, 120 ml, Electronic, Transparent, White

Long summary description Philips AVENT SCF301/03 breast pump 120 ml Electronic:
This is an auto-generated long summary of Philips AVENT SCF301/03 breast pump 120 ml Electronic based on the first three specs of the first five spec groups.

Philips AVENT SCF301/03. Capacity: 120 ml. Sealing disc for milk storage: 1 pc(s)

4 stimulation modes x 4 pumping modes for optimal expressing
4 stimulation modes x 4 pumping modes for optimal expressing

It's important to be comfortable when expressing and comfort means something different for every mum. With this breast pump, you can choose between 4 stimulation modes and 4 pumping settings. This way, you can make each expressing session efficient and comfortable.

Soft massage cushion designed to help stimulate milk flow

Our breast pumps were designed with your comfort in mind. The soft and velvety texture of the massage cushions feel warm and comfortable against your skin, which can help stimulate milk flow. And the flexible material is designed to mimic your baby's suckling action, which can help milk letdown.

Easy expressing, at home or on the go

The lightweight and compact design means you can easily express at home or take it with you for expressing on the go.

Designed to mimic babies' suckling rhythm
Designed to mimic babies' suckling rhythm

When babies breastfeed, they follow a rhythm of suck, swallow, breathe, with a ratio of 1:1:1. This breast pump features special Rhythmic Wave Technology that's designed to mimic a baby's sucking and swallowing pattern, pace and ratio (1:1), to quickly and efficiently generate milk flow. This means your expressing sessions feel natural and comfortable.

Discreet sound and backlit display for discreet use, day/night
Discreet sound and backlit display for discreet use, day/night

Our handy backlit display means you can express discreetly at night, without having to turn on the lights. And the soft sound means less disturbance.

Hassle-free, set and forget settings
Hassle-free, set and forget settings

Mums have enough on their mind without having to recall their ideal setting - so we'll do that for you. Your preferred settings are stored, so at the press of a button you're ready to go. Need a break from pumping? Simply press the pause button, and to resume press play. It's that easy.

Battery and electricity operated
Battery and electricity operated

The product runs on electricity. For extra mobility you can also insert batteries to allow cordless use. You can insert four non-chargeable 1.5 V AA batteries or four rechargeable 1.2 V AA batteries

Hygienic expressing
Hygienic expressing

We know that every drop counts, that's why we make sure all breastmilk flows straight from breast to container, without any backflow into the tubes. All parts that come into contact with your breastmilk are made using BPA-free materials.

Technical details
Type *
Electronic
Country of origin
China
Product color *
Transparent, White
Bottle material
Polypropylene (PP)
Nipple material
Silicone
Travel cover
1 pc(s)
Age (max)
6 month(s)
Ergonomic handle
Yes
Technical details
Doesn't contain
Bisphenol A (BPA)
Weight & dimensions
Capacity *
120 ml
Packaging content
Bottle included
Yes
Breast pump stand
Yes
Sealing disc for milk storage
1 pc(s)