location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

PAW Patrol Action Pup 3pk

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Spin Master Check ‘Spin Master’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
PAW Patrol
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Action Pup 3pk Online Exclusive 6 (Tracker, Apollo, Everest)
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
6033363
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0778988642726 show
Category:
Toys that are small plastic/metal figures designed to represent humans, animals, robots etc.
Children's Toy Figures Check ‘Spin Master’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Spin Master: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 71170
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:38:55
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points PAW Patrol Action Pup 3pk
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Toy figure set Recommended age (min): 3 yr(s) Multicolor
  • - Animals Paw Patrol
  • - Not for children under 36 months
More>>>
Short summary description PAW Patrol Action Pup 3pk:
This short summary of the PAW Patrol Action Pup 3pk data-sheet is auto-generated and uses the product title and the first six key specs.

PAW Patrol Action Pup 3pk, 3 yr(s), Paw Patrol, Multicolor

Long summary description PAW Patrol Action Pup 3pk:
This is an auto-generated long summary of PAW Patrol Action Pup 3pk based on the first three specs of the first five spec groups.

PAW Patrol Action Pup 3pk. Recommended age (min): 3 yr(s), Theme: Paw Patrol, Product color: Multicolor

Features
Product type *
Toy figure set
Product color *
Multicolor
Suggested gender
Boy/Girl
Recommended age (min) *
3 yr(s)
Genre
Animals
Theme
Paw Patrol
Country of origin
China
Safety warning
EU TSD warning
Not for children under 36 months
Battery
Batteries required
No
Weight & dimensions
Weight
6.63 oz (188 g)
Packaging data
Package width
9" (228.6 mm)
Package depth
5.04" (128 mm)
Package height
2.2" (55.9 mm)
Package weight
9.1 oz (258 g)
Packaging data
Package type
Closed box
Logistics data
Harmonized System (HS) code
95.03.00.49.90
Master (outer) case width
14.1" (358.5 mm)
Master (outer) case length
9.67" (245.6 mm)
Master (outer) case height
5.94" (151 mm)
Master (outer) case weight
3.42 lbs (1.55 kg)
Master (outer) case net weight
2.49 lbs (1.13 kg)
Master (outer) case volume
50000 cm³
Quantity per master (outer) case
6 pc(s)
Number of layers per pallet
6 pc(s)
Quantity per intermodal container (20ft)
12664 pc(s)
Quantity per intermodal container (40ft)
25329 pc(s)
Quantity per pack
3 pc(s)