location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

DELL A9781930 memory module 64 GB DDR4 2666 MHz ECC

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
DELL Check ‘DELL’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
A9781930
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
A9781930 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5397184005101 show
Category:
The Random Access Memory (RAM) is an important part of computers, servers and other electronic devices. Generally it is much faster than the permanent storage memory of your device and all information stored in it will be lost when you switch off your device. Extra RAM is often an affordable and efficient way to upgrade your slightly outdated device, so you can use it another year.
Memory Modules Check ‘DELL’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by DELL: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 192021
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 22 Jun 2024 11:25:08
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points DELL A9781930 memory module 64 GB DDR4 2666 MHz ECC
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - PC/server 64 GB DDR4 2666 MHz
  • - 288-pin DIMM
  • - 1.2 V
  • - ECC
Guarantee: Lifetime Limited Warranty
Long product name DELL A9781930 memory module 64 GB DDR4 2666 MHz ECC :
The short editorial description of DELL A9781930 memory module 64 GB DDR4 2666 MHz ECC

64GB 4RX4 DDR4 LRDIMM 2666MHz, ECC, 1.2 V
More>>>
Short summary description DELL A9781930 memory module 64 GB DDR4 2666 MHz ECC:
This short summary of the DELL A9781930 memory module 64 GB DDR4 2666 MHz ECC data-sheet is auto-generated and uses the product title and the first six key specs.

DELL A9781930, 64 GB, DDR4, 2666 MHz, 288-pin DIMM, Black, Green

Long summary description DELL A9781930 memory module 64 GB DDR4 2666 MHz ECC:
This is an auto-generated long summary of DELL A9781930 memory module 64 GB DDR4 2666 MHz ECC based on the first three specs of the first five spec groups.

DELL A9781930. Component for: PC/server, Internal memory: 64 GB, Internal memory type: DDR4, Memory clock speed: 2666 MHz, Memory form factor: 288-pin DIMM, ECC, Product color: Black, Green

The story is currently unavailable. Please, contact us.
Features
Internal memory *
64 GB
Internal memory type *
DDR4
Memory clock speed *
2666 MHz
Component for *
PC/server
Memory form factor *
288-pin DIMM
ECC *
Yes
Memory ranking
4
Memory voltage
1.2 V
Product color
Black, Green
Features
Compatible products
- PowerEdge M640 VRTX - PowerEdge R940 - PowerEdge R440 - Precision Workstation R7920 - Precision Workstation T7920XL Tower - PowerEdge R740 - PowerEdge R940xa - PowerEdge T630 - PowerEdge FC630 - PowerEdge R540 - PowerEdge R6415 - PowerEdge R730 - PowerEdge R840 - PowerEdge R930 - PowerEdge MX840C - PowerEdge M830 - PowerEdge C6320P - PowerEdge C4130 - PowerEdge C4140 - PowerEdge FC830 - PowerEdge M630 - PowerEdge R730XD - PowerEdge R7415 - PowerEdge FC640 - Precision Workstation R7920 XL - PowerEdge T640 - PowerEdge M640 - PowerEdge R740XD - Precision Workstation 7920 Tower - PowerEdge R630 - PowerEdge FC430 - PowerEdge T440 - PowerEdge R7425 - PowerEdge MX740C - Poweredge R830 - PowerEdge R640 - PowerEdge C6420 - PowerEdge XR2
Logistics data
Harmonized System (HS) code
84733020
Other features
Chips organization
4Rx4
Country Distributor
Nederland 5 distributor(s)
Magyarország 2 distributor(s)
Sverige 3 distributor(s)
United Kingdom 7 distributor(s)
Deutschland 3 distributor(s)
Switzerland 2 distributor(s)
Suomi 1 distributor(s)
France 1 distributor(s)
Belgium 1 distributor(s)
Österreich 1 distributor(s)
España 1 distributor(s)
Slovenia 1 distributor(s)
România 1 distributor(s)
Czech Republic 1 distributor(s)
Danmark 2 distributor(s)
United States 1 distributor(s)
Disclaimer DELL A9781930 memory module 64 GB DDR4 2666 MHz ECC:
Disclaimer

Actual configuration might differ from illustration