location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon 1373C005 binocular Porro II Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
12x32 IS Binoculars
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
1373C005 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4549292063479
Category:
Optical instrument with a lens for each eye, used for viewing distant objects.
Binoculars Check ‘Canon’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 80008
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 20 Oct 2023 12:25:59
The date of the most recent change of the data-sheet in Icecat's system
Technical Specifications (0.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Canon 1373C005 user manual (2.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Canon 1373C005 binocular Porro II Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Powerful, high quality binoculars with 12x magnification.
  • - Ideal for birdwatching, wildlife and spectator events like horse racing or air shows.
  • - Enjoy super steady handheld tracking and viewing with lens-shift type Standard and Powered Image Stabilizer (IS) modes
  • - Effortlessly switch from Standard to Powered IS mode using simple buttons at the top of the binoculars
  • - Clearly and accurately identify subjects thanks to Canon's Porro II prism precision optics with Super Spectra lens coating
  • - Experience a sharp, low distortion image from edge to edge with field flattener elements
  • - Comfortable to use for long periods with a well-balanced, easy grip design and fingertip control
Long product name Canon 1373C005 binocular Porro II Black :
The short editorial description of Canon 1373C005 binocular Porro II Black

12x32 IS Binoculars
More>>>
Canon 1373C005 binocular Porro II Black:
The official marketing text of Canon 1373C005 binocular Porro II Black as supplied by the manufacturer

Enjoy steady, high quality, handheld views of birds, wildlife and spectator sports with these durable 12x binoculars. Designed for easy, comfortable use over longer periods they bring small and distant objects closer with intense clarity and stability - thanks to Canon precision optics and a Powered Image Stabilizer, which uses the same lens-shift IS technology as Canon’s renowned EF lenses.

Short summary description Canon 1373C005 binocular Porro II Black:
This short summary of the Canon 1373C005 binocular Porro II Black data-sheet is auto-generated and uses the product title and the first six key specs.

Canon 1373C005, Porro II, 12x, 1.26" (3.2 cm), Super Spectra Coating (SSC), Black, 27.5 oz (780 g)

Long summary description Canon 1373C005 binocular Porro II Black:
This is an auto-generated long summary of Canon 1373C005 binocular Porro II Black based on the first three specs of the first five spec groups.

Canon 1373C005. Magnification: 12x, Objective diameter: 1.26" (3.2 cm), Prism type: Porro II. Battery type: 2 x AA. Width: 5.59" (142 mm), Depth: 3.03" (77 mm), Height: 6.73" (171 mm)

Performance
Prism type *
Porro II
Product color *
Black
Lens coating
Super Spectra Coating (SSC)
Exit pupil *
0.106" (2.7 mm)
Real field of view
Apparent field of view
55.3°
Field of view (at 1000 m) *
3425.2" (87 m)
Closest focusing distance
78.7" (2 m)
Eye relief *
0.571" (1.45 cm)
Image stabilizer
Yes
Foldable
No
Bird watching
Yes
Magnification *
12x
Objective diameter *
1.26" (3.2 cm)
Diopter compensation (±)
3
Performance
Objective lens structure (elements/groups)
7/6
Eyepiece lens structure (elements/groups)
5/4
Power
Battery type
2 x AA
Battery operated
Yes
Weight & dimensions
Width
5.59" (142 mm)
Depth
3.03" (77 mm)
Height
6.73" (171 mm)
Weight
27.5 oz (780 g)
Packaging content
Carrying case
Yes
Neck strap included
Yes
Operational conditions
Operating temperature (T-T)
-10 - 45 °C
Source Testseek summary Average rating
Reviews
Updated:
2019-12-01 14:58:03
Uk has collected 1 expert review for Canon 12x32 IS Binoculars but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%
Brand Image Article code product Stock Price from
Canon 1374C005 binocular Porro II Black Canon 1374C005 binocular Porro II Black
(show image)
1374C005 14x32 IS Binoculars 0.00
(excl. VAT)
0 (incl. VAT)
Canon 0155B010 binocular Porro II Black Canon 0155B010 binocular Porro II Black
(show image)
0155B010 10x42L IS WP Binoculars 0.00
(excl. VAT)
0 (incl. VAT)
Canon 4624A014 binocular Porro II Black Canon 4624A014 binocular Porro II Black
(show image)
4624A014 18x50 IS Binoculars 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Magyarország 2 distributor(s)
United Kingdom 2 distributor(s)
Danmark 1 distributor(s)