- - All-in-One PC Silver
- - Intel® Core™ i7 i7-6500U 2.5 GHz
- - Touchscreen 23" Full HD 1920 x 1080 IPS
- - 8 GB DDR4-SDRAM 2133 MHz 1 x 8 GB
- - 1 TB Hybrid-HDD
- - Intel® HD Graphics 520
- - 1920 x 1080 pixels
- - Wi-Fi 5 (802.11ac) Ethernet LAN 10,100,1000 Mbit/s Bluetooth 4.0
- - Windows 10 Home 64-bit
Intel Core i7-6500U Processor (4M Cache, up to 3.10 GHz), 8GB RAM, 1000GB SSHD, 23.0" FHD (1920x1080) IPS MT, Intel HD Graphics 520, Windows 10 Home 64
Jaw-Dropping Borderless Display
The Lenovo Ideacentre AIO 510S offers a 23-inch Full HD borderless display with Advanced In-Cell Touch (AIT) technology. This drastically reduces the thickness of the screen, making it lighter, while offering a more vibrant and crisp image resolution.
Instant Connectivity with WiFi or Bluetooth
If you’re looking for a main Internet/multimedia hub for the whole family the 510S has you covered. With WiFi 802.11 b/g/n or a/c and Bluetooth® 4.0 connectivity options, it’s a powerful way to stream audio and video to every device in the house.
Slim, Sleek & Adjustable
Measuring just 0.28 in (7.2 mm) at its thinnest point and weighing 9.7 lbs (4.4 kg), the 510S is both sleek and elegant at a price you can afford. What’s more, this space-saving PC features a widely adjustable screen that rotates from -5 degrees to 30 degrees, giving more flexible viewing angles.
Built for Entertainment
The 510S was designed for entertainment. Powered with Intel® 6th Gen Core™ i processor and optional discrete NVIDIA® GeForce 930A graphics, this all-in-one is the ultimate device for enjoying movies, listening to music, or gaming. What’s more, it’s equipped with Dolby® Home Theatre®, bringing you noise reduction, speaker optimization and immersive stereo sound.
Hideaway Ports & Camera
For convenience and a cleaner look and feel, the 510S is equipped with a pull-down hideaway hub. Now you can hide your USB ports when not in use as well as your camera for added security when you don’t need it.
McAfee LiveSafe® Free Trial
Keep your entire digital life secure with the comprehensive protection afforded by McAfee LiveSafe software. LiveSafe protects cross-device, through the cloud, and locally to ensure total security for your data and identity. Enjoy a free 30-day trial with purchase. Or simply upgrade to the full version when you purchase the 510S and enjoy peace-of-mind security from day one.
The Best of Windows 10
Combining the best of Windows you already know, Windows 10 Home has many great improvements you’ll love. From fast start-ups to the expanded Start menu, and an all-new browser to Cortana—your very own digital personal assistant. Now, even across multiple devices, you can get more things done, more quickly, more smoothly.
Lenovo IdeaCentre 510S-23ISU, 23", Full HD, Intel® Core™ i7, 8 GB, 1 TB, Windows 10 Home
Lenovo IdeaCentre 510S-23ISU. Product type: All-in-One PC. Display diagonal: 23", HD type: Full HD, Display resolution: 1920 x 1080 pixels, Touchscreen, Screen shape: Flat. Processor family: Intel® Core™ i7, Processor frequency: 2.5 GHz. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1 TB, Storage media: Hybrid-HDD. Built-in camera. Operating system installed: Windows 10 Home. Product color: Silver