location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

StarTech.com DPEXT6L DisplayPort cable 70.9" (1.8 m) Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
StarTech.com Check ‘StarTech.com’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
6ft (2m) DisplayPort Extension Cable - 4K x 2K Video - DisplayPort Male to Female Extension Cable - DP 1.2 Extender Cable / Cord - DP to DP Cable with Latching DP Connector
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DPEXT6L
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0065030835565 show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by StarTech.com: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 171564
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Aug 2024 09:38:40
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points StarTech.com DPEXT6L DisplayPort cable 70.9" (1.8 m) Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - DISPLAYPORT EXTENSION CABLE: 6 ft (1.8 m) DP v1.2 male to DP female cable / cord; 4K x 2K (3840x2400p 60Hz), 21.6 Gbps bandwidth, HBR2, 8Ch Audio, Multi-Stream Transport (MST), GTC for precise audio channel timing & 3D Stereo (2560x1600p 120Hz)
  • - RELIABLE DESIGN: Durable ABS connectors with flexible PVC strain relief and jacket prevent fraying or damage due to bending or rough usage; Metal connector sub-structure provides EMI shielding; Latching connector prevents accidental disconnection
  • - QUALITY CONSTRUCTION: DP extension cable has 30AWG wire with gold-plated pins for improved signal integrity and reliability; DisplayPort extender cable has superior EMI shielding with double sided copper foil to provide higher quality video and audio
  • - APPLICATIONS: Add extra 6ft to your DP cables; Ideal for home/offices/boardrooms/conference rooms/classrooms; works with your professional workstations with FirePro™ S9000/7000, W8100/7100 graphic cards; Use with 1080p/UHD/4K monitors/projector/display
  • - SPECS: 6 feet (1.8 m) / Black / DP v1.2 / DisplayPort Male to Female extension cable / 30 AWG / PVC cable jacket, ABS connector shell / Shield: Double sided copper foil / HBR2, MST, GTC / Backward compatible w/ DP1.1 / Lifetime Warranty
Guarantee: Lifetime
Long product name StarTech.com DPEXT6L DisplayPort cable 70.9" (1.8 m) Black :
The short editorial description of StarTech.com DPEXT6L DisplayPort cable 70.9" (1.8 m) Black

StarTech.com 6ft (2m) DisplayPort Extension Cable - 4K x 2K Video - DisplayPort Male to Female Extension Cable - DP 1.2 Extender Cable / Cord - DP to DP Cable with Latching DP Connector (DPEXT6L)
More>>>
StarTech.com DPEXT6L DisplayPort cable 70.9" (1.8 m) Black:
The official marketing text of StarTech.com DPEXT6L DisplayPort cable 70.9" (1.8 m) Black as supplied by the manufacturer

Extend the reach of your DisplayPort devices by 6ftThe StarTech.com Advantage

Short summary description StarTech.com DPEXT6L DisplayPort cable 70.9" (1.8 m) Black:
This short summary of the StarTech.com DPEXT6L DisplayPort cable 70.9" (1.8 m) Black data-sheet is auto-generated and uses the product title and the first six key specs.

StarTech.com DPEXT6L, 70.9" (1.8 m), DisplayPort, DisplayPort, Male, Female, 3840 x 2400 pixels

Long summary description StarTech.com DPEXT6L DisplayPort cable 70.9" (1.8 m) Black:
This is an auto-generated long summary of StarTech.com DPEXT6L DisplayPort cable 70.9" (1.8 m) Black based on the first three specs of the first five spec groups.

StarTech.com DPEXT6L. Cable length: 70.9" (1.8 m), Connector 1: DisplayPort, Connector 2: DisplayPort. Weight: 3.21 oz (91 g), Quantity per pack: 1 pc(s), Package width: 0.787" (20 mm). Master (outer) case width: 13" (330 mm), Master (outer) case length: 19.7" (500 mm), Master (outer) case height: 11" (280 mm)

Features
Connector 1 form factor
Straight
Connector 2 form factor
Straight
Connector contacts plating
Nickel
DisplayPort version
1.2
Maximum resolution *
3840 x 2400 pixels
Maximum refresh rate
60 Hz
HDCP
Yes
DisplayPort Content Protection (DPCP)
Yes
Cable length *
70.9" (1.8 m)
Connector 1 *
DisplayPort
Connector 2 *
DisplayPort
Connector 1 gender *
Male
Connector 2 gender *
Female
Latching connectors
Yes
Product color *
Black
Cable rating
CMG (CM)
Cable shielding
Aluminum mylar foil
Jacket material
Polyvinyl chloride (PVC)
AWG wire size
28
Bandwidth
21600 MB/s
Plug and Play
Yes
Features
Multi-Stream Transport (MST)
Yes
Number of conductors
20
Operational conditions
Operating temperature (T-T)
-20 - 80 °C
Storage temperature (T-T)
-25 - 85 °C
Operating relative humidity (H-H)
40 - 70%
Packaging data
Weight
3.21 oz (91 g)
Quantity per pack
1 pc(s)
Package width
0.787" (20 mm)
Package depth
8.66" (220 mm)
Package height
7.87" (200 mm)
Package weight
3.39 oz (96 g)
Technical details
Compliance certificates
RoHS
Logistics data
Master (outer) case width
13" (330 mm)
Master (outer) case length
19.7" (500 mm)
Master (outer) case height
11" (280 mm)
Quantity per master (outer) case
70 pc(s)
Country Distributor
United Kingdom 2 distributor(s)
United States 2 distributor(s)
Nederland 1 distributor(s)