location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Intel Core T2500 processor 2 GHz 2 MB L2 Box

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Intel Check ‘Intel’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Core
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
Duo
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
T2500
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
BX80539T2500
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5032037006323 show
Category:
The Central Processing Unit (CPU) or (micro) processor is the part of a computer where most calculations take place. In terms of computing power, the processor is the most important element of a computer system, so the performance of a computer is highly dependant on the performance of the processor. For quite some time the performance of a processor has been determined by the number of MHz the clock speed was, but nowadays clock speed doesn't have so much to do with the speed of the processor anymore. One of the best ways to compare different kinds of processors, is to look up benchmarks on the internet. Please be careful to buy a processor that is compatible with your motherboard, i.e. fits in the right socket.
Processors Check ‘Intel’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Intel: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 89923
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Intel Core T2500 processor 2 GHz 2 MB L2 Box
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Intel® Core™ Duo T2500 2 GHz
  • - 2 MB L2 Socket 478
  • - Processor cores: 2 65 nm 32-bit 31 W
  • - Box Cooler included
Long product name Intel Core T2500 processor 2 GHz 2 MB L2 Box :
The short editorial description of Intel Core T2500 processor 2 GHz 2 MB L2 Box

Core Duo Processor T2500 (2M Cache, 2.00 GHz, 667 MHz FSB)
More>>>
Short summary description Intel Core T2500 processor 2 GHz 2 MB L2 Box:
This short summary of the Intel Core T2500 processor 2 GHz 2 MB L2 Box data-sheet is auto-generated and uses the product title and the first six key specs.

Intel Core T2500, Intel® Core™ Duo, Socket 478, 65 nm, Intel, T2500, 2 GHz

Long summary description Intel Core T2500 processor 2 GHz 2 MB L2 Box:
This is an auto-generated long summary of Intel Core T2500 processor 2 GHz 2 MB L2 Box based on the first three specs of the first five spec groups.

Intel Core T2500. Processor family: Intel® Core™ Duo, Processor socket: Socket 478, Processor lithography: 65 nm. Power requirements: 31 W. Market segment: Mobile, Number of Processing Die Transistors: 151 M, Processing Die size: 90 mm². Package type: Retail box. Processor package size: 35mm x 35mm

Source Testseek summary Average rating
Reviews
Updated:
2011-09-14 23:34:49
Uk has collected 2 expert reviews for Intel Core T2500 processor 2 GHz 2 MB L2 Box but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%
Source Review comments Score
tomshardware.co.uk
Updated:
2011-09-14 23:34:49
Just about a year after Intel introduced the second generation Centrino Mobile Technology with Sonoma, its next generation "Napa" implementation is now ready for the light of day. Sonoma was designed to make desktop PC features - such as PCI Express...
0%
Brand Image Article code product Stock Price from
Intel

Intel Core T2400 processor 1.83 GHz 2 MB L2 Box
(show image)
BX80539T2400 T2400 0.00
(excl. VAT)
0 (incl. VAT)
Intel

Intel Core T2600 processor 2.16 GHz 2 MB L2 Box
(show image)
BX80539T2600 T2600 0.00
(excl. VAT)
0 (incl. VAT)
Intel

Intel Core T2300 processor 1.66 GHz 2 MB L2 Box
(show image)
BX80539T2300 T2300 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)