Lenovo logo

Lenovo 4 Cell Li-Ion Battery

Brand:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
102806
Info modified on:
12 Aug 2021, 13:54:46
Guarantee:
1 year
Long product name Lenovo 4 Cell Li-Ion Battery:

4 Cell Li-Ion Battery, ThinkPad SL410, SL510

Lenovo 4 Cell Li-Ion Battery:

Stay unplugged longer with ThinkPad SL410 / SL510 Li-Ion Batteries. This rechargeable battery uses Lithium-Ion (Li-Ion) technology and can be used as a replacement for aging system batteries or as a convenient spare battery.

- Lithium-Ion (Li-Ion) technology.
- Four-cell, rechargeable system battery, 32Wh, 14.4 V dc, 2.2 Ah.
- Standard system battery specifications.
- Over-discharge protection.

Short summary description Lenovo 4 Cell Li-Ion Battery:

Lenovo 4 Cell Li-Ion Battery, Battery

Long summary description Lenovo 4 Cell Li-Ion Battery:

Lenovo 4 Cell Li-Ion Battery. Type: Battery

Specs
Recommended products
Similar products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.