location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Colorful GF9300GS NVIDIA GDDR

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Colorful Check ‘Colorful’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
GF9300GS
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
93GS/022B25
Category:
The graphics card, also known as the video card, is the complete graphical subsystem of the PC. It is responsible for the quality and speed of video processing. For users that wish to play games or work with multimedia applications, it is especially important to have a video board with a high performance graphics processor and enough memory.
Graphics Cards Check ‘Colorful’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Colorful: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 50781
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 10:38:46
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Colorful GF9300GS NVIDIA GDDR
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - NVIDIA GDDR
  • - 2048 x 1536 pixels 64 bit 800 MHz PCI Express x16
  • - DirectX version: 10
Long product name Colorful GF9300GS NVIDIA GDDR :
The short editorial description of Colorful GF9300GS NVIDIA GDDR

GF9300GS - NVIDIA GeForce 9300GS, 567MHz, 256MB GDDR2 800MHz, 64-bit, PCI-Express x16, DVI+VGA
More>>>
Short summary description Colorful GF9300GS NVIDIA GDDR:
This short summary of the Colorful GF9300GS NVIDIA GDDR data-sheet is auto-generated and uses the product title and the first six key specs.

Colorful GF9300GS, GDDR, 64 bit, 800 MHz, 2048 x 1536 pixels, PCI Express x16

Long summary description Colorful GF9300GS NVIDIA GDDR:
This is an auto-generated long summary of Colorful GF9300GS NVIDIA GDDR based on the first three specs of the first five spec groups.

Colorful GF9300GS. Graphics processor family: NVIDIA, Processor frequency: 567 MHz. Graphics card memory type: GDDR, Memory bus: 64 bit, Memory clock speed: 800 MHz. Maximum resolution: 2048 x 1536 pixels. DirectX version: 10. Interface type: PCI Express x16. Cooling type: Passive

Brand Image Article code product Stock Price from
Sapphire

Sapphire 11109-65-20R graphics card GDDR2
(show image)
11109-65-20R Radeon HD 2400 PRO 256MB 0.00
(excl. VAT)
0 (incl. VAT)
Sapphire

Sapphire HD 3450 256MB DDR2 PCI-E Low Profile PCB GDDR2
(show image)
11125-02-21R HD 3450 256MB DDR2 PCI-E Low Profile PCB 0.00
(excl. VAT)
0 (incl. VAT)
Sapphire

Sapphire 11125-05-26R graphics card GDDR2
(show image)
11125-05-26R Radeon HD 3450 256MB 0.00
(excl. VAT)
0 (incl. VAT)
MSI RX1550-TD256EH graphics card GDDR2 MSI RX1550-TD256EH graphics card GDDR2
(show image)
RX1550-TD256EH RX1550-TD256EH 0.00
(excl. VAT)
0 (incl. VAT)
CLUB3D CGNX-GS726 graphics card GeForce 7600 GDDR2 CLUB3D CGNX-GS726 graphics card GeForce 7600 GDDR2
(show image)
CGNX-GS726 CGNX-GS726 0.00
(excl. VAT)
0 (incl. VAT)