location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

LevelOne OAN-0501 network antenna Omni-directional antenna RP-SMA 5 dBi

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
LevelOne Check ‘LevelOne’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
5dBi 2.4GHz Omni-directional Antenna
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
OAN-0501 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0878742006792 show
Category:
Device which creates a wireless network by sending out radio waves across a certain range.
Network Antennas Check ‘LevelOne’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by LevelOne: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 166082
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 25 Sep 2023 12:29:49
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points LevelOne OAN-0501 network antenna Omni-directional antenna RP-SMA 5 dBi
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Omni-directional antenna RP-SMA Black
  • - 5 dBi
  • - 2.4 - 2.5 GHz
  • - 50 Ω
  • - Vertical polarization Male
Long product name LevelOne OAN-0501 network antenna Omni-directional antenna RP-SMA 5 dBi :
The short editorial description of LevelOne OAN-0501 network antenna Omni-directional antenna RP-SMA 5 dBi

2.4GHz~2.5GHz, 5 dBi, 50Ω, RP-SMA
More>>>
LevelOne OAN-0501 network antenna Omni-directional antenna RP-SMA 5 dBi:
The official marketing text of LevelOne OAN-0501 network antenna Omni-directional antenna RP-SMA 5 dBi as supplied by the manufacturer

Strong and Stable Wireless Connection with 5dBi Antenna
The LevelOne OAN-0501 5dBi Omni-directional Indoor Antenna is an ideal alternative to standard 2dBi detachable antennas found on most standard Wireless Routers and Access Points.

This antenna provides users with a stronger and more stable wireless network connection when used with 802.11b/g and 802.11n compliant wireless devices.

The OAN-0501 connects via its reverse SMA plug to most standard wireless routers and Access Points with detachable antennas.

- For IEEE 802.11b/g/n Wireless applications in 2.4GHz frequency range
- Provides a more stable signal and extends coverage
- 5dBi and Omni-directional operation
- Replace standard detachable antennas on most wireless routers and Access Points
- Reverse SMA plug connector for easy replacement of standard antennas
- Does not impact the power requirement of wireless devices

Short summary description LevelOne OAN-0501 network antenna Omni-directional antenna RP-SMA 5 dBi:
This short summary of the LevelOne OAN-0501 network antenna Omni-directional antenna RP-SMA 5 dBi data-sheet is auto-generated and uses the product title and the first six key specs.

LevelOne OAN-0501, 5 dBi, 2.4 - 2.5 GHz, IEEE 802.11b, IEEE 802.11g, IEEE 802.11n, 50 Ω, 360°, 35°

Long summary description LevelOne OAN-0501 network antenna Omni-directional antenna RP-SMA 5 dBi:
This is an auto-generated long summary of LevelOne OAN-0501 network antenna Omni-directional antenna RP-SMA 5 dBi based on the first three specs of the first five spec groups.

LevelOne OAN-0501. Antenna gain level (max): 5 dBi, Frequency band: 2.4 - 2.5 GHz, Networking standards: IEEE 802.11b, IEEE 802.11g, IEEE 802.11n. Antenna type: Omni-directional antenna, Antenna connector type: RP-SMA, Connector gender: Male

Performance
Frequency band *
2.4 - 2.5 GHz
Networking standards
IEEE 802.11b, IEEE 802.11g, IEEE 802.11n
Impedance
50 Ω
Horizontal beam width
360°
Vertical beam width
35°
Antenna gain level (max) *
5 dBi
Features
Antenna type *
Omni-directional antenna
Antenna connector type *
RP-SMA
Connector gender
Male
Features
Polarization
Vertical polarization
Voltage Standing Wave Ratio (VSWR)
1.92
Power handling
1 W
Purpose
Indoor
Maximum cable loss with connectors
-10 dB
Product color
Black
Operational conditions
Operating temperature (T-T)
-20 - 65 °C
Brand Image Article code product Stock Price from
LevelOne OAN-4058 network antenna Omni-directional antenna N-type 8 dBi LevelOne OAN-4058 network antenna Omni-directional antenna N-type 8 dBi
(show image)
OAN-4058 5dBi/8dBi 2.4GHz/5GHz Dual Band Omnidirectional Antenna, Indoor/Outdoor 0.00
(excl. VAT)
0 (incl. VAT)
LevelOne OAN-1040 network antenna Omni-directional antenna RP-SMA 4 dBi LevelOne OAN-1040 network antenna Omni-directional antenna RP-SMA 4 dBi
(show image)
OAN-1040 OAN-1040 0.00
(excl. VAT)
0 (incl. VAT)
LevelOne OAN-0600 network antenna Omni-directional antenna N-type 5 dBi LevelOne OAN-0600 network antenna Omni-directional antenna N-type 5 dBi
(show image)
OAN-0600 OAN-0600 0.00
(excl. VAT)
0 (incl. VAT)
LevelOne 8 dBi Outdoor Antenna network antenna LevelOne 8 dBi Outdoor Antenna network antenna
(show image)
OAN-2081 8 dBi Outdoor Antenna 0.00
(excl. VAT)
0 (incl. VAT)
LevelOne OAN-1070 network antenna Omni-directional antenna RP-SMA 7 dBi LevelOne OAN-1070 network antenna Omni-directional antenna RP-SMA 7 dBi
(show image)
OAN-1070 7dBi 2.4GHz Omni-directional Antenna 0.00
(excl. VAT)
0 (incl. VAT)
LevelOne OAN-0500 network antenna 5 dBi LevelOne OAN-0500 network antenna 5 dBi
(show image)
OAN-0500 OAN-0500 0.00
(excl. VAT)
0 (incl. VAT)
LevelOne 8dBi Omni-Directional Outdoor Antenna Kit network antenna RP-SMA LevelOne 8dBi Omni-Directional Outdoor Antenna Kit network antenna RP-SMA
(show image)
OAN-2080 8dBi Omni-Directional Outdoor Antenna Kit 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Deutschland 1 distributor(s)