location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

DELL WD15 130W Wired USB 3.2 Gen 1 (3.1 Gen 1) Type-C Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
DELL Check ‘DELL’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
WD15 130W
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DELL-24KJ5 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5397064019952 show
Category:
A platform into which you can install a portable computer. The docking station typically contains slots for expansion cards, bays for storage devices, and I/O connectors for peripheral devices, such as printers and monitors. Once inserted in a docking station, the portable computer essentially becomes a desktop model computer. Most importantly, the same data is accessible in both modes because it resides on the portable computer's drives. The idea behind docking stations is to let you simultaneously enjoy the expansion possibilities of desktop model computers with the portability of notebook computers. In addition, the docking station enables you to use a full-size keyboard and monitor when you're not traveling.
Laptop Docks & Port Replicators Check ‘DELL’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by DELL: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 342773
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 18:35:14
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points DELL WD15 130W Wired USB 3.2 Gen 1 (3.1 Gen 1) Type-C Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Wired
  • - Host interface: USB 3.2 Gen 1 (3.1 Gen 1) Type-C
  • - Ethernet LAN 10,100,1000 Mbit/s
  • - Cable lock slot
Long product name DELL WD15 130W Wired USB 3.2 Gen 1 (3.1 Gen 1) Type-C Black :
The short editorial description of DELL WD15 130W Wired USB 3.2 Gen 1 (3.1 Gen 1) Type-C Black

Dock WD15 with 130W Power Adapter
More>>>
DELL WD15 130W Wired USB 3.2 Gen 1 (3.1 Gen 1) Type-C Black:
The official marketing text of DELL WD15 130W Wired USB 3.2 Gen 1 (3.1 Gen 1) Type-C Black as supplied by the manufacturer

The Dell Dock provides a common docking experience for both Dell and non-Dell platforms via Display Port over USB Type-C™, ensuring a reliable connection and crisp display. The dock connects with a single cable, freeing up space on your desk and in your workspace with the added ability to mount behind a monitor or on your desk. Great for presentations, the small and compact Dell Dock enables fast, efficient connectivity to multiple displays and all your everyday peripherals through one convenient cable.

Short summary description DELL WD15 130W Wired USB 3.2 Gen 1 (3.1 Gen 1) Type-C Black:
This short summary of the DELL WD15 130W Wired USB 3.2 Gen 1 (3.1 Gen 1) Type-C Black data-sheet is auto-generated and uses the product title and the first six key specs.

DELL WD15 130W, Wired, USB 3.2 Gen 1 (3.1 Gen 1) Type-C, 3.5 mm, 10,100,1000 Mbit/s, Black, Kensington

Long summary description DELL WD15 130W Wired USB 3.2 Gen 1 (3.1 Gen 1) Type-C Black:
This is an auto-generated long summary of DELL WD15 130W Wired USB 3.2 Gen 1 (3.1 Gen 1) Type-C Black based on the first three specs of the first five spec groups.

DELL WD15 130W. Connectivity technology: Wired, Host interface: USB 3.2 Gen 1 (3.1 Gen 1) Type-C, Headphone connectivity: 3.5 mm. Ethernet LAN data rates: 10,100,1000 Mbit/s. Product color: Black, Cable lock slot type: Kensington, Brand compatibility: Dell. Power source type: DC. Windows operating systems supported: Windows 10, Windows 10 Education, Windows 10 Education x64, Windows 10 Enterprise, Windows 10...

Ports & interfaces
Connectivity technology *
Wired
Host interface *
USB 3.2 Gen 1 (3.1 Gen 1) Type-C
USB 2.0 ports quantity *
2
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
3
HDMI ports quantity *
1
Mini DisplayPorts quantity
1
Microphone in *
No
Combo headphone/mic port
Yes
Headphone outputs *
1
Headphone connectivity
3.5 mm
DC-in jack
Yes
Network
Ethernet LAN *
Yes
Ethernet LAN (RJ-45) ports
1
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Performance
Card reader integrated *
No
Cable lock slot
Yes
Performance
Cable lock slot type
Kensington
Product color *
Black
LED indicators
Yes
Brand compatibility
Dell
Power
Power source type
DC
Software
Windows operating systems supported
Windows 10, Windows 10 Education, Windows 10 Education x64, Windows 10 Enterprise, Windows 10 Enterprise x64, Windows 10 Home, Windows 10 Home x64, Windows 10 IOT Core, Windows 10 Pro, Windows 10 Pro x64, Windows 7 Enterprise, Windows 7 Enterprise x64, Windows 7 Home Basic, Windows 7 Home Basic x64, Windows 7 Home Premium, Windows 7 Home Premium x64, Windows 7 Professional, Windows 7 Professional x64, Windows 7 Starter, Windows 7 Starter x64, Windows 7 Ultimate, Windows 7 Ultimate x64, Windows 8, Windows 8 Enterprise, Windows 8 Enterprise x64, Windows 8 Pro, Windows 8 Pro x64, Windows 8 x64, Windows 8.1, Windows 8.1 Enterprise, Windows 8.1 Enterprise x64, Windows 8.1 Pro, Windows 8.1 Pro x64, Windows 8.1 x64
Weight & dimensions
Width
6.1" (155 mm)
Depth
4.29" (109 mm)
Height
0.831" (21.1 mm)
Weight
14.9 oz (422 g)
Packaging content
Cables included
DisplayPort, USB
AC adapter included
Yes
Manual
Yes
Logistics data
Harmonized System (HS) code
84733020
Country Distributor
Deutschland 1 distributor(s)
United Kingdom 1 distributor(s)
Disclaimer DELL WD15 130W Wired USB 3.2 Gen 1 (3.1 Gen 1) Type-C Black:
Disclaimer

Actual configuration might differ from illustration