location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 87AS Black Original LaserJet toner cartridge 1 pc(s)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
87AS Black Original LaserJet Toner Cartridge
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CF287AS show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0190781785774 show
Category:
Toner cartridges for your laser printer or copier.
Toner Cartridges Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 452057
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 13 Jul 2024 00:01:49
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (1.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP 87AS Black Original LaserJet toner cartridge 1 pc(s)
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Original HP 87AS Toner Cartridges deliver legendary HP print quality.
  • - HP 87 toner cartridges work with: HP LaserJet E52545; HP LaserJet Enterprise M506, M527; HP LaserJet Flow E52545; HP LaserJet Pro M501
  • - 1 Black (~6,000 pages)
  • - Original HP black-and-white printer toner cartridges tested produced, on average, 11% more usable pages than non-HP cartridges.
  • - Reliable printing you can trust
  • - Try HP Instant Ink - the hassle-free, money-saving ink subscription service.
  • - Get more pages from your HP printer or MFP.[2] Original HP Toner cartridges with JetIntelligence match the fast performance of your printer and provide consistent results. Choose toner cartridges that help your printer work its best – Original HP.
  • - Ideal to affordably print consistent, quality black-and-white pages at the high speeds of your HP printer or MFP, and help to protect against fraud.
  • - Depend on Original HP 87AS Toner Cartridges designed specifically for your HP printer.
  • - What's in the box: 1 Cartridge
Guarantee: HP's Premium Protection Warranty. This HP product is warranted to be free from defects in materials and workmanship.
Long product name HP 87AS Black Original LaserJet toner cartridge 1 pc(s) :
The short editorial description of HP 87AS Black Original LaserJet toner cartridge 1 pc(s)

87AS Black Original LaserJet Toner Cartridge
More>>>
HP 87AS Black Original LaserJet toner cartridge 1 pc(s):
The official marketing text of HP 87AS Black Original LaserJet toner cartridge 1 pc(s) as supplied by the manufacturer

Ideal to affordably print consistent, quality black-and-white pages at the high speeds of your HP printer or MFP, and help to protect against fraud.

Count on Original HP Toner cartridges with JetIntelligence to deliver consistent quality at fast speeds and anti-fraud technology. Get professional printing results from HP for an affordable price – less up front than standard cartridges.[1]

Short summary description HP 87AS Black Original LaserJet toner cartridge 1 pc(s):
This short summary of the HP 87AS Black Original LaserJet toner cartridge 1 pc(s) data-sheet is auto-generated and uses the product title and the first six key specs.

HP 87AS Black Original LaserJet Toner Cartridge, 6000 pages, Black, 1 pc(s)

Long summary description HP 87AS Black Original LaserJet toner cartridge 1 pc(s):
This is an auto-generated long summary of HP 87AS Black Original LaserJet toner cartridge 1 pc(s) based on the first three specs of the first five spec groups.

HP 87AS Black Original LaserJet Toner Cartridge. Black toner page yield: 6000 pages, Printing colors: Black, Quantity per pack: 1 pc(s)

Legendary performance

Trust Original HP Toner for impactful prints and exceptional printing performance you can count on.

Reliable, professional quality

With Original HP Toner you get consistent, uninterrupted printing that keeps you on task.

Defining moments, vibrant results

Represent your business ideas with top-quality prints, and make your work stand out from the rest.

Features
Compatibility *
HP LaserJet Enterprise M506, M527 / HP LaserJet Pro M501
Quantity per pack *
1 pc(s)
Black toner page yield *
6000 pages
Type *
Original
Printing colors *
Black
Brand compatibility *
HP
OEM code
CF287AS
HP segment
Business
Operational conditions
Operating temperature (T-T)
10 - 32.5 °C
Storage temperature (T-T)
-20 - 40 °C
Storage relative humidity (H-H)
10 - 80%
Weight & dimensions
Width
14.3" (362 mm)
Depth
4.02" (102 mm)
Height
8.94" (227 mm)
Weight
34.2 oz (970 g)
Weight & dimensions
Package width
14.3" (362 mm)
Package depth
4.02" (102 mm)
Package height
8.94" (227 mm)
Package weight
2.98 lbs (1.35 kg)
Package type
Box
Technical details
Box contents
1 Cartridge
Logistics data
Harmonized System (HS) code
84439990
Pallet weight
4.73 oz (134 g)
Number of cartons per pallet
84 pc(s)
Quantity per pallet
84 pc(s)
Other features
Pallet dimensions (W x D x H)
39.4 x 29.1 x 41.6" (1000 x 740 x 1057 mm)
Print technology
Laser printing
Pallet dimensions (W x D x H) (imperial)
39.37 x 29.13 x 41.61"
Pallet weight (imperial)
295.42 lbs
Country Distributor
Nederland 4 distributor(s)
Portugal 2 distributor(s)
España 3 distributor(s)
France 2 distributor(s)
Magyarország 2 distributor(s)
Italia 2 distributor(s)
Sverige 2 distributor(s)
Switzerland 2 distributor(s)
United Kingdom 6 distributor(s)
Danmark 3 distributor(s)
Deutschland 2 distributor(s)
Belgium 2 distributor(s)
Suomi 3 distributor(s)
Worldwide 1 distributor(s)
Österreich 1 distributor(s)
Czech Republic 1 distributor(s)
United Arab Emirates 2 distributor(s)
Singapore 1 distributor(s)
Philippines 1 distributor(s)
México 1 distributor(s)
Australia 1 distributor(s)
Disclaimer HP 87AS Black Original LaserJet toner cartridge 1 pc(s):
Disclaimer

[1] Less up front cost based on Manufacturer Recommended Street Price of the HP 287AS Black Original LaserJet Toner Cartridge with average yield of 6,000 pages per cartridge, and standard-yield HP 287A Original LaserJet Toner Cartridge with average yield of 9,000 pages per cartridge. Actual pricing and yields may vary. For more information, see http://www.hp.com/go/learnaboutsupplies.
[5] Approximate average yield based on ISO/IEC 19752. Actual yield varies considerably based on content of printed pages and other factors. For details, see http://www.hp.com/go/learnaboutsupplies.