location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Designjet T1120 HD Multifunction Printer large format printer Color 2400 x 1200 DPI A0 (841 x 1189 mm) Ethernet LAN

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Designjet
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Designjet T1120 HD Multifunction Printer
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CK841A#BDS
Category:
These printers have been designed for printing on media larger than A4. Perfect for printing impressive posters!
Large Format Printers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 89884
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 11 Jul 2022 13:41:44
The date of the most recent change of the data-sheet in Icecat's system
data sheet (0.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP Designjet T1120 HD Multifunction Printer large format printer Color 2400 x 1200 DPI A0 (841 x 1189 mm) Ethernet LAN
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 2400 x 1200 DPI Color
  • - A0 (841 x 1189 mm) Printing colors: Cyan, Magenta, Matte black, Photo black, Yellow
  • - Color scanning
  • - USB port Ethernet LAN
Guarantee: Service & support options: Phone support during business hours for basic setup; and troubleshooting of HP Designjet printers & accessories in North America; Latin America; Europe; and Asia Pacific duringperiod; 24 x 7 Web access to HP Knowledge Center.One-year limited hardwareWarranty standard statement: HP warrants to you, end-user customer, that the HP hardware products specified above will be free from defects in materials and workmanship during the limitedperiod specified above. The limitedperiod starts on the date of purchase. Your dated sales or delivery receipt, showing the date of purchase of the product, is your proof of purchase date. You may be required to provide proof of purchase as a condition of receiving warranty service.
Long product name HP Designjet T1120 HD Multifunction Printer large format printer Color 2400 x 1200 DPI A0 (841 x 1189 mm) Ethernet LAN :
The short editorial description of HP Designjet T1120 HD Multifunction Printer large format printer Color 2400 x 1200 DPI A0 (841 x 1189 mm) Ethernet LAN

HP Designjet T1120 HD Multifunction Printer
More>>>
HP Designjet T1120 HD Multifunction Printer large format printer Color 2400 x 1200 DPI A0 (841 x 1189 mm) Ethernet LAN:
The official marketing text of HP Designjet T1120 HD Multifunction Printer large format printer Color 2400 x 1200 DPI A0 (841 x 1189 mm) Ethernet LAN as supplied by the manufacturer

Impress clients with high-quality color and black-and-white results. Copies match—or exceed—originals; scans show a great level of detail with CCD technology; and prints always look their best with HP Vivera inks including the Three-black ink set.

• Bring a new level of clarity and professionalism to your prints. HP Vivera inks were designed specifically with this MFP to produce exacting detail and a wide range of color. With the addition of gray ink in the Three-black ink set, you achieve more accurate color, dark blacks, and true neutral grays, so prints have smooth area fills, more depth, and more subtle contrasts, from the most vivid color to the softest tones.


Get the job done quickly and effectively to better meet deadlines and impress your clients. Spend less time with your HP MFP thanks to fast print and scan speeds, quick processing, and manageability features that simplify use and maintenance.

• Scan color documents at speeds up to 2 inches per second (400 dpi Turbo mode) and black-and-white documents at up to 6 inches per second (400 dpi Turbo mode). Print A1 (D)-sized documents in just up to 35 seconds per page.1 Create one A0 (E)-sized copy up to 50 percent faster than with the HP Designjet 815 MFP2—and realize even faster speeds when producing numerous high-quality copies of your original documents.


Whether you're producing documents for internal review or to attract new contracts, you can do more with an integrated single-vendor solution from HP. This MFP is convenient, flexible, space-saving—and ultimately provides you with greater control.

• Manage large-format documents from scan through print or archive with the HP Designjet T1120 HD-MFP. There's no greater convenience than having a single device with multiple functions and features reliably working in tandem to provide a very effective, very viable solution. Bi-directional capabilities between the printer and scanner provide built-in intelligence, enabling you to get basic printer-status information and access the printer queue.


1Mechanical printing time on plain media using Fast Economode.

2Using plain paper in Normal mode for a 36-inch original.

Short summary description HP Designjet T1120 HD Multifunction Printer large format printer Color 2400 x 1200 DPI A0 (841 x 1189 mm) Ethernet LAN:
This short summary of the HP Designjet T1120 HD Multifunction Printer large format printer Color 2400 x 1200 DPI A0 (841 x 1189 mm) Ethernet LAN data-sheet is auto-generated and uses the product title and the first six key specs.

HP Designjet T1120 HD Multifunction Printer, 2400 x 1200 DPI, HP-GL/2, HP-RTL, TIFF, Cyan, Magenta, Matte black, Photo black, Yellow, 48 bit, HP 90 Ink Cartridge: black (775 ml); black, cyan, magenta, yellow (400 ml); cyan, magenta, yellow..., 3 (matte black and yellow, magenta and cyan, photo black and gray)

Long summary description HP Designjet T1120 HD Multifunction Printer large format printer Color 2400 x 1200 DPI A0 (841 x 1189 mm) Ethernet LAN:
This is an auto-generated long summary of HP Designjet T1120 HD Multifunction Printer large format printer Color 2400 x 1200 DPI A0 (841 x 1189 mm) Ethernet LAN based on the first three specs of the first five spec groups.

HP Designjet T1120 HD Multifunction Printer. Maximum resolution: 2400 x 1200 DPI, Page description languages: HP-GL/2, HP-RTL, TIFF, Printing colors: Cyan, Magenta, Matte black, Photo black, Yellow. Maximum number of copies: 1000 copies. Scanning: Color scanning, Scanner type: Sheet-fed scanner, Scan technology: Dual 2D-adaptive enhancement; dual 2D-adaptive gray; ADL+error diffusion halftoning;.... Total input capacity: 1 sheets. Maximum print size: A0 (841 x 1189 mm), Media types supported: Printer: bond and coated paper (bond, coated, heavyweight coated, super heavyweight plus matte,..., ISO A-series sizes (A0...A9): A0, A1, A2, A3, A4

Printing
Print head nozzles
2112
Color management
HP Color Center, HP Vivera inks, Closed-loop color system
Color printing technology
HP Thermal Inkjet
Color *
Yes
Maximum resolution *
2400 x 1200 DPI
Page description languages *
HP-GL/2, HP-RTL, TIFF
Printing colors *
Cyan, Magenta, Matte black, Photo black, Yellow
Color depth
48 bit
Print cartridge volume (metric)
HP 90 Ink Cartridge: black (775 ml); black, cyan, magenta, yellow (400 ml); cyan, magenta, yellow (225 ml)
Print head
3 (matte black and yellow, magenta and cyan, photo black and gray)
Print speed (color image, best quality, glossy paper)
2.8 m²/hr 30 ft²/hr
Print speed (color image, draft quality, coated paper)
41 m²/hr 445 ft²/hr
Print speed (color image, normal quality, coated paper)
110 ft²/hr 10 m²/hr
Print speed (color image, normal quality, glossy paper)
72 ft²/hr 6.7 m²/hr
Print speed (imperial)
72 D prints per hour
Print speed color line drawing (draft, A1 plain paper)
100 A1 prints per hour
Print time black and white line drawing (draft, metric A1 plain paper)
35 sec/page
Print time color line drawing (draft, A1)
35 sec/page
Copying
Copy resolution (black graphics)
Up to 9600 dpi
Copy resolution (color text and graphics)
9600 DPI
Maximum number of copies
1000 copies
Copier settings
Type of original, image crop and align preview, lightness, saturation and RGB controls, sharpen/blur, mirror copy, enlarge/reduce, paneling, tiling, nesting, accounting, batch
Color copy capability
Yes
Scanning
Scanning *
Color scanning
Scanner type
Sheet-fed scanner
Scan technology
Dual 2D-adaptive enhancement; dual 2D-adaptive gray; ADL+error diffusion halftoning; 2D-sharpening; 2D-softening and 2D-blur filter; 2D-adaptive thresholding
Scan quality (black, best)
300 DPI
Scan quality (black, normal)
200 DPI
Scan quality (color, best)
300 DPI
Scan quality (color, normal)
200 DPI
Hardware scan resolution
508 x 508 DPI
Scan file formats
PDF, TIFF
Linear scan speed (metric)
Colour (200 dpi/400 dpi turbo): up to 5.1 cm/sec; Black and white (200 dpi/400 dpi turbo): up to 15.2 cm/sec
Scan quality (black, draft)
150 DPI
Scan quality (color, draft)
150 DPI
Minimum scan size
1067 mm
Linear scan speed (imperial)
Color (200 dpi/400 dpi Turbo): up to 2 in/sec; black and white (200 dpi/400 dpi Turbo): up to 6 in/sec
Minimum scan area
6 x 4.5"
Input & output capacity
Total number of input trays
1
Total input capacity
1 sheets
Paper handling
Paper handling
Printer: sheet feed, roll feed; Scanner: sheet feed, output basket
Duplex print options
None (not supported)
Maximum length of sheet media
1676.4 mm
Standard media sizes
A4, A3, A2, A1, A0
Media types supported
Printer: bond and coated paper (bond, coated, heavyweight coated, super heavyweight plus matte, colored), technical paper (natural tracing, translucent bond, vellum), film (clear, matte, polyester), photographic paper (satin, gloss, semi-gloss, matte, high-gloss), backlit, self-adhesive (two-view cling, indoor paper, polypropylene, vinyl); Scanner: non-abrasive paper, vellum, mylar, sepia, blueprints, plastic film, plastic laminate, foam board, cardboard. (No plywood, stone plates, metal plates or abrasive, dirty, rough, sharp edged, metal clamped, or burned surfaces or transparencies)
Custom media sizes
216 x 279 to 1118 x 1676 mm
Maximum print size *
A0 (841 x 1189 mm)
ISO A-series sizes (A0...A9)
A0, A1, A2, A3, A4
Media thickness
Printer: > 0.8; Scanner: > 15.2
Maximum roll length
3598.4" (91.4 m)
Maximum roll diameter
5.31" (13.5 cm)
Print margin cut-sheet
5 x 16.75 x 5 x 5
Print margin roll
0.197" (5 mm)
Media weights by paper path
60 to 328 g/m²
Recommended media weight
60 - 328 g/m²
Maximum media width
Printer: 1118 mm; Scanner: 1067 mm
Media handling
Printer: sheet feed, roll feed, automatic cutter; Scanner: sheet feed
Maximum paper trays
1
Paper handling standard/input
Printer: roll loading, single-sheet rear tray; scanner: sheetfed
Paper handling standard/output
Basket
Roll top margin
0.197" (5 mm)
Media sizes supported (imperial)
A; B; C; D; E
Media thickness (by paper path)
Up to 15.7 mil
Media thickness (imperial)
0.6"
Non-printable area roll media (imperial)
0.2 x 0.2 x 0.2 x 0.2 in (borderless on photo papers)
Roll paper
Yes
Ports & interfaces
Ethernet interface type
Gigabit Ethernet
Ethernet LAN *
Yes
USB port *
Yes
USB connector
USB Type-A
USB 2.0 ports quantity
1
Parallel ports quantity
1
RJ-45 ports quantity
1
Performance
Display
Printer: 240 x 160 LCD grayscale 2 bits per pixel; scanner: 15-in LCD touchscreen with 1024 x 768 resolution LCD
Performance
Built-in processor
Printer: Intel Pentium M; scanner: Intel Pentium 4
Processor frequency
2800 MHz
Certification
WEEE; EU RoHS; China RoHS; REACH; EuP Adobe PostScript; PANTONE*
Power
Power requirements
Input voltage (auto ranging) 100 to 240 VAC (+/- 10%), 50/60 Hz (+/- 3 Hz), 2 A max
Power consumption (PowerSave)
44.4 W
Power consumption (active)
330 W
Power consumption (standby)
65.3 W
Operational conditions
Recommended operating temperature range (T-T)
15 - 35 °C
Operating temperature (T-T)
5 - 40 °C
Operating relative humidity (H-H)
20 - 80%
Storage temperature (T-T)
-25 - 55 °C
Operating temperature (T-T)
59 - 95 °F
Storage relative humidity (H-H)
0 - 95%
Operating altitude (imperial)
9842 ft
System requirements
Browser supported
Internet Explorer (5.0 or higher); Netscape (6.0.1 or higher); Safari for Mac OS (10.3 or higher); Mozilla (1.5 or higher)
Compatible operating systems
Windows Vista (32 and 64-bit), Microsoft Windows Server 2008 (32 and 64-bit), XP Home and Professional (32 and 64-bit), Server 2003 (32 and 64-bit), Mac OS X v10.4, Mac v10.5, Novell NetWare 5.x, 6.x, Citrix XenApp, Citrix XenServer
Weight & dimensions
Maximum dimensions (W x D x H)
78.7 x 55.1 x 63" (2000 x 1400 x 1600 mm)
Dimensions (WxDxH)
74.8 x 39.4 x 63" (1900 x 1000 x 1600 mm)
Weight
440.9 lbs (200 kg)
Product dimensions when open (LxWxD)
78.7"
Size (imperial)
74.8"
Weight (imperial)
440 lb
Packaging data
Package weight
612.9 lbs (278 kg)
Package dimensions (WxDxH)
76 x 30.2 x 56.9" (1930 x 766 x 1445 mm)
Package dimensions (W x D x H)
77.6 x 31.1 x 57.1"
Package weight (imperial)
589 lbs
Bundled software
HP Instant Printing Utility
Other features
Minimum system requirements for Macintosh
Mac OS X v10.4 or higher: PowerPC G3 or Intel Core Processor, 256 MB RAM, 1 GB available hard disk space
Line accuracy
+/- 0.1%
Compatible ink types, supplies
Dye-based (C, M, Y, G, PK), pigment-based (MK)
Acoustic power emissions
6.9 B(A) (active/printing), 5.8 B(A) (standby)
Acoustic pressure emissions
55 dB
Print quality (color, best quality)
2400 DPI
Minimum system requirements
Microsoft Windows XP Home, XP Professional: Intel Pentium 4 (1 GHz), 512 MB RAM, 2 GB available hard disk space
Embedded web server
Yes
Grayscale levels
256
Electromagnetic compatibility
Compliance for Class A ITE products: EU (EMC Directive)
Print quality (black, normal quality)
600 DPI
Printer management
HP Web Jetadmin; HP Printer Utility
Print quality (black, draft quality)
600 DPI
Safety
EU (LVD and EN60950-1 compliant)
Glossy paper
Yes
Print quality (black, best quality)
2400 x 1200 DPI
Coated paper
Yes
Functions
Print; copy; scan
Maximum media length (imperial)
66"
Driver updates
Latest driver upgrade information available on http://
Ink drop
6 pl (C, M, PK, G), 9 pl (Y, MK)
Control panel
Printer: 240 x 160 pixels grayscale graphical display with Asian fonts support; 4 direct-access buttons and 7 navigation buttons; 2 bicolor lights (Ready, Processing, Attention, Error); scanner: 15-in LCD touchscreen
Scan input modes
On the touchscreen: scan preview, scan to file, scan to DVD, scan to network, scan to print, collate copy, copy, batch scanning, batch copying, print from list
Acoustic power emissions (standby)
58 dB
Color space standard
sRGB
Driver LAN
Novell NetWare 5.x/6.x clients
JetDirect Compatible Products
Yes
Line width minimum
0.002 in
Maximum print length (imperial)
300 ft (operating system and application dependent)
Media sizes standard (imperial rolls)
Letter to E-size sheets; 11 to 44-in rolls
Non-printable area (imperial cut-sheet)
0.2 x 0.67 x 0.2 x 0.2 in
Media thickness (min)
0.00236" (0.0600 mm)
Roll maximum input
1
Acoustic pressure emissions (standby)
42 dB(A)
Print resolution (color, normal quality)
600 x 600 DPI