location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Atari Neverwinter Nights PC

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Atari Check ‘Atari’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Neverwinter Nights
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
1042000
Category:
Electronic games which involves a human interacting with a user interface, generating visual feedback on a video device such as a laptop, games console or handheld device.
Video Games Check ‘Atari’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Atari: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 5974
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 02 Mar 2020 14:54:36
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Atari Neverwinter Nights PC
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - PC
  • - Game genre: Role-Playing Game (RPG)
  • - Developer: BioWare
  • - ESRB rating: T (Teen)
Long product name Atari Neverwinter Nights PC :
The short editorial description of Atari Neverwinter Nights PC

Neverwinter Nights Ultimate, PC, RPG
More>>>
Short summary description Atari Neverwinter Nights PC:
This short summary of the Atari Neverwinter Nights PC data-sheet is auto-generated and uses the product title and the first six key specs.

Atari Neverwinter Nights, PC, T (Teen)

Long summary description Atari Neverwinter Nights PC:
This is an auto-generated long summary of Atari Neverwinter Nights PC based on the first three specs of the first five spec groups.

Atari Neverwinter Nights. Platform: PC, ESRB rating: T (Teen), Developer: BioWare

Source Testseek summary Average rating
Reviews
Updated:
2016-11-15 00:30:30
Uk has collected 4 expert reviews for Atari Neverwinter Nights PC and the average expert rating is 90 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
90%
Source Review comments Score
pocket-lint.com
Updated:
2016-11-15 00:30:30
It?s sold a million and so has the mission packs, if youre into RPGs this is a little like FIFA- sells well to the fanbase. Newcomers get the boxset.
80%
about.com
Updated:
2016-11-15 00:30:30
OK, so lets do the basics. Neverwinter Nights is a product from the Bioware corp. Enter a classic Role Playing storylines, game-play, etc. You fight the monsters, you get the gold, you gain experience, you use the potions. We always begin by designing...
90%
Brand Image Article code product Stock Price from
Atari

Atari Fallout 3: The Pitt and Operation - Anchorage (Add-On), Xbox 360 PlayStation 3
(show image)
0093155126282 Fallout 3: The Pitt and Operation - Anchorage (Add-On), Xbox 360 0.00
(excl. VAT)
0 (incl. VAT)
Atari

Atari Fallout 3: The Pitt and Operation - Anchorage (Add-On), PC
(show image)
0093155126398 Fallout 3: The Pitt and Operation - Anchorage (Add-On), PC 0.00
(excl. VAT)
0 (incl. VAT)
Atari

Atari Test Drive Unlimited Xbox 360
(show image)
1016635 Test Drive Unlimited 0.00
(excl. VAT)
0 (incl. VAT)
Atari

Atari Test Drive Unlimited Xbox 360™ German
(show image)
1018666 Test Drive Unlimited Xbox 360™ 0.00
(excl. VAT)
0 (incl. VAT)