Fujitsu logo

Fujitsu LIFEBOOK S7220 Intel® Core™2 Duo T9600 14.1" 4 GB DDR3-SDRAM 320 GB Intel® GMA 4500MHD Windows 7 Professional

Brand:
Product family:
Product series:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
69271
Info modified on:
07 Mar 2024, 15:34:52
Guarantee:
2 years Bring in service
Long product name Fujitsu LIFEBOOK S7220 Intel® Core™2 Duo T9600 14.1" 4 GB DDR3-SDRAM 320 GB Intel® GMA 4500MHD Windows 7 Professional:

LIFEBOOK S7220, Intel Core 2 Duo T9600 (2.8GHz, 6MB, 1066MHz), 4GB (2x 2GB) 1066MHz DDR3 RAM, 320GB 5400rpm 2.5" S.M.A.R.T. HDD, 14.1" TFT 1440x900pixel WXGA+ non-glare LCD, UMTS, Gigabit Ethernet, IEEE 802.11b/g, Bluetooth 2.1, DVD Super Multi, 2.2kg, Microsoft Windows 7 Professional

Fujitsu LIFEBOOK S7220 Intel® Core™2 Duo T9600 14.1" 4 GB DDR3-SDRAM 320 GB Intel® GMA 4500MHD Windows 7 Professional:

Designed for speed
Featuring latest Intel® Centrino® 2 Processor Technology LIFEBOOK S Series offers truly breathtaking performance. LIFEBOOK S6420 also includes embedded 3G/UMTS – for keeping in touch with base anytime and any-where. Representing the perfect traveling companion, the LIFEBOOK S weighs bellow 1.7 kg.
Furthermore, it includes a number of sophisticated features to extend battery life so you can remain productive throughout the entire business day. Also all our coming notebooks will utilize latest Intel® platform technology.

SPECIAL FEATURES
The LIFEBOOK S is shipped with the following:
-genuine Windows 7 Professional.
-Computrace® enabled BIOS.
-Bluetooth V2.0 WLAN.
-All modern interfaces integrated.
-Business-day long battery life.
-SmartCard reader controller and TPM module.
-Magnesium lid.
-ShockSensor 3-axis protection.
-Spill proof keyboard.
-64 GB Solid State Disk (optional).

MOBILE CONNECTIVITY
With its embedded HSUPA transceiver, this professional notebook offers you wireless connectivity up to three times faster than UMTS at the touch of a button – anytime and anywhere. The integrated ConfCam fully supports on-the-fly video conferences, enhanced by built-in digital microphones that suppress ambient noise – equally useful when making VoIP calls

COMPACT DESIGN
Small, but perfectly formed, the LIFEBOOK S is sure to attract envious glances. The housing is as robust as it is elegant – thanks to its top-quality hinges and a magnesium lid, while ShockSensor technology protects your hard disk against sudden jolts. Should the worst come to the worst, one push of the Recovery Button is all it takes to restore all your applications and files.
Even the keyboard is designed to survive the odd spilt coffee. Its compact size and use of modern, lightweight materials means a weight bellow 1.7 kg.

Powerful yet frugal, the LIFEBOOK S Series let you work a full business day independent of any power source. In addition to the built-in energy-efficient Intel® Centrino® processor technology, the EcoButton extends battery life by powering down idle components and display brightness. You can also simply slot a second battery into the modular bay to keep going even further between charges.

DESIGN SKIN - COLOR UP YOUR LIFE!
Design your notebook according to your personal style! Select from the offered designs for your notebook lid, combine elements or upload your favourite picture.
The skin is as easy to put on as it is easy to remove.
Why hesitate? Have a look at: http://fujitsu.tortoise-design.com

Short summary description Fujitsu LIFEBOOK S7220 Intel® Core™2 Duo T9600 14.1" 4 GB DDR3-SDRAM 320 GB Intel® GMA 4500MHD Windows 7 Professional:

Fujitsu LIFEBOOK S7220, Intel® Core™2 Duo, 2.8 GHz, 14.1", 1440 x 900 pixels, 4 GB, 320 GB

Long summary description Fujitsu LIFEBOOK S7220 Intel® Core™2 Duo T9600 14.1" 4 GB DDR3-SDRAM 320 GB Intel® GMA 4500MHD Windows 7 Professional:

Fujitsu LIFEBOOK S7220. Processor family: Intel® Core™2 Duo, Processor model: T9600, Processor frequency: 2.8 GHz. Display diagonal: 14.1", Display resolution: 1440 x 900 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 320 GB, Optical drive type: DVD Super Multi. Mobile network generation: 3G. Discrete graphics card model: Intel® GMA 4500MHD. Operating system installed: Windows 7 Professional. Weight: 4.85 lbs (2.2 kg)

Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.