location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite B126-2P2M-POC AV extender AV transmitter

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
2-Port HDMI over Cat5/Cat6 Extender Kit, Power over Cable, Box-Style Transmitter, 2 Mini Receivers, 1080p @ 60 Hz, TAA
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
B126-2P2M-POC show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332201133 show
Category:
Devices which distribute audio and video signals over long distances.
AV Extenders Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 99129
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Aug 2024 11:26:11
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (0.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Tripp Lite B126-2P2M-POC AV extender AV transmitter
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - AV transmitter 1920 x 1080 pixels
  • - Maximum transfer distance: 1181.1" (30 m)
  • - 60 Hz
  • - HDCP
  • - DC-in jack
Guarantee: 1-year limited warranty
Long product name Tripp Lite B126-2P2M-POC AV extender AV transmitter :
The short editorial description of Tripp Lite B126-2P2M-POC AV extender AV transmitter

2-Port HDMI over Cat5/Cat6 Extender Kit, Power over Cable, Box-Style Transmitter, 2 Mini Receivers, 1080p @ 60 Hz, TAA
More>>>
Tripp Lite B126-2P2M-POC AV extender AV transmitter:
The official marketing text of Tripp Lite B126-2P2M-POC AV extender AV transmitter as supplied by the manufacturer

2-port transmitter and dual receivers extend an HDMI signal via Cat5e/6/6a cable to 2 projectors, monitors or TVs up to 100 ft. away. Recommended for digital signs, classrooms, churches, offices and retail settings.

- Built-in Power over Cable (PoC) technology powers the receiver
- Supports high-definition video resolutions up to 1080p (@ 60 Hz)
- Supports 7.1-channel surround sound audio
- HDCP and 3D compliant
- Plug and play—no software or drivers to install

The B126-2P2M-POC 2-Port HDMI over Cat5/Cat6 Extender Kit includes a two-port transmitter and two low-profile receivers that work in tandem to extend an HDMI audio/video signal to two projectors, monitors or televisions. The kit is recommended for digital signs, trade shows, classrooms, churches, offices, retail settings and other applications where the source is located farther than conventional cables allow.

HDMI cable (see Tripp Lite’s P568-Series) connects the audio/video source, such as a Blu-ray™ player, to the transmitter’s HDMI port. Cat5e/6/6a cable connects the transmitter to the receivers’ RJ45 ports (for best results, use 24 AWG solid-wire Cat6 cable, such as Tripp Lite’s N202-Series). The receivers plug directly into the displays’ HDMI input ports. Built-in PoC technology powers the receivers over Cat5e/6/6a cable, so no external power supply on the display side is needed.

The B126-2P2M-POC can extend a high-definition 1080p (at 60 Hz) signal up to 50 feet and a 1080i signal up to 100 feet. In addition to crystal-clear video, the B126-2P2M-POC delivers full, rich audio up to 7.1-channel surround sound (multi-channel or PCM) and supports 3D and HDCP standards. Easy to set up with no software or drivers to install. Transmitter mounts to a wall, rack or pole using the included hardware. Complies with the Federal Trade Agreements Act (TAA) for GSA Schedule purchases.

Splits and Extends High-Definition HDMI Audio/Video Signals
- 2-port transmitter extends HDMI A/V signal to 2 low-profile receivers
- Recommended for digital signs, trade shows, classrooms, churches, offices, retail settings and other HDMI A/V applications
- Extends a 1080p (@ 60 Hz) signal up to 50 ft. from source
- Extends a 1080i signal up to 100 ft. from source
- Supports 7.1-channel surround sound (multi-channel or PCM) audio
- HDCP and 3D compliant

Easy to Set Up and Use
- Plug-and-play engineering—no software or drivers to download and install
- Transmitter connects to source using HDMI cable, such as Tripp Lite’s P568-Series
- Transmitter and receivers connect with Cat5e/6/6a cable (for best results, use Tripp Lite’s N202-Series)
- LEDs indicate when units are receiving power or an HDMI signal
- Mounting hardware included for installing transmitter on a wall, rack or pole

TAA-Compliant
Complies with the Federal Trade Agreements Act (TAA) for GSA Schedule purchases

Short summary description Tripp Lite B126-2P2M-POC AV extender AV transmitter:
This short summary of the Tripp Lite B126-2P2M-POC AV extender AV transmitter data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite B126-2P2M-POC, 1920 x 1080 pixels, AV transmitter, 1181.1" (30 m), 3D, HDCP

Long summary description Tripp Lite B126-2P2M-POC AV extender AV transmitter:
This is an auto-generated long summary of Tripp Lite B126-2P2M-POC AV extender AV transmitter based on the first three specs of the first five spec groups.

Tripp Lite B126-2P2M-POC. Type: AV transmitter, Maximum resolution: 1920 x 1080 pixels, Cable types supported: Cat5, Cat6. Package width: 7" (177.8 mm), Package depth: 6.4" (162.6 mm), Package height: 2" (50.8 mm). Master (outer) case width: 22.2" (563.9 mm), Master (outer) case length: 7.8" (198.1 mm), Master (outer) case height: 7" (177.8 mm)

Features
Type *
AV transmitter
Maximum resolution *
1920 x 1080 pixels
Cable types supported
Cat5, Cat6
Maximum transfer distance
1181.1" (30 m)
Maximum refresh rate
60 Hz
Supported video modes
1080i, 1080p
Supported graphics resolutions
1920 x 1080 (HD 1080)
HDCP
Yes
3D
Yes
Plug and Play
Yes
Certification
TAA, FCC
Ports & interfaces
RJ-45 input ports
2
RJ-45 output ports
2
HDMI in
1
Number of HDMI outputs
2
Audio input
1
Ports & interfaces
DC-in jack
Yes
Packaging data
Package width
7" (177.8 mm)
Package depth
6.4" (162.6 mm)
Package height
2" (50.8 mm)
Package weight
17.6 oz (500 g)
Technical details
Country of origin
Taiwan
Compliance certificates
RoHS
Logistics data
Master (outer) case width
22.2" (563.9 mm)
Master (outer) case length
7.8" (198.1 mm)
Master (outer) case height
7" (177.8 mm)
Master (outer) case weight
11.2 lbs (5.08 kg)
Quantity per master (outer) case
10 pc(s)
Master (outer) case GTIN (EAN/UPC)
10037332201130
Brand Image Article code product Stock Price from
Tripp Lite B127U-002-PDPD2 AV extender AV transmitter & transceiver Black, Gray Tripp Lite B127U-002-PDPD2 AV extender AV transmitter & transceiver Black, Gray
(show image)
B127U-002-PDPD2 2-Port DisplayPort over Cat6 Extender Kit, Pigtail Transmitter/2x Receivers, 4K 60 Hz, HDR, 4:4:4, 230 ft. (70.1 m), TAA 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite B127U-111-PDPD AV extender AV transmitter & receiver Gray Tripp Lite B127U-111-PDPD AV extender AV transmitter & receiver Gray
(show image)
B127U-111-PDPD 1-Port DisplayPort over Cat6 Extender Kit, Pigtail Transmitter/Receiver, 4K 60 Hz, HDR, 4:4:4, 230 ft. (70.1 m), TAA 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite B127A-1A1-FDFH AV extender AV transmitter & receiver White Tripp Lite B127A-1A1-FDFH AV extender AV transmitter & receiver White
(show image)
B127A-1A1-FDFH B127A-1A1-FDFH DisplayPort to HDMI over Cat6 Extender Kit, Wall Plate, 4K 60 Hz, 4:4:4, PoC, HDCP 2.2, 230 ft. (70.1 m), TAA 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite B127A-1A0-FH AV extender AV receiver White Tripp Lite B127A-1A0-FH AV extender AV receiver White
(show image)
B127A-1A0-FH B127A-1A0-FH 1-Port HDMI over Cat6 Receiver, Wall Plate - 4K 60 Hz, HDR, 4:4:4, PoC, HDCP 2.2, 230 ft. (70.1 m), TAA 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite B127A-111-BDTD AV extender AV transmitter & transceiver Black Tripp Lite B127A-111-BDTD AV extender AV transmitter & transceiver Black
(show image)
B127A-111-BDTD B127A-111-BDTD DisplayPort over Cat6 Extender Kit, Transmitter and Receiver with Repeater, 4K, 4:4:4, PoC, 230 ft. (70.1 m), TAA 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite B127A-110-BD AV extender AV repeater Black Tripp Lite B127A-110-BD AV extender AV repeater Black
(show image)
B127A-110-BD B127A-110-BD DisplayPort over Cat6 Receiver with Repeater, 4K, 4:4:4, Transceiver, PoC, HDCP 2.2, 230 ft. (70.1 m), TAA 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite B127A-1A1-BDFH AV extender AV transmitter & receiver Black, White Tripp Lite B127A-1A1-BDFH AV extender AV transmitter & receiver Black, White
(show image)
B127A-1A1-BDFH B127A-1A1-BDFH DisplayPort to HDMI over Cat6 Extender Kit, Box Transmitter/Wall Plate Receiver, 4K 60 Hz, 4:4:4, PoC, HDCP 2.2, 230 ft. (70.1 m), TAA 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite B127A-2A1-BHBH AV extender AV transmitter & receiver Black Tripp Lite B127A-2A1-BHBH AV extender AV transmitter & receiver Black
(show image)
B127A-2A1-BHBH B127A-2A1-BHBH 2-Port HDMI over Cat6 Extender Kit, Transmitter/Receiver - 4K 60 Hz, HDR, 4:4:4, PoC, 230 ft. (70.1 m), TAA 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite B127A-111-BDTH AV extender AV transmitter & transceiver Black Tripp Lite B127A-111-BDTH AV extender AV transmitter & transceiver Black
(show image)
B127A-111-BDTH B127A-111-BDTH DisplayPort to HDMI over Cat6 Extender Kit, Transmitter/Transceiver - 4K 60 Hz, HDR, 4:4:4, PoC, 230 ft. (70.1 m), TAA 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite B127A-2A0-BH AV extender AV receiver Black Tripp Lite B127A-2A0-BH AV extender AV receiver Black
(show image)
B127A-2A0-BH B127A-2A0-BH 2-Port HDMI over Cat6 Receiver - 4K 60 Hz, HDR, 4:4:4, PoC, HDCP 2.2, 230 ft. (70.1 m), TAA 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United States 1 distributor(s)