MM logo

MM 30008UK ink cartridge 1 pc(s) High (XL) Yield Cyan

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
86145
Info modified on:
14 Mar 2024, 17:06:38
Guarantee:
2 year - Incl MM Print Supplies Printer Warranty
Long product name MM 30008UK ink cartridge 1 pc(s) High (XL) Yield Cyan:

MM Print Supplies 30008DK - Canon CLI-521C

MM 30008UK ink cartridge 1 pc(s) High (XL) Yield Cyan:

MM Print Supplies Compatible Inkjet Cartridges:

MM Print Supplies is a Danish brand of printer supplies for laser printeres, inkjet printers, postal franking machines and ribbons for type writers, credit card terminals etc.

MMPS compatible inkjets are a cost effective, environmentally friendly alternative to original products. The inkjet cartridges are produced in the EU and are compatible with the same printers as the original cartridges.

Quality
MMPS PGI-520BK is a compatible inkjet cartridge, produced in the EU. The inkjet cartridge comes with a preinstalled chip (for communication with the printer) and can be used without changing the chip. The inkjet cartridge contains up to 20% more then the original cartridges.

The inkjet cartridges are manufactured in an ISO 9001:2000 and ISO 14001:2004 certified plant. This is your assurance that the production is top quality as well as environmentally friendly. You are in fact support the needed European labor market by using cartridges from MMPS.

Environment
MMPS inkjet cartridges are produced in the EU. This helps with lowering CO2 emssions when transported from the plant, while the competitors and original cartridges are produced in Asia. Furthermore our inkjet cartridges in an attractive blister pack which is made from 80% recycled plastic, and this leaflet is printed on FSC approved paper.

Warranty
MMPS provides 2 year warranty.

Printer warranty
Our warranty also includes our amazing Printer Warranty. In the unlikely event that a printer is damaged by using a MMPS inkjet cartridge, the printer will either be replaced with a new printer or be repaired by a certified technician.

Short summary description MM 30008UK ink cartridge 1 pc(s) High (XL) Yield Cyan:

MM 30008UK, High (XL) Yield, Cyan, 10.5 ml, 1 pc(s)

Long summary description MM 30008UK ink cartridge 1 pc(s) High (XL) Yield Cyan:

MM 30008UK. Cartridge capacity: High (XL) Yield, Color ink volume: 10.5 ml, Printing colors: Cyan, Quantity per pack: 1 pc(s)

Specs
Recommended products
Similar products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.