location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

MM 30006UK ink cartridge 1 pc(s) Standard Yield Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
MM Check ‘MM’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
30006UK
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
30006UK
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5710598020728
Category:
Ink cartridges for inkjet printers.
Ink Cartridges Check ‘MM’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by MM: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 71471
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 17:15:34
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points MM 30006UK ink cartridge 1 pc(s) Standard Yield Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Print technology: Inkjet printing
  • - Printing colors: Black
  • - Standard Yield
  • - 1 pc(s)
Guarantee: 2 year - Incl MM Print Supplies Printer Warranty
Long product name MM 30006UK ink cartridge 1 pc(s) Standard Yield Black :
The short editorial description of MM 30006UK ink cartridge 1 pc(s) Standard Yield Black

MM Print Supplies 30006DK - Canon PGI-520BK
More>>>
MM 30006UK ink cartridge 1 pc(s) Standard Yield Black:
The official marketing text of MM 30006UK ink cartridge 1 pc(s) Standard Yield Black as supplied by the manufacturer

MM Print Supplies Inkjet Cartridges
MM Print Supplies is a Danish brand of printer supplies for laser and inkjet printers. MM Print Supplies is recycling original inkjet cartridges into new products giving you the best from both worlds - low costs, more ink for high quality printing. If recycling is not an option MM Print Supplies has a wide range of kompatible products.

Quality
MM Print Supplies inkjets are assembled at ISO 9001:2008 and ISO 14001:2004 certified facilities.

Product Warranty
MM Print Supplies provides 2 years product warranty.

Printer Warranty
The MM Print Supplies warranty includes printer warranty. If a printer is damaged using a product from MM Print Supplies the printer will be repaired by a certified technician or replaced.

Short summary description MM 30006UK ink cartridge 1 pc(s) Standard Yield Black:
This short summary of the MM 30006UK ink cartridge 1 pc(s) Standard Yield Black data-sheet is auto-generated and uses the product title and the first six key specs.

MM 30006UK, Standard Yield, Black, 20 ml, 1 pc(s)

Long summary description MM 30006UK ink cartridge 1 pc(s) Standard Yield Black:
This is an auto-generated long summary of MM 30006UK ink cartridge 1 pc(s) Standard Yield Black based on the first three specs of the first five spec groups.

MM 30006UK. Cartridge capacity: Standard Yield, Black ink volume: 20 ml, Printing colors: Black, Quantity per pack: 1 pc(s)

Features
Print technology
Inkjet printing
Quantity per pack *
1 pc(s)
Black ink volume
20 ml
Cartridge capacity
Standard Yield
Printing colors *
Black
Features
Cartridge return & recycling
Yes
Weight & dimensions
Package weight
1.62 oz (46 g)
Package type
Blister
Other features
Archival storage life
2 year(s)