location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Dometic RH 430 NTE fridge Freestanding 24 L F Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Dometic Check ‘Dometic’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
RH 430 NTE
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
9105305822 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4015704229240
Category:
Electric appliance which is kept cool (between 3 and 5 degrees Celsius) and used to store food and drink.
Fridges Check ‘Dometic’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Dometic: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 38688
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 27 May 2024 15:03:24
The date of the most recent change of the data-sheet in Icecat's system
EU Product Fiche (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Dometic RH 430 NTE fridge Freestanding 24 L F Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Black Freestanding 24 L
  • - N-T
  • - A
  • - F 83 kWh 55 W
More>>>
Short summary description Dometic RH 430 NTE fridge Freestanding 24 L F Black:
This short summary of the Dometic RH 430 NTE fridge Freestanding 24 L F Black data-sheet is auto-generated and uses the product title and the first six key specs.

Dometic RH 430 NTE, 24 L, N-T, F, Black

Long summary description Dometic RH 430 NTE fridge Freestanding 24 L F Black:
This is an auto-generated long summary of Dometic RH 430 NTE fridge Freestanding 24 L F Black based on the first three specs of the first five spec groups.

Dometic RH 430 NTE. Fridge net capacity: 24 L, Climate class: N-T. Fridge number of shelves/baskets: 1. Lamp type: LED. Door hinge: Right. Annual energy consumption: 83 kWh, Energy efficiency class: F. Weight: 22 lbs (10 kg). Product color: Black

Brand Image Article code product Stock Price from
Dometic

Dometic RA 140 fridge Freestanding 38 L Black
(show image)
9105203654 RA 140 0.00
(excl. VAT)
0 (incl. VAT)
Dometic

Dometic DS 601 H fridge Freestanding 52 L White
(show image)
9105203213 DS 601 H 0.00
(excl. VAT)
0 (incl. VAT)
Dometic

Dometic DS301H fridge Freestanding 27 L White
(show image)
DS301H DS301H 0.00
(excl. VAT)
0 (incl. VAT)
Dometic

Dometic DS 600 fridge Freestanding 53 L White
(show image)
DS 600 DS 600 0.00
(excl. VAT)
0 (incl. VAT)
Dometic

Dometic DS 400 fridge Freestanding 35 L Green, Silver
(show image)
DS400 DS 400 0.00
(excl. VAT)
0 (incl. VAT)
Dometic

Dometic DS 200 fridge Freestanding 21 L G White
(show image)
DS 200 DS 200 0.00
(excl. VAT)
0 (incl. VAT)