location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP DesignJet 8000s Printer

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DesignJet 8000s Printer
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
Q6686A
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0882780407510 show
Category:
These printers have been designed for printing on media larger than A4. Perfect for printing impressive posters!
Large Format Printers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 143193
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Mar 2024 14:28:18
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 01 Dec 2009
Product end of life date
data sheet (0.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (0.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (0.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP DesignJet 8000s Printer
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Experience a breakthrough price/performance combination. Produce fast output at 89 square feet per hour (at 720 x 720 dpi), and accomplish more with 500 ml cartridges, Hi-Speed USB 2.0, optional Take-Up Reel Kit, [2] and optional high-speed dryer.[4]
  • - Impress your customers with output that looks good and lasts. See vivid colors with 720 x 720 dpi printing; plus, HP low-solvent inks enable a wider color gamut and produce images that last up to three years without lamination.[6]
  • - Open shop tomorrow or expand your services. Simplify and look to HP for a comprehensive out-of-the-box large-format solution for durable signage. We provide the printer, the supplies, and the accessories you need to achieve success in this market.
  • - With you all the way, HP is here to help protect and support you. HP installation and use guidelines help make HP "low-solvent" ink printing safe, productive and easy. Plus, you can always rely on HP's dependability and tailored support offerings.
Guarantee: One-year warranty
Long product name HP DesignJet 8000s Printer :
The short editorial description of HP DesignJet 8000s Printer

Designjet 8000s Printer
More>>>
HP DesignJet 8000s Printer:
The official marketing text of HP DesignJet 8000s Printer as supplied by the manufacturer

From small signs to large banners, this 64-inch printer is the perfect tool for any print or sign shop. Experience a breakthrough price/performance combination with this low-solvent large-format device for a wide range of long-lasting applications.

Short summary description HP DesignJet 8000s Printer:
This short summary of the HP DesignJet 8000s Printer data-sheet is auto-generated and uses the product title and the first six key specs.

HP DesignJet 8000s Printer

Long summary description HP DesignJet 8000s Printer:
This is an auto-generated long summary of HP DesignJet 8000s Printer based on the first three specs of the first five spec groups.

HP DesignJet 8000s Printer

Print more, pay less

Heavy-duty HP printheads and HP supplies for maximum productivity.
Produce striking signs with this in-the-box RIP: Onyx SignEZ v7.0 for HP Designjet.
Minimize your costs and get lasting output on uncoated media.
Enable long, unattended print runs for improved productivity with optional Take-Up Reel Kit.[2]
Experience true HP value with a breakthrough price/performance combination.

Vivid colors with excellent durability

Wow your clients with vivid color output that shines bright.
HP low-solvent inks—excellent durability without lamination on low-cost, uncoated vinyl.
Premium image quality[6]—HP printing materials designed with HP low-solvent inks.

A comprehensive and easy to use HP solution

Purchase your large-format printer and the supplies you need from your one-stop shop: HP.
At HP, we make it easy for you to grow your business with this comprehensive, scalable solution.
A remarkably user-friendly solution.
Avoid trial and error with customized media profiles.

Disclaimer HP DesignJet 8000s Printer:
Disclaimer

[2]This accessory is available as an optional (not included, sold separately) accessory with HP Designjet 8000sr printers.
[6]HP’s image permanence and application durability estimates, using HP 780 or HP 790 low-solvent inks on a range of HP solvent media, are based on a vertical display orientation in simulated nominal outdoor display conditions for select high and low climates, including exposure to direct sunlight and water. Performance may vary as environmental conditions change.