location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

CoreParts MBP1148 mobile phone spare part Battery Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
CoreParts Check ‘CoreParts’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
MBP1148
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
MBP1148
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5704327706984
Category:
Components for mobile phones such as buttons, screens and sockets.
Mobile Phone Spare Parts Check ‘CoreParts’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by CoreParts: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 18716
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 13 Mar 2024 08:07:16
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points CoreParts MBP1148 mobile phone spare part Battery Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - High Quality
  • - Tested and certified
  • - Matching Performance
  • - Reliable with 12 month Warranty
Guarantee: 12 months
Long product name CoreParts MBP1148 mobile phone spare part Battery Black :
The short editorial description of CoreParts MBP1148 mobile phone spare part Battery Black

Battery for Mobile 4Wh Li-ion 3.7V 1100mAh Black
More>>>
Short summary description CoreParts MBP1148 mobile phone spare part Battery Black:
This short summary of the CoreParts MBP1148 mobile phone spare part Battery Black data-sheet is auto-generated and uses the product title and the first six key specs.

CoreParts MBP1148, Battery, Black, Lithium-Ion (Li-Ion), 1100 mAh, 3.7 V, CE

Long summary description CoreParts MBP1148 mobile phone spare part Battery Black:
This is an auto-generated long summary of CoreParts MBP1148 mobile phone spare part Battery Black based on the first three specs of the first five spec groups.

CoreParts MBP1148. Product type: Battery, Product color: Black, Battery technology: Lithium-Ion (Li-Ion). Width: 1.97" (50 mm), Height: 0.197" (5 mm), Depth: 0.866" (22 mm). Quantity per pack: 1 pc(s), Package width: 1.97" (50 mm), Package depth: 2.36" (60 mm). Compatible products: - HTC: Hero, Smart, Tattoo\n- HTC Touch: Diamond2, II, Number of batteries included: 1 pc(s)

Brand Image Article code product Stock Price from
HTC

HTC BA S380 mobile phone spare part Battery Black
(show image)
BA S380 BA S380 0.00
(excl. VAT)
0 (incl. VAT)
Qtek

Qtek BAS360 mobile phone spare part Battery
(show image)
BAS360 BAS360 0.00
(excl. VAT)
0 (incl. VAT)
HTC

HTC Battery BA S360 (1100 mAh) Black
(show image)
BA S360 Battery BA S360 (1100 mAh) 0.00
(excl. VAT)
0 (incl. VAT)