location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP DesignJet 9000s Printer

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DesignJet 9000s Printer
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
Q6665A
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0882780407329 show
Category:
These printers have been designed for printing on media larger than A4. Perfect for printing impressive posters!
Large Format Printers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 159149
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 11 Jul 2022 13:40:58
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 15 Feb 2010
Product end of life date
data sheet (0.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (0.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (0.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP DesignJet 9000s Printer
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - The fastest large-format printer in its class, it delivers 176 square feet (at 720 x 720 dpi) of output per hour (220 square feet at 540 x 720 dpi).² Accomplish more with 1000-ml ink cartridges, take-up reel, optional high-speed dryer4, and USB 2.0.
  • - Impress your customers with output that looks good and lasts. See vivid colors with 720 x 720 dpi printing; plus, HP low-solvent inks enable a wider color gamut and produce images that last up to three years without lamination.6
  • - Smart investment—two things are certain with the HP Designjet 9000s Printer series: high productivity and lower operating costs. Now you can successfully compete against high-volume screen printers and reap some of the financial benefits.
Guarantee: One-year warranty
Long product name HP DesignJet 9000s Printer :
The short editorial description of HP DesignJet 9000s Printer

Designjet 9000s Printer
More>>>
HP DesignJet 9000s Printer:
The official marketing text of HP DesignJet 9000s Printer as supplied by the manufacturer

Create long-lasting outdoor signage with the fastest printer in its class.² This 64-inch HP Designjet is an excellent tool to boost production and profitability: increase your print volume, improve your services, and reduce your costs.

Short summary description HP DesignJet 9000s Printer:
This short summary of the HP DesignJet 9000s Printer data-sheet is auto-generated and uses the product title and the first six key specs.

HP DesignJet 9000s Printer

Long summary description HP DesignJet 9000s Printer:
This is an auto-generated long summary of HP DesignJet 9000s Printer based on the first three specs of the first five spec groups.

HP DesignJet 9000s Printer

Move your productivity to the next level

Heavy-duty HP printheads and HP supplies for maximum productivity.
Enable long, unattended print runs for improved productivity with this HP Take-Up Reel.
HP Smart printing technology¹ makes HP low-solvent printing supplies easy to use and manage.
Dry signs quickly and safely with the easy-to-operate HP Designjet High-Speed Dryer.4
Impress customers with a quick turnaround—HP can help, with this, the fastest printer in its class²

Vivid colors with excellent durability

Wow your clients with vivid color output that shines bright.
HP low-solvent inks—excellent durability without lamination on low-cost, uncoated media.
Premium image quality6—HP printing materials designed with HP low-solvent inks.

Better business, more profits

Minimize your costs and get lasting output on uncoated media.
Successfully compete against screen print shops for those shorter run lengths.

Disclaimer HP DesignJet 9000s Printer:
Disclaimer

[1]Compared to other large-format printers within the same price range. Based on the recognized standard printing mode in the digital print industry—720 dpi with four passes per color—published by manufacturers as of 2005.
[2]Using genuine HP supplies ensures availability of all HP printing features.
[3]This dryer is available as an optional (not included, sold separately) accessory with HP Designjet 9000s and 9000sf printers. A dryer is required when printing at high speeds and using the automatic take-up reel to roll up output, and when prints need to be manipulated immediately. This dryer requires a 230 V circuit.
[4]Based on internal HP testing under specific test conditions and relative to key competitors.