Brother logo

Brother DCP-195C multifunction printer Inkjet A4 1200 x 6000 DPI 33 ppm

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
224383
Info modified on:
21 Oct 2022, 10:14:32
Guarantee:
12 months warranty and lifetime technical support
Long product name Brother DCP-195C multifunction printer Inkjet A4 1200 x 6000 DPI 33 ppm:

Compact Clour Inkjet Multifunction Printer, 33ppm, USB 2.0, 1200 x 6000 dpi, 32 MB, 100 sheets Capacity, White

Brother DCP-195C multifunction printer Inkjet A4 1200 x 6000 DPI 33 ppm:

- Compact size – ideal desktop device.
- Fast 27ppm colour and 33ppm mono printing.
- Up to A4 Borderless printing.
- Cost effective individual ink technology.
- High resolution colour scanner.
- Print images directly from a camera via the PictBridge connection.
- USB Host and Media card centre (print & Scan).
- Includes free document management software.
- Energy Star certified meaning low energy usage.

Short summary description Brother DCP-195C multifunction printer Inkjet A4 1200 x 6000 DPI 33 ppm:

Brother DCP-195C, Inkjet, Color printing, 1200 x 6000 DPI, Color copying, Color scanning, A4

Long summary description Brother DCP-195C multifunction printer Inkjet A4 1200 x 6000 DPI 33 ppm:

Brother DCP-195C. Print technology: Inkjet, Printing: Color printing, Maximum resolution: 1200 x 6000 DPI, Print speed (color, normal quality, A4/US Letter): 27 ppm. Copying: Color copying, Maximum copy resolution: 1200 x 1200 DPI. Scanning: Color scanning, Optical scanning resolution: 1200 x 2400 DPI. Maximum ISO A-series paper size: A4

Specs
Recommended products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.