Apple logo

Apple 1GB DDR2 SDRAM memory module 1 x 1 GB 533 MHz

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
21164
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Apple 1GB DDR2 SDRAM memory module 1 x 1 GB 533 MHz:

Apple 1GB DDR2 SDRAM, 1 GB, 1 x 1 GB, DDR2, 533 MHz

Long summary description Apple 1GB DDR2 SDRAM memory module 1 x 1 GB 533 MHz:

Apple 1GB DDR2 SDRAM. Internal memory: 1 GB, Memory layout (modules x size): 1 x 1 GB, Internal memory type: DDR2, Memory clock speed: 533 MHz

Specs
Recommended products
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.