location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson AcuLaser C9100B Color 2400 x 2400 DPI A3

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Epson AcuLaser C9100B
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C11C565011BV
Category:
Laser printers are devices that print high quality text or illustrations fast. They do so by very accurately applying toner (a kind of ink powder) to the paper and then heating the paper so the toner will melt and stick to the paper.
Laser Printers Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 67514
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Epson AcuLaser C9100B Color 2400 x 2400 DPI A3
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Laser Color
  • - 2400 x 2400 DPI
  • - A3 24 ppm
  • - Maximum duty cycle: 80000 pages per month
  • - Total input capacity: 650 sheets Total output capacity: 500 sheets
  • - Internal memory: 128 MB Built-in processor 600 MHz
Long product name Epson AcuLaser C9100B Color 2400 x 2400 DPI A3 :
The short editorial description of Epson AcuLaser C9100B Color 2400 x 2400 DPI A3

24 ppm mono/colour, 2400dpi, A3/A4, USB 2.0, IEEE1284, 10/100 Base-Tx
More>>>
Epson AcuLaser C9100B Color 2400 x 2400 DPI A3:
The official marketing text of Epson AcuLaser C9100B Color 2400 x 2400 DPI A3 as supplied by the manufacturer

High speed A3 colour laser printer

Why have separate black and white and colour printers when you can have the Epson AcuLaser C9100? Epson has taken the lead in laser technology to deliver a complete high-performance solution for all your colour and mono printing needs.

With the Epson AcuLaser C9100, you can produce professional colour documents with the speed and ease you would expect from a mono laser printer. And the running costs are the same or less than most mono laser printers. So, replace your old A3 mono printer and let us add vibrant and precise colour to your business when you need it.

Short summary description Epson AcuLaser C9100B Color 2400 x 2400 DPI A3:
This short summary of the Epson AcuLaser C9100B Color 2400 x 2400 DPI A3 data-sheet is auto-generated and uses the product title and the first six key specs.

Epson AcuLaser C9100B, Laser, Color, 2400 x 2400 DPI, A3, 24 ppm, Network ready

Long summary description Epson AcuLaser C9100B Color 2400 x 2400 DPI A3:
This is an auto-generated long summary of Epson AcuLaser C9100B Color 2400 x 2400 DPI A3 based on the first three specs of the first five spec groups.

Epson AcuLaser C9100B. Print technology: Laser, Color. Number of print cartridges: 4, Maximum duty cycle: 80000 pages per month. Maximum resolution: 2400 x 2400 DPI. Maximum ISO A-series paper size: A3. Print speed (black, normal quality, A4/US Letter): 24 ppm. Network ready

Printing
Print speed (color, normal quality, A4/US Letter)
24 ppm
Color *
Yes
Print technology *
Laser
Maximum resolution *
2400 x 2400 DPI
Print speed (black, normal quality, A4/US Letter) *
24 ppm
Print speed (black, normal quality, A3)
13 ppm
Print speed (color, normal quality, A3)
13 ppm
Time to first page (black, normal)
10.5 s
Time to first page (color, normal)
12 s
Economical printing
Yes
Features
Maximum duty cycle *
80000 pages per month
Number of print cartridges *
4
Printer fonts
PCL
PCL fonts
93
Country of origin
Japan
Input & output capacity
Total input capacity *
650 sheets
Total output capacity *
500 sheets
Maximum input capacity
2150 sheets
Maximum output capacity
650 sheets
Paper handling
Maximum ISO A-series paper size *
A3
Maximum print size
297 x 420 mm
ISO A-series sizes (A0...A9) *
A3, A4, A5
ISO B-series sizes (B0...B9)
B4, B5
Media weight (tray 1)
60 - 216 g/m2
Network
Network ready
Yes
Supported network protocols (IPv4)
TCP/IP: LPR, FTP, IPP, PORT2501, PORT9100
Management protocols
NetBIOS over TCP/IP, NetBIOS
Performance
Internal memory *
128 MB
Maximum internal memory
1 MB
Built-in processor
Yes
Processor model
PowerPC
Processor frequency
600 MHz
Performance
Sound pressure level (printing)
51 dB
Sound power level (standby)
25 dB
Power
Power consumption (standby)
75 W
Power consumption (PowerSave)
10 W
Operational conditions
Operating temperature (T-T)
10 - 32 °C
Operating relative humidity (H-H)
15 - 85%
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Weight
2.12 oz (60 g)
Dimensions (WxDxH)
26.7 x 24.8 x 18.6" (678 x 631 x 473 mm)
Packaging data
Package width
29.3" (745 mm)
Package depth
31.7" (805 mm)
Package height
34.8" (885 mm)
Package weight
172.2 lbs (78.1 kg)
Logistics data
Pallet width
47.2" (120 cm)
Pallet height
39.4" (100 cm)
Quantity per pallet layer
1 pc(s)
Quantity per pallet
2 pc(s)
Pallet length (UK)
52.5" (133.4 cm)
Quantity per pallet layer (UK)
1 pc(s)
Quantity per pallet (UK)
2 pc(s)
Other features
Mac compatibility
Yes
I/O ports
USB 2.0 IEEE 1284
Custom media sizes
182 x 98 - 304.8 x 1200mm
Standard media sizes
DIN A4, DIN A3
Power requirements
220 - 240V ± 10% / 50 - 60Hz
Electromagnetic compatibility
EMC 89/336/EEC, EN 55022 Class B, EN 55024, EN 61000-3-2; EN 61000-3-3
Standard input trays
1 x 150 + 1 x 500
Networking features
Ethernet 10/100BaseTx
Power consumption (active)
374 W
Safety
73/23/EEC EN 60950, EN60825-1, CD
Compatible operating systems
Microsoft Windows 95/98/Me/XP/2000/Server 2003, NT 4.0, Mac OS 8.1+, 9.X & OSX
Fonts included
Yes
Quantity per pack
1 pc(s)
Brand Image Article code product Stock Price from
Epson AcuLaser C9100PS Color 2400 x 2400 DPI A3 Epson AcuLaser C9100PS Color 2400 x 2400 DPI A3
(show image)
C11C565011BY Epson AcuLaser C9100PS 0.00
(excl. VAT)
0 (incl. VAT)
Epson AcuLaser C9100 Color 2400 x 2400 DPI A3 Epson AcuLaser C9100 Color 2400 x 2400 DPI A3
(show image)
C11C565011BZ Epson AcuLaser C9100 0.00
(excl. VAT)
0 (incl. VAT)
Epson AcuLaser C9100DT Color 2400 x 2400 DPI A3 Epson AcuLaser C9100DT Color 2400 x 2400 DPI A3
(show image)
C11C565011BX Epson AcuLaser C9100DT 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)