location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

LevelOne NVR-0504 network video recorder Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
LevelOne Check ‘LevelOne’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
GEMINI 4-Channel PoE Network Video Recorder, 4 PoE Outputs, H.265
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
NVR-0504 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4015867202265
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by LevelOne: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 111289
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Aug 2024 11:27:28
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
LevelOne NVR-0504 user manual (13.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
EU Declaration of Conformity (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points LevelOne NVR-0504 network video recorder Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Supports video resolutions up to 8 megapixels
  • - Video compression: H.264, H.265
  • - Supports 4k2k HDMI local display
  • - 1 x 3.5" hard drive bay supports disk capacity of up to 6TB
  • - Built-in 4 PoE ports for PoE devices
  • - Free CMS (Central Management System) software with 64-channel license
Long product name LevelOne NVR-0504 network video recorder Black :
The short editorial description of LevelOne NVR-0504 network video recorder Black

4ch, 4 x 10/100 PoE, VGA, HDMI, USB 2.0, H.264/H.265, 1 kg
More>>>
LevelOne NVR-0504 network video recorder Black:
The official marketing text of LevelOne NVR-0504 network video recorder Black as supplied by the manufacturer

The LevelOne NVR-0504 NVR enables live view, recording and playback for up to 4 IP network cameras at the same time, featuring up to 8-megapixel resolution and H.265/H.264+/H.264 video compression. Operation is easy and intuitive via the web browser interface (IE), enabling remote monitoring and functionality. Mobile device operations are also supported (iOS/Android), with remote viewing via the LevelOne NVR app.

The NVR also features built-in HDMI, VGA and USB ports for peripheral devices such as a monitor, mouse or keyboard, allowing users to operate directly from the NVR without the cost of adding a PC to the deployment. One HDD bay completes the package, with a disk capacity of up to 6TB making the LevelOne NVR-0504 a powerful, smart and cost-effective solution for managing your security network.

An integrated 4-port 802.3at PoE switch enables the NVR to run both power and data on the one cable to power up connected PoE cameras.

Central Management System (CMS) software is included for free, with no license fees. The CMS is capable of managing up to 256 NVRs, making it suitable for large scale surveillance applications.

Short summary description LevelOne NVR-0504 network video recorder Black:
This short summary of the LevelOne NVR-0504 network video recorder Black data-sheet is auto-generated and uses the product title and the first six key specs.

LevelOne NVR-0504, 4 channels, 3840 x 2160 pixels, 32 user(s), H.264, H.265, MPEG4, Embedded LINUX, 80 Mbit/s

Long summary description LevelOne NVR-0504 network video recorder Black:
This is an auto-generated long summary of LevelOne NVR-0504 network video recorder Black based on the first three specs of the first five spec groups.

LevelOne NVR-0504. Video input channels: 4 channels, Maximum resolution: 3840 x 2160 pixels, Number of users: 32 user(s). Maximum storage capacity: 6 TB, HDD size: 3.5". Networking standards: IEEE 802.3at, Supported network protocols: TCP,UDP,IPv4,IPv6,Http,Https,SMTP,NTP,SNTP. LED indicators: HDD, Power, Product color: Black, Country of origin: China. Power consumption (typical): 65 W

Performance
Video input channels *
4 channels
Maximum resolution *
3840 x 2160 pixels
Number of users
32 user(s)
Video formats supported
H.264, H.265, MPEG4
Operating system installed
Embedded LINUX
Throughput data rate
80 Mbit/s
Hard drive
Number of HDDs supported
1
Maximum storage capacity *
6 TB
HDD size
3.5"
Ports & interfaces
Ethernet LAN (RJ-45) ports *
4
Power over Ethernet (PoE)
Yes
Power over Ethernet (PoE) ports quantity
4
HDMI output
Yes
HDMI ports quantity
1
VGA (D-Sub) output ports
1
USB 2.0 ports quantity
2
Audio RCA inputs
1
Audio RCA outputs
1
Networking standards
IEEE 802.3at
Supported network protocols
TCP,UDP,IPv4,IPv6,Http,Https,SMTP,NTP,SNTP
Features
LED indicators
HDD, Power
On/off switch
Yes
Product color
Black
Country of origin
China
Certification
CE, FCC, ISO9001, ISO14001
Power
Power consumption (typical)
65 W
System requirements
Mobile operating systems supported
Android, iOS
Browser supported
Internet Explorer 9+
Operational conditions
Operating temperature (T-T)
-10 - 55 °C
Operating relative humidity (H-H)
10 - 90%
Technical details
Compliance certificates
RoHS
Weight & dimensions
Width
9.45" (240 mm)
Depth
1.89" (48 mm)
Height
12.4" (315 mm)
Weight
2.2 lbs (1 kg)
Package width
19.1" (485 mm)
Package depth
11.4" (290 mm)
Package height
3.35" (85 mm)
Package type
Box
Package weight
2.54 lbs (1.15 kg)
Packaging content
Cables included
AC
AC adapter included
Yes
CD manual
Yes
Logistics data
Master (outer) case width
28.5" (723 mm)
Master (outer) case length
19.8" (503 mm)
Master (outer) case height
12.3" (313 mm)
Master (outer) case weight
28.2 lbs (12.8 kg)
Quantity per master (outer) case
8 pc(s)
Brand Image Article code product Stock Price from
LevelOne NVR-0732 network video recorder Black LevelOne NVR-0732 network video recorder Black
(show image)
NVR-0732 GEMINI 32-Channel Network Video Recorder, RAID, H.265, HDMI, VGA 0.00
(excl. VAT)
0 (incl. VAT)
LevelOne NVR-5500 network video recorder LevelOne NVR-5500 network video recorder
(show image)
NVR-5500 HUBBLE 200-Channel Network Video Recorder, RAID 0.00
(excl. VAT)
0 (incl. VAT)
LevelOne NVR-0316 network video recorder LevelOne NVR-0316 network video recorder
(show image)
NVR-0316 16-Channel Network Video Recorder 0.00
(excl. VAT)
0 (incl. VAT)
LevelOne NVR-1216 network video recorder Black LevelOne NVR-1216 network video recorder Black
(show image)
NVR-1216 HUBBLE 16-Channel Network Video Recorder 0.00
(excl. VAT)
0 (incl. VAT)
LevelOne NVR-1209 network video recorder Black LevelOne NVR-1209 network video recorder Black
(show image)
NVR-1209 HUBBLE 9-Channel Network Video Recorder 0.00
(excl. VAT)
0 (incl. VAT)
LevelOne NVR-1204 network video recorder Black LevelOne NVR-1204 network video recorder Black
(show image)
NVR-1204 HUBBLE 4-Channel Network Video Recorder 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 2 distributor(s)
Danmark 2 distributor(s)
Deutschland 1 distributor(s)
Nederland 1 distributor(s)