location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

LevelOne GEP-2622W630 network switch Unmanaged Gigabit Ethernet (10/100/1000) Power over Ethernet (PoE) Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
LevelOne Check ‘LevelOne’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
26-Port Gigabit PoE Switch, 2 x SFP, 24 PoE Outputs, 802.3at/af PoE, 630W
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
GEP-2622W630 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4015867202197
Category:
A switch is a device with which it is possible to connect computers into a (local area) network, provided your computers all have an appropriate networking device installed. Switches can be daisy chained to form larger networks and come in managed and unmanaged variaties. The unmanaged versions generally cannot filter data and will forward any data that is fed into them, so they are better suited for small networks. Switches are easy to set up (just plug in the network cables) and allow you to share printers, storage space and other network resources with your entire home or office network.
Network Switches Check ‘LevelOne’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by LevelOne: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 49788
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:48:05
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
LevelOne GEP-2622W630 user manual (0.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
EU Declaration of Conformity (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points LevelOne GEP-2622W630 network switch Unmanaged Gigabit Ethernet (10/100/1000) Power over Ethernet (PoE) Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Unmanaged
  • - Basic switching RJ-45 Ethernet ports quantity: 24
  • - Cat3, Cat4, Cat5, Cat5e, Cat6, Cat7 10BASE-T, 100BASE-TX, 1000BASE-TX
  • - MAC address table: 8000 entries Switching capacity: 52 Gbit/s
  • - Rack mounting
  • - Power over Ethernet (PoE)
Long product name LevelOne GEP-2622W630 network switch Unmanaged Gigabit Ethernet (10/100/1000) Power over Ethernet (PoE) Black :
The short editorial description of LevelOne GEP-2622W630 network switch Unmanaged Gigabit Ethernet (10/100/1000) Power over Ethernet (PoE) Black

24 x RJ-45, 10/100/1000 Mbps, 2 x SFP, 52Gbps, 100~240V, 50/60 Hz, 630W, 3.5 kg
More>>>
LevelOne GEP-2622W630 network switch Unmanaged Gigabit Ethernet (10/100/1000) Power over Ethernet (PoE) Black:
The official marketing text of LevelOne GEP-2622W630 network switch Unmanaged Gigabit Ethernet (10/100/1000) Power over Ethernet (PoE) Black as supplied by the manufacturer

The LevelOne GEP-2622 series are unmanaged Gigabit PoE switches with 24 RJ45 PoE ports and 2 SFP fiber optic ports. The switches are IEEE 802.3af/at compliant, providing power and data over a single Ethernet cable to any PoE device, with a total power budget of 150/250/380/500/630W, or up to 30W per PoE port. The GEP-2622 switches are designed for small-to-medium businesses, offering flexible connectivity and an affordable solution for deploying PoE infrastructure.

Short summary description LevelOne GEP-2622W630 network switch Unmanaged Gigabit Ethernet (10/100/1000) Power over Ethernet (PoE) Black:
This short summary of the LevelOne GEP-2622W630 network switch Unmanaged Gigabit Ethernet (10/100/1000) Power over Ethernet (PoE) Black data-sheet is auto-generated and uses the product title and the first six key specs.

LevelOne GEP-2622W630, Unmanaged, Gigabit Ethernet (10/100/1000), Full duplex, Power over Ethernet (PoE), Rack mounting

Long summary description LevelOne GEP-2622W630 network switch Unmanaged Gigabit Ethernet (10/100/1000) Power over Ethernet (PoE) Black:
This is an auto-generated long summary of LevelOne GEP-2622W630 network switch Unmanaged Gigabit Ethernet (10/100/1000) Power over Ethernet (PoE) Black based on the first three specs of the first five spec groups.

LevelOne GEP-2622W630. Switch type: Unmanaged. Basic switching RJ-45 Ethernet ports type: Gigabit Ethernet (10/100/1000), Basic switching RJ-45 Ethernet ports quantity: 24. Full duplex. MAC address table: 8000 entries, Switching capacity: 52 Gbit/s. Networking standards: IEEE 802.3, IEEE 802.3ab, IEEE 802.3af, IEEE 802.3at, IEEE 802.3az, IEEE 802.3u, IEEE 802.3x, IEEE.... Power over Ethernet (PoE). Rack mounting

Management features
Switch type *
Unmanaged
Ports & interfaces
Basic switching RJ-45 Ethernet ports quantity *
24
Basic switching RJ-45 Ethernet ports type *
Gigabit Ethernet (10/100/1000)
SFP module slots quantity
2
Network
Networking standards *
IEEE 802.3, IEEE 802.3ab, IEEE 802.3af, IEEE 802.3at, IEEE 802.3az, IEEE 802.3u, IEEE 802.3x, IEEE 802.3z
10G support *
No
Copper ethernet cabling technology
10BASE-T, 100BASE-TX, 1000BASE-TX
Cable types supported
Cat3, Cat4, Cat5, Cat5e, Cat6, Cat7
Full duplex
Yes
Flow control support
Yes
Auto MDI/MDI-X
Yes
Auto-negotiation
Yes
MAC address auto-learning supported
Yes
MAC address auto-aging supported
Yes
Data transmission
Switching capacity *
52 Gbit/s
MAC address table *
8000 entries
Jumbo frames support
Yes
Jumbo frames
10000
Packet forwarding rate (1 Gbps)
1488000 pps
Packet forwarding rate (100 Mbps)
148800 pps
Packet forwarding rate (10 Mbps)
14880 pps
Packet buffer memory
4.1 MB
Design
Rack mounting *
Yes
Product color
Black
LED indicators
LAN, PoE, Power, Uplink
Regulatory Approvals
EMI: EN55032:2012+AC:2013, EN55022:2010+AC:2011, AS/NZS CISPR 22 Amdt. (2010), EN61000-3-2:2014, EN61000-3-3:2013, EMS: EN55024:2010, IEC61000-4-2:2008, IEC61000-4-3:2006+A1:2007+A2:2010, IEC61000-4 4:2012, IEC61000-4-5:2005, IEC61000-4-6:2013, IEC61000-4-8:2009, IEC61000-4-11:2004
Country of origin
Taiwan
Safety
FCC Class A, CE
Performance
Mean time between failures (MTBF)
43300 h
Power
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
Output voltage
56 V
Output power
30 W
Power consumption (typical)
630 W
Power over Ethernet (PoE)
Power over Ethernet (PoE) *
Yes
Power over Ethernet (PoE) ports quantity
24
Operational conditions
Operating temperature (T-T)
-5 - 55 °C
Storage temperature (T-T)
-20 - 70 °C
Operating relative humidity (H-H)
10 - 90%
Weight & dimensions
Width
7.87" (200 mm)
Depth
1.73" (44 mm)
Height
17.3" (440 mm)
Weight
7.5 lbs (3.4 kg)
Packaging data
Manual
Yes
Package type
Box
Rack mount kit
Yes
Rubber feet
Yes
Package width
10.2" (260 mm)
Package depth
3.74" (95 mm)
Package height
21.3" (540 mm)
Package weight
8.82 lbs (4 kg)
Logistics data
Master (outer) case width
20.1" (510 mm)
Master (outer) case length
11" (280 mm)
Master (outer) case height
21.9" (555 mm)
Harmonized System (HS) code
85176990
Master (outer) case weight
39.7 lbs (18 kg)
Quantity per master (outer) case
5 pc(s)
Country Distributor
Deutschland 2 distributor(s)
United Kingdom 1 distributor(s)