location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Kensington K64428WW mounting kit Black Steel

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Kensington Check ‘Kensington’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Charge & Sync Wall Mount Bracket for K67862EU
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
K64428WW
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0085896644286 show
Category:
A kit that is designed to help in the installation of an external antenna or wireless networking device system.
Mounting Kits Check ‘Kensington’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Kensington: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 122543
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 13 Oct 2023 14:01:28
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Kensington K64428WW mounting kit Black Steel
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Smart one-piece design hangs the cabinet to create more usable desk or floor space
  • - Sturdy steel frame safely and securely mounts the cabinet to any stud-ready wall
  • - Quick and simple installation designed for cabinet quick-connect and includes mounting template. Mounting hardware not included. Kensington recommends checking building and institutional codes for approved wall mounting guidelines, which may vary by building, location and country.
  • - 2-year limited lifetime warranty guaranteed by a leader in computer accessories
Long product name Kensington K64428WW mounting kit Black Steel :
The short editorial description of Kensington K64428WW mounting kit Black Steel

Charge & Sync Wall Mount Bracket for K67862EU
More>>>
Kensington K64428WW mounting kit Black Steel:
The official marketing text of Kensington K64428WW mounting kit Black Steel as supplied by the manufacturer

Specifically engineered to support Kensington’s popular Universal Charge & Sync Cabinet (K67862AM, sold separately), the Wall-Mount Bracket for Universal Charge & Sync Cabinet provides an ideal option to save valuable floor or desktop space in the office or classroom. The one-piece sturdy steel frame safely and securely mounts the cabinet to any stud-ready wall with a quick and simple installation process.

Smart one-piece design hangs the cabinet to create more usable desk or floor space
Sturdy steel frame safely and securely mounts the cabinet to any stud-ready wall
Quick and simple installation designed for cabinet quick-connect and includes mounting template. Mounting hardware not included. Kensington recommends checking building and institutional codes for approved wall mounting guidelines, which may vary by building, location and country.
2-year limited lifetime warranty guaranteed by a leader in computer accessories

Short summary description Kensington K64428WW mounting kit Black Steel:
This short summary of the Kensington K64428WW mounting kit Black Steel data-sheet is auto-generated and uses the product title and the first six key specs.

Kensington K64428WW, Steel, Black

Long summary description Kensington K64428WW mounting kit Black Steel:
This is an auto-generated long summary of Kensington K64428WW mounting kit Black Steel based on the first three specs of the first five spec groups.

Kensington K64428WW. Material: Steel, Product color: Black

Smart One-Piece Design
Smart One-Piece Design

Perfect for classrooms or labs with limited space, the design allows you to easily attach the cabinet to any studded wall to
create more usable desk or floor space.

Sturdy Steel Frame
Sturdy Steel Frame

Built with safety in mind, the steel frame securely mounts the cabinet to any stud-ready wall.

Quick and Simple Installation
Quick and Simple Installation

Complete with a quick-connect design and mounting template, the bracket is easy to install. Mounting hardware not included. Kensington recommends checking building and institutional codes for approved wall mounting guidelines, which may vary by building, location and country.

2-Year Limited Lifetime Warranty
2-Year Limited Lifetime Warranty

Guaranteed by a leader in computer accessories for over 35 years.

Technical details
Product color *
Black
Material
Steel
Country of origin
Taiwan
Weight & dimensions
Weight
5.29 lbs (2.4 kg)
Packaging data
Package width
16.7" (425 mm)
Package depth
17.7" (450 mm)
Packaging data
Package height
5.31" (135 mm)
Package weight
6.53 lbs (2.96 kg)
Logistics data
Master (outer) case width
28.3" (720 mm)
Master (outer) case length
18.7" (475 mm)
Master (outer) case height
16.7" (425 mm)
Master (outer) case weight
35.7 lbs (16.2 kg)
Quantity per master (outer) case
5 pc(s)
Country Distributor
Nederland 4 distributor(s)
Portugal 2 distributor(s)
España 3 distributor(s)
France 1 distributor(s)
Magyarország 2 distributor(s)
United Kingdom 9 distributor(s)
Österreich 2 distributor(s)
Danmark 2 distributor(s)
Belgium 2 distributor(s)
Switzerland 2 distributor(s)
Deutschland 1 distributor(s)
Polska 1 distributor(s)
România 1 distributor(s)
Czech Republic 1 distributor(s)
United States 1 distributor(s)
México 1 distributor(s)