location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Neomounts KVM Switch cable, USB KVM cable Black 118.1" (3 m)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Neomounts Check ‘Neomounts’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
KVM Switch cable, USB
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SVUSB2N1_10
Category:
A KVM (Keyboard Video Mouse) cable connects a keyboard, mouse and monitor to two or more computers.
KVM Cables Check ‘Neomounts’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Neomounts: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 69648
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Sep 2023 15:18:17
The date of the most recent change of the data-sheet in Icecat's system
Guarantee: 5 years
Long product name Neomounts KVM Switch cable, USB KVM cable Black 118.1" (3 m) :
The short editorial description of Neomounts KVM Switch cable, USB KVM cable Black 118.1" (3 m)

KVM Switch cable, USB
More>>>
Neomounts KVM Switch cable, USB KVM cable Black 118.1" (3 m):
The official marketing text of Neomounts KVM Switch cable, USB KVM cable Black 118.1" (3 m) as supplied by the manufacturer

The SVUSB2N1-10 is a 3 meter KVM switch cable for USB keyboard/mouse.

The SVUSB2N1-10 is a 3 meter KVM switch cable for USB keyboard/mouse.

This NewStar universal 2-in-1 KVM switch cable is designed to be the highest quality tangle-free KVM switch cable available. This cable is compatible for the NewStar KVM switch. Keyboard-, mouseconnection USB, monitor M/F.

This cable combines separate keyboard, monitor, and mouse into one cable split at each end. This design makes it inherently tangle-free and easier to manage since the total cable count is reduced to 1/2.

The VGA Video section of the cable is coaxial eliminating picture "ghosting" and fuzzy images, and using ferrite cores near the connector ends provides superior EMI interference protection.

Short summary description Neomounts KVM Switch cable, USB KVM cable Black 118.1" (3 m):
This short summary of the Neomounts KVM Switch cable, USB KVM cable Black 118.1" (3 m) data-sheet is auto-generated and uses the product title and the first six key specs.

Neomounts KVM Switch cable, USB, 118.1" (3 m), Black, USB

Long summary description Neomounts KVM Switch cable, USB KVM cable Black 118.1" (3 m):
This is an auto-generated long summary of Neomounts KVM Switch cable, USB KVM cable Black 118.1" (3 m) based on the first three specs of the first five spec groups.

Neomounts KVM Switch cable, USB. Cable length: 118.1" (3 m), Product color: Black. Connector(s): USB

Performance
Product color
Black
Cable length *
118.1" (3 m)
Logistics data
Harmonized System (HS) code
84733080
Other features
Connector(s)
USB
Brand Image Article code product Stock Price from
Neomounts KVM Switch cable, PS/2 KVM cable Black 393.7" (10 m) Neomounts KVM Switch cable, PS/2 KVM cable Black 393.7" (10 m)
(show image)
SVPS23N1_35 KVM Switch cable, PS/2 0.00
(excl. VAT)
0 (incl. VAT)
Neomounts KVM Switch cable, USB KVM cable Black 78.7" (2 m) Neomounts KVM Switch cable, USB KVM cable Black 78.7" (2 m)
(show image)
SVUSB2N1_6 KVM Switch cable, USB 0.00
(excl. VAT)
0 (incl. VAT)