location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Post-It Message Flags, 'Sign Here', Yellow, 1 in Wide, 50/Dispenser, 2/Pack self adhesive flags 50 sheets

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Post-It Check ‘Post-It’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Message Flags, 'Sign Here', Yellow, 1 in Wide, 50/Dispenser, 2/Pack
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
680-SH2 show
Show alternative article codes used in the online market place
Category:
Flags (pieces of patterned rectangular cloth used for identity purpose and for decoration) which can be stuck to a surface without needing additional adhesive (glue)
Self Adhesive Flags Check ‘Post-It’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Post-It: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 14521
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Mar 2024 09:05:10
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Post-It Message Flags, 'Sign Here', Yellow, 1 in Wide, 50/Dispenser, 2/Pack self adhesive flags 50 sheets
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - These "Sign Here" flags can be easily read on both left and right-hand side of page
  • - Sticks securely and removes cleanly
  • - Easy one-handed dispensing to keep you on track
  • - Sign Here Messaging, Yellow, 1 in Wide
  • - 50/Dispenser, 2 Dispensers/Pack
More>>>
Short summary description Post-It Message Flags, 'Sign Here', Yellow, 1 in Wide, 50/Dispenser, 2/Pack self adhesive flags 50 sheets:
This short summary of the Post-It Message Flags, 'Sign Here', Yellow, 1 in Wide, 50/Dispenser, 2/Pack self adhesive flags 50 sheets data-sheet is auto-generated and uses the product title and the first six key specs.

Post-It Message Flags, 'Sign Here', Yellow, 1 in Wide, 50/Dispenser, 2/Pack, 1" (25.4 mm), 50 sheets

Long summary description Post-It Message Flags, 'Sign Here', Yellow, 1 in Wide, 50/Dispenser, 2/Pack self adhesive flags 50 sheets:
This is an auto-generated long summary of Post-It Message Flags, 'Sign Here', Yellow, 1 in Wide, 50/Dispenser, 2/Pack self adhesive flags 50 sheets based on the first three specs of the first five spec groups.

Post-It Message Flags, 'Sign Here', Yellow, 1 in Wide, 50/Dispenser, 2/Pack. Length: 1" (25.4 mm). Number of sheets per pad: 50 sheets