location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

LG 32UD59-B LED display 31.5" 3840 x 2160 pixels 4K Ultra HD Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
LG Check ‘LG’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
32UD59-B
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
32UD59-B show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8806098004263 show
Category:
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors Check ‘LG’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by LG: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 215717
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 27 May 2024 13:02:50
The date of the most recent change of the data-sheet in Icecat's system
EU Energy Label (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (0.7 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
EU Product Fiche (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
LG 32UD59-B user manual (5.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points LG 32UD59-B LED display 31.5" 3840 x 2160 pixels 4K Ultra HD Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 31.5" LED VA
  • - 4K Ultra HD 3840 x 2160 pixels 16:9
  • - 60 Hz 5 ms 300 cd/m² 3000:1
  • - AMD FreeSync
  • - 39 W
Long product name LG 32UD59-B LED display 31.5" 3840 x 2160 pixels 4K Ultra HD Black :
The short editorial description of LG 32UD59-B LED display 31.5" 3840 x 2160 pixels 4K Ultra HD Black

31.5", 3840 x 2160 px, 300 cd/m², 5ms, 178/178°, 16:9, 60 Hz, 2 x HDMI, VESA, 35.5 W
More>>>
LG 32UD59-B LED display 31.5" 3840 x 2160 pixels 4K Ultra HD Black:
The official marketing text of LG 32UD59-B LED display 31.5" 3840 x 2160 pixels 4K Ultra HD Black as supplied by the manufacturer

32 Inch 4K UHD
Outstanding Ultra HD performance is assured by the specially designed 4K display, delivering accurate colors that remain consistent with four times the resolution of Full HD.

DCI-P3 95% Color Gamut
This monitor covers 95% of the DCI-P3 color space, the current standard utilized by the film industry, assuring an exceptionally wide range of available colors.

HDCP 2.2 Compatible
Connect with confidence: This LG 4K monitor is compatible with the latest HDCP 2.2 copy protection, so it will display video from 4K streaming services, game consoles and Ultra HD Blu-ray disc players.

AMD FreeSync Technology
LG's monitors with AMD FreeSync technology reduce the tearing and stuttering that occur between a graphic card’s frame rate and a monitor’s refresh rate. Thanks to FreeSync, gaming enthusiasts can experience seamless, fluid movement throughout any hi-res, heavy-duty game.

Dynamic Action Sync
Gamers can experience optimized, fast-pace gaming with Dynamic Action Sync. Dynamic Action Sync is a feature that minimizes input lag so the game play in RTS games is more responsive.

Black Stabilizer
Keep visibility even in dark scenes. LG's Black Stabilizer senses dark scenes and helps make it brighter so that you can find the enemies hiding and waiting to attack your player in the dark.

On-Screen Control
On-Screen Control puts a host of monitor settings into a handy window for quick, easy access. Volume, brightness, picture mode presets, Screen Split 2.0 and Dual Controller can be adjusted with just a few clicks of the mouse.

Screen Split
Customize your monitor layout for multitasking with the latest version of LG Screen Split. Resize and display multiple windows at once, with 14 options including four different picture-in-picture (PIP) choices.

Height Adjustable Display
Find your perfect viewing angle: The adjustable stand allows users to raise and lower the monitor as desired to provide the best possible view.

Short summary description LG 32UD59-B LED display 31.5" 3840 x 2160 pixels 4K Ultra HD Black:
This short summary of the LG 32UD59-B LED display 31.5" 3840 x 2160 pixels 4K Ultra HD Black data-sheet is auto-generated and uses the product title and the first six key specs.

LG 32UD59-B, 31.5", 3840 x 2160 pixels, 4K Ultra HD, LED, 5 ms, Black

Long summary description LG 32UD59-B LED display 31.5" 3840 x 2160 pixels 4K Ultra HD Black:
This is an auto-generated long summary of LG 32UD59-B LED display 31.5" 3840 x 2160 pixels 4K Ultra HD Black based on the first three specs of the first five spec groups.

LG 32UD59-B. Display diagonal: 31.5", Display resolution: 3840 x 2160 pixels, HD type: 4K Ultra HD, Display technology: LED, Response time: 5 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in speaker(s). VESA mounting, Height adjustment. Product color: Black

Display
Display diagonal *
31.5"
Display resolution *
3840 x 2160 pixels
HD type *
4K Ultra HD
Native aspect ratio *
16:9
Display technology *
LED
Panel type *
VA
Backlight type
W-LED
Touchscreen *
No
Display brightness (typical)
300 cd/m²
Response time
5 ms
Screen shape *
Flat
Supported graphics resolutions
3840 x 2160
Aspect ratio
16:9
Contrast ratio (typical) *
3000:1
Dynamic contrast ratio marketing name
Mega Contrast
Maximum refresh rate *
60 Hz
Viewing angle, horizontal
178°
Viewing angle, vertical
178°
Pixel pitch
0.00713 x 0.00713" (0.181 x 0.181 mm)
Digital horizontal frequency
30 - 135 kHz
Digital vertical frequency
56 - 61 Hz
DDC/CI
Yes
Color gamut
95%
3D
No
Factory-calibrated
Yes
Performance
AMD FreeSync *
Yes
VESA Adaptive Sync support
Yes
Multimedia
Built-in speaker(s) *
Yes
Number of speakers
2
RMS rated power
10 W
Design
Product color *
Black
Certification
TCO6.0, UL (cUL), CB, FCC-B, CE, KC, EPA, Erp, Windows 10, FreeSync
Ports & interfaces
HDMI ports quantity
2
DisplayPorts quantity
1
HDCP
Yes
DC-in jack
Yes
Ergonomics
VESA mounting *
Yes
Panel mounting interface
100 x 100 mm
Cable lock slot *
No
Height adjustment *
Yes
Height adjustment
4.72" (12 cm)
Tilt adjustment
Yes
Tilt angle range
-5 - 20°
Picture-in-Picture
Yes
On Screen Display (OSD)
Yes
On Screen Display (OSD) languages
Simplified Chinese, Traditional Chinese, German, English, Finnish, French, Greek, Italian, Japanese, Korean, Polish, Portuguese, Russian, Swedish, Ukrainian
Number of OSD languages
17
Black eQualizer function
Yes
Power
Power consumption (typical) *
39 W
Power consumption (max)
50 W
Power consumption (off)
0.3 W
Power consumption (PowerSave)
0.5 W
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
Packaging content
Stand included
Yes
Cables included
DC, DisplayPort, HDMI
Quick start guide
Yes
Weight & dimensions
Width (with stand)
28.7" (728.1 mm)
Depth (with stand)
9.32" (236.8 mm)
Height (with stand)
18" (458.2 mm)
Weight (with stand)
15.7 lbs (7.1 kg)
Width (without stand)
28.7" (728.1 mm)
Depth (without stand)
1.96" (49.9 mm)
Height (without stand)
16.7" (424.6 mm)
Weight (without stand)
11.7 lbs (5.3 kg)
Packaging data
Package width
33.8" (859 mm)
Package depth
7.09" (180 mm)
Package height
20.2" (513 mm)
Package weight
22 lbs (10 kg)
Sustainability
Sustainability certificates
EPEAT Gold
Other features
On/off switch
Yes
Energy efficiency class (old)
A
Source Testseek summary Average rating
Reviews
Updated:
2018-01-27 04:40:04
Uk has collected 12 expert reviews for LG 32UD59-B LED display 80 cm (31.5") 3840 x 2160 pixels 4K Ultra HD Black and the average expert rating is 89 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
89%
Source Review comments Score
monitornerds.com
Updated:
2018-04-08 09:13:17
The LG 32UD59-B offers a large, 4K screen suitable for multitasking and PC or console gaming at a reasonable price. This VA monitor promises comprehensive gamut coverage for extra vibrancy which will make games and movies more enjoyable. The LG 32...
Bottom line The LG 32UD59-B is an excellent 4K monitor for around half a grand which equates to excellent value. The monitor is a suitable solution if you need a large format display for multitasking or for both PC and console gaming. The size of the screen makes it...
92%
Brand Image Article code product Stock Price from
LG 24BK750Y-B computer monitor 24" 1920 x 1080 pixels Full HD LED Black LG 24BK750Y-B computer monitor 24" 1920 x 1080 pixels Full HD LED Black
(show image)
24BK750Y-B.AEU 24BK750Y-B 0.00
(excl. VAT)
0 (incl. VAT)
LG 27UD59P-B computer monitor 27" 3840 x 2160 pixels 4K Ultra HD LED Black LG 27UD59P-B computer monitor 27" 3840 x 2160 pixels 4K Ultra HD LED Black
(show image)
27UD59P-B.AEU 27UD59P-B 0.00
(excl. VAT)
0 (incl. VAT)
LG 24BK55WY-B computer monitor 24" 1920 x 1200 pixels WUXGA LED Black LG 24BK55WY-B computer monitor 24" 1920 x 1200 pixels WUXGA LED Black
(show image)
24BK55WY-B.AEU 24BK55WY-B 0.00
(excl. VAT)
0 (incl. VAT)
LG 22BK55WY-B computer monitor 22" 1680 x 1050 pixels WSXGA+ LED Black LG 22BK55WY-B computer monitor 22" 1680 x 1050 pixels WSXGA+ LED Black
(show image)
22BK55WY-B.AEU 22BK55WY-B 0.00
(excl. VAT)
0 (incl. VAT)
LG 27BK550Y-B computer monitor 27" 1920 x 1080 pixels Full HD LED Black LG 27BK550Y-B computer monitor 27" 1920 x 1080 pixels Full HD LED Black
(show image)
27BK550Y-B.AEU 27BK550Y-B 0.00
(excl. VAT)
0 (incl. VAT)
LG 22MB37PU-B computer monitor 21.5" 1920 x 1080 pixels Full HD LED Black LG 22MB37PU-B computer monitor 21.5" 1920 x 1080 pixels Full HD LED Black
(show image)
22MB37PU-B-AE 22MB37PU-B 0.00
(excl. VAT)
0 (incl. VAT)
LG 27UD88-W LED display 27" 3840 x 2160 pixels 4K Ultra HD Black, Silver, White LG 27UD88-W LED display 27" 3840 x 2160 pixels 4K Ultra HD Black, Silver, White
(show image)
27UD88-W 27UD88-W 0.00
(excl. VAT)
0 (incl. VAT)
LG 27UK600-W LED display 27" 3840 x 2160 pixels 4K Ultra HD Black, Silver, White LG 27UK600-W LED display 27" 3840 x 2160 pixels 4K Ultra HD Black, Silver, White
(show image)
27UK600-W 27UK600-W 0.00
(excl. VAT)
0 (incl. VAT)
LG 27UK650-W LED display 27" 3840 x 2160 pixels 4K Ultra HD Black, Silver, White LG 27UK650-W LED display 27" 3840 x 2160 pixels 4K Ultra HD Black, Silver, White
(show image)
27UK650-W 27UK650-W 0.00
(excl. VAT)
0 (incl. VAT)
LG 27UK850-W LED display 27" 3840 x 2160 pixels 4K Ultra HD Black, White LG 27UK850-W LED display 27" 3840 x 2160 pixels 4K Ultra HD Black, White
(show image)
27UK850-W 27UK850-W 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)
United States 1 distributor(s)