location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson WF-R5190 DTW FLEX BAM inkjet printer Color 4800 x 1200 DPI A4 Wi-Fi

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
WF-R5190 DTW FLEX BAM
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C11CE28402FW
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8715946647265
Category:
Inkjet printers are the most suitable printers for home and small office use. They are generally not as fast as laser printers, but make prints of very high quality and are quite affordable.
Inkjet Printers Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 92565
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 08 Mar 2024 09:07:54
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (2.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Epson WF-R5190 DTW FLEX BAM inkjet printer Color 4800 x 1200 DPI A4 Wi-Fi
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Business 4800 x 1200 DPI Color
  • - A4 34 ppm Printing colors: Black, Cyan, Magenta, Yellow
  • - USB port Wi-Fi Ethernet LAN
Guarantee: 12 months On-site service
Long product name Epson WF-R5190 DTW FLEX BAM inkjet printer Color 4800 x 1200 DPI A4 Wi-Fi :
The short editorial description of Epson WF-R5190 DTW FLEX BAM inkjet printer Color 4800 x 1200 DPI A4 Wi-Fi

4800 x 1200 DPI, RIPS, A4, 580 Sheets, USB, WiFi, Ethernet, 599‎ x 870 x 680 mm
More>>>
Epson WF-R5190 DTW FLEX BAM inkjet printer Color 4800 x 1200 DPI A4 Wi-Fi:
The official marketing text of Epson WF-R5190 DTW FLEX BAM inkjet printer Color 4800 x 1200 DPI A4 Wi-Fi as supplied by the manufacturer

Providing predictable printing costs, this revolutionary business inkjet printer requires minimal user intervention, boosting productivity.

This breakthrough business printer, available exclusively through an Epson-approved managed print service provider, features Epson's Replaceable Ink Pack System (RIPS) to deliver super-high-yield printing. With this A4 workgroup printer, offices can benefit from the increased productivity of a local distributed print fleet that requires minimal intervention, while providing predictable print costs.

Print 75,000 pages uninterrupted

Print up to 75,000 pages in black or 50,000 pages in colour without replacing the ink thanks to this printer's super-high-yield ink supply units.

Energy efficient

The WF-R5190DTW uses up to 80 percent less power than competitive colour lasers thanks to its no heat technology. No ozone gas is emitted, and an improved quiet print mode and no fan noise during or after printing makes it ideal for the working environment. And there are fewer parts to replace than a laser.

Built for business

PrecisionCore technology powers the output quality that Epson is known for, at the speeds required for office, commercial and industrial printing. Prints dry fast thanks to the DURABrite Ultra ink. PDL printing emulations, including PCL and Adobe PostScript 3, and Gigabit Ethernet help this printer easily integrate into the business environment. Its Wi-Fi Direct capability also lets you print from supported wireless devices without connecting to a router.

Save time

Get more done with print speeds of up to 34ppm in mono and 30ppm in colour, or 20ppm ISO print speed in both. Its high paper capacity of up to 580 sheets means less time is spent refilling. It features automatic double-sided printing to make any job easy and efficient.

Short summary description Epson WF-R5190 DTW FLEX BAM inkjet printer Color 4800 x 1200 DPI A4 Wi-Fi:
This short summary of the Epson WF-R5190 DTW FLEX BAM inkjet printer Color 4800 x 1200 DPI A4 Wi-Fi data-sheet is auto-generated and uses the product title and the first six key specs.

Epson WF-R5190 DTW FLEX BAM, Color, 4800 x 1200 DPI, A4, 45000 pages per month, 34 ppm, Duplex printing

Long summary description Epson WF-R5190 DTW FLEX BAM inkjet printer Color 4800 x 1200 DPI A4 Wi-Fi:
This is an auto-generated long summary of Epson WF-R5190 DTW FLEX BAM inkjet printer Color 4800 x 1200 DPI A4 Wi-Fi based on the first three specs of the first five spec groups.

Epson WF-R5190 DTW FLEX BAM. Color, Maximum duty cycle: 45000 pages per month. Maximum resolution: 4800 x 1200 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 34 ppm. Duplex printing. Display: LCD. Wi-Fi. Product color: White

Features
Duplex printing *
Yes
Page description languages *
ESC/P-R, PCL 5c, PCL 5e, PCL 6, PDF 1.7, PostScript 3
Printing colors *
Black, Cyan, Magenta, Yellow
Color *
Yes
Maximum duty cycle *
45000 pages per month
Printing
Print speed (color, draft quality, A4/US Letter)
30 ppm
Maximum resolution *
4800 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
34 ppm
Time to first page (black, normal)
7 s
Time to first page (color, normal)
7 s
Print speed (ISO/IEC 24734) mono
16 ipm
Print speed (ISO/IEC 24734) color
16 ipm
Duplex print speed (black, normal quality, A4/US Letter)
11 ppm
Duplex print speed (color, normal quality, A4/US Letter)
11 ppm
Input & output capacity
Total input capacity *
580 sheets
Total output capacity *
150 sheets
Maximum input capacity
580 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Paper tray media types *
Plain paper, Thick paper
ISO A-series sizes (A0...A9) *
A4, A5, A6
ISO B-series sizes (B0...B9)
B5
ISO C-series sizes (C0...C9)
C4, C6
Non-ISO print media sizes
Legal
Envelopes sizes
10, C4, C6
Photo paper sizes (imperial)
10x15, 13x18, 20x25
Paper tray media weight
64 - 256 g/m²
Ports & interfaces
USB port *
Yes
Standard interfaces
Ethernet, USB, Wireless LAN
Network
Ethernet LAN *
Yes
Wi-Fi *
Yes
Wi-Fi Direct *
Yes
Security algorithms
64-bit WEP, 128-bit WEP, AES, WPA-PSK, WPA2
Mobile printing technologies
Apple AirPrint, Google Cloud Print
Performance
Sound pressure level (printing)
6.6 dB
Sound power level (printing)
52 dB
Design
Market positioning *
Business
Product color *
White
Built-in display *
Yes
Display
LCD
Country of origin
Indonesia
Power
Power consumption (printing) *
25 W
Power consumption (off)
0.3 W
Power consumption (standby)
2.3 W
Power consumption (ready)
6.2 W
AC input voltage
220 V
System requirements
Windows operating systems supported
Windows Vista Business, Windows Vista Business x64, Windows Vista Enterprise, Windows Vista Enterprise x64, Windows Vista Home Basic, Windows Vista Home Basic x64, Windows Vista Home Premium, Windows Vista Home Premium x64, Windows Vista Ultimate, Windows Vista Ultimate x64, Windows XP Home, Windows XP Home x64, Windows XP Professional, Windows XP Professional x64
Mac operating systems supported
Mac OS X 10.10 Yosemite, Mac OS X 10.11 El Capitan, Mac OS X 10.12 Sierra, Mac OS X 10.5 Leopard, Mac OS X 10.6 Snow Leopard, Mac OS X 10.7 Lion, Mac OS X 10.8 Mountain Lion, Mac OS X 10.9 Mavericks
Server operating systems supported
Windows Server 2003, Windows Server 2003 x64, Windows Server 2008, Windows Server 2008 R2, Windows Server 2008 x64, Windows Server 2012 x64
Weight & dimensions
Width
23.6" (599 mm)
Depth
34.3" (870 mm)
Height
26.8" (680 mm)
Weight
46.1 lbs (20.9 kg)
Packaging data
Quantity per pack
1 pc(s)
Power cord included
Yes
Drivers included
Yes
Package width
23.6" (599 mm)
Package depth
34.3" (870 mm)
Package height
26.8" (680 mm)
Package weight
48.9 lbs (22.2 kg)