location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ATEN CE610A KVM extender Transmitter & receiver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ATEN Check ‘ATEN’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
CE610A
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CE610A show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0672792007163 show
Category: KVM Extenders Check ‘ATEN’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ATEN: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 41071
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 16 Jan 2024 10:47:37
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 01 Aug 2021
Product end of life date
Product Brochure/Datasheet (1.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
ATEN CE610A user manual (0.7 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points ATEN CE610A KVM extender Transmitter & receiver
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Uses a single Cat 5e cable to connect the local and remote units
  • - Allows access to a computer or KVM installation from a remote console
  • - Superior Video Quality – up to 1920 x 1200 @ 60 Hz at 100 m
  • - Anti-jamming – resists signal interference during high-quality video transmissions using HDBaseT technology
  • - ExtremeUSB ® – supports transparent USB 2.0 signals and true plug-and-play (no software or drivers required)
  • - Supports USB 1.1 web cameras
  • - USB 2.0 Support* – connects devices such as keyboard, mouse, audio, flash drive, printer, touch panel other USB devices which require moderate amounts of bandwidth
  • - Extends local PC Video/Keyboard/Mouse to remote side
  • - Built-in 8KV/15KV ESD protection (Contact voltage 8KV; Air voltage 15KV)
  • - Works with all major operating systems: Windows®, OS X®, and Linux®
  • - *Note: The CE610A supports a maximum combined USB transfer rate of 40 Mbps for attached USB devices.
Long product name ATEN CE610A KVM extender Transmitter & receiver :
The short editorial description of ATEN CE610A KVM extender Transmitter & receiver

DVI HDBaseT KVM Extender with ExtremeUSB® (1920 x 1200 @ 100m)
More>>>
ATEN CE610A KVM extender Transmitter & receiver:
The official marketing text of ATEN CE610A KVM extender Transmitter & receiver as supplied by the manufacturer

The CE610A USB DVI KVM Extender is a DVI and USB Extender that supports ExtremeUSB ® and HDBaseT technology. The CE610A can extend DVI and USB 2.0 signals up to 300 ft (100 m) from the source using a single Cat 5e/6 cable.

The CE610A is equipped with USB connectors which allow you to extend any USB device between the units. The USB functionality provides not only peripheral sharing but also the support for touch panel control and fi le transfer. The CE610A is ideal for situations where touch panel is required, such as transportation centers, medical facilities, shopping malls, industrial kiosks, and when synchronizing for files / folders between portable and desktop computers are required.

Short summary description ATEN CE610A KVM extender Transmitter & receiver:
This short summary of the ATEN CE610A KVM extender Transmitter & receiver data-sheet is auto-generated and uses the product title and the first six key specs.

ATEN CE610A, Transmitter & receiver, Wired, 1920 x 1200 pixels, Metal, Link, Power, USB, Video, 40 Mbit/s

Long summary description ATEN CE610A KVM extender Transmitter & receiver:
This is an auto-generated long summary of ATEN CE610A KVM extender Transmitter & receiver based on the first three specs of the first five spec groups.

ATEN CE610A. Type: Transmitter & receiver, Connectivity technology: Wired, Maximum digital resolution: 1920 x 1200 pixels. USB data transfer rates: 40 Mbit/s. Power consumption (transmitter) (max): 15 W. Transmitter width: 4.65" (11.8 cm), Transmitter depth: 7.17" (18.2 cm), Transmitter height: 1.13" (2.87 cm). Cables included: DVI, USB

Features
Type *
Transmitter & receiver
Connectivity technology *
Wired
Maximum digital resolution
1920 x 1200 pixels
Material
Metal
LED indicators
Link, Power, USB, Video
Transmitter
RJ-45 ports quantity (transmitter)
2
Ports & interfaces
USB 2.0 ports quantity
3
USB data transfer rates
40 Mbit/s
Power
Power consumption (transmitter) (max)
15 W
Weight & dimensions
Transmitter width
4.65" (11.8 cm)
Transmitter depth
7.17" (18.2 cm)
Transmitter height
1.13" (2.87 cm)
Weight & dimensions
Transmitter weight
21.9 oz (620 g)
Receiver width
4.65" (11.8 cm)
Receiver depth
7.17" (18.2 cm)
Receiver height
1.13" (2.87 cm)
Receiver weight
21.9 oz (620 g)
Packaging content
AC adapter included
Yes
Cables included
DVI, USB
Manual
Yes
Mounting bracket(s) included
Yes
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Storage temperature (T-T)
-20 - 60 °C
Operating relative humidity (H-H)
0 - 80%
Other features
Firmware upgradeable
Yes
Technical details
Video in
DVI-D
Brand Image Article code product Stock Price from
ATEN CE611 KVM extender Transmitter & receiver ATEN CE611 KVM extender Transmitter & receiver
(show image)
CE611 CE611 0.00
(excl. VAT)
0 (incl. VAT)
ATEN CE920 KVM extender Transmitter & receiver ATEN CE920 KVM extender Transmitter & receiver
(show image)
CE920 CE920 0.00
(excl. VAT)
0 (incl. VAT)
ATEN CE820 KVM extender Transmitter & receiver ATEN CE820 KVM extender Transmitter & receiver
(show image)
CE820 CE820 0.00
(excl. VAT)
0 (incl. VAT)
ATEN CE620 KVM extender Transmitter & receiver ATEN CE620 KVM extender Transmitter & receiver
(show image)
CE620 USB 2.0 DVI Single Link over 1 CAT Cable (100m) KVM Extender with Full USB2.0 support (up to 480Mbps) / HDBaseT2.0 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 3 distributor(s)
Nederland 1 distributor(s)
United States 1 distributor(s)