location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

be quiet! SFX L power supply unit 600 W 20+4 pin ATX Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
be quiet! Check ‘be quiet!’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SFX L
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
BN215
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4260052185612
Category:
A power supply unit (PSU) converts mains AC to low-voltage regulated DC power for the internal components of a computer.
Power Supply Units Check ‘be quiet!’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by be quiet!: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 85454
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Jun 2024 02:05:29
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (1.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points be quiet! SFX L power supply unit 600 W 20+4 pin ATX Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 600 W 100 - 240 V 50 - 60 Hz
  • - Motherboard power connector: 20+4 pin ATX
  • - PC SFX 80 PLUS Gold
  • - 4.72" (12 cm)
  • - Black
Guarantee: 3 years
Long product name be quiet! SFX L power supply unit 600 W 20+4 pin ATX Black :
The short editorial description of be quiet! SFX L power supply unit 600 W 20+4 pin ATX Black

SFX L Power, 600 W, SFX 3.3/ATX 2.4, 100-240 V/50-60 Hz, 28.7dB max., 80PLUS Gold
More>>>
be quiet! SFX L power supply unit 600 W 20+4 pin ATX Black:
The official marketing text of be quiet! SFX L power supply unit 600 W 20+4 pin ATX Black as supplied by the manufacturer

Compact and Silent Energy

be quiet! SFX L Power 600W is especially recommended for mini ITX PCs and compact gaming systems. It performs well beyond the ordinary, with a great combination of quietness, features, reliability and efficiency.

- 80PLUS® Gold certification with up to 92% power conversion efficiency
- Multi-GPU support with four PCIe connectors
- Full cable management for build flexibility and convenient usage
- Silent, temperature-controlled 120mm high-quality fan
- LLC, Synchronous Rectifier (SR) and DC-to-DC power conversion circuit design supports stability and efficiency
- High-quality Japanese capacitors for maximum reliability and operating life
- Powerful 12V-rail design for high stability and performance
- SFX-to-ATX adapter bracket allows flexible use with larger case sizes
- Black flat cables of up to 80cm for improved cooling
- Full suite of top safety features
- 3-year manufacturer’s warranty
- Product conception, design and quality control in Germany

Short summary description be quiet! SFX L power supply unit 600 W 20+4 pin ATX Black:
This short summary of the be quiet! SFX L power supply unit 600 W 20+4 pin ATX Black data-sheet is auto-generated and uses the product title and the first six key specs.

be quiet! SFX L, 600 W, 100 - 240 V, 650 W, 50 - 60 Hz, 10 A, Active

Long summary description be quiet! SFX L power supply unit 600 W 20+4 pin ATX Black:
This is an auto-generated long summary of be quiet! SFX L power supply unit 600 W 20+4 pin ATX Black based on the first three specs of the first five spec groups.

be quiet! SFX L. Total power: 600 W, AC input voltage: 100 - 240 V, Peak power: 650 W. Motherboard power connector: 20+4 pin ATX, Motherboard power cable length: 11.8" (30 cm), SATA power cable length: 600,800 mm. Purpose: PC, Power supply unit (PSU) form factor: SFX, 80 PLUS certification: 80 PLUS Gold. Product color: Black, Fan diameter: 4.72" (12 cm), Number of fans: 1 fan(s). Cables included: AC, PCIe, SATA

Power
Total power *
600 W
Peak power
650 W
AC input voltage *
100 - 240 V
AC input frequency
50 - 60 Hz
Input current
10 A
Power factor
0.95
Power Factor Correction (PFC) type
Active
Combined power (+3.3V)
105 W
Combined power (+12V)
600 W
Combined power (+5V)
105 W
Combined power (-12V)
3.6 W
Combined power (+5Vsb)
15 W
Max output current (+3.3V)
22 A
Max output current (+12V)
50 A
Max output current (+5V)
22 A
Max output current (-12V)
0.3 A
Max output current (+5Vsb)
3 A
Efficiency
92%
Power protection features
Over current, Over power, Over voltage, Overheating, Short circuit, Under voltage
Ports & interfaces
Motherboard power connector *
20+4 pin ATX
Motherboard power cable length
11.8" (30 cm)
Number of SATA power connectors
6
SATA power cable length
600, 800 mm
Peripheral (Molex) power connectors (4-pin) *
3
PCI Express power connectors (6+2 pin)
4
CPU power connector (4+4 pin)
Yes
Cabling type
Fully-Modular
Performance
80 PLUS certification *
80 PLUS Gold
Purpose *
PC
Performance
Power supply unit (PSU) form factor *
SFX
ATX version
2.4
Bearing technology
Sleeve
Mean time between failures (MTBF)
100000 h
Certification
CE, CB, TÜV, FCC, cTUVus, RCM
Design
Product color
Black
Fan diameter
4.72" (12 cm)
Number of fans
1 fan(s)
On/off switch
Yes
Packaging content
Cables included
AC, PCIe, SATA
Weight & dimensions
Width
4.92" (125 mm)
Depth
5.12" (130 mm)
Height
2.52" (64 mm)
Weight
2.56 lbs (1.16 kg)
Packaging data
Manual
Yes
Package width
8.07" (205 mm)
Package depth
8.66" (220 mm)
Package height
3.15" (80 mm)
Package weight
4.5 lbs (2.04 kg)
Package type
Box
Technical details
Sustainability certificates
ENERGY STAR
Compliance certificates
RoHS
Other features
Screws included
Yes
Cable ties included
Yes
Noise level (silent mode, <30%)
9.9 dB
Noise level (quiet mode, 50%)
14.5 dB
Noise level (full-load mode, 100%)
28.7 dB
Cable management
Yes
Source Testseek summary Average rating
Reviews
Updated:
2018-01-24 01:23:39
Uk has collected 11 expert reviews for be quiet! SFX L power supply unit 600 W 20+4 pin ATX Black and the average expert rating is 89 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
89%
Source Review comments Score
kitguru.net
Updated:
2018-01-24 01:23:39
We review many power supplies, but its always a treat to get a new SFX unit into our labs for analysis. Today we take a look at the be quiet! SFX L, now available in 550W and 600W capacities. be quiet! have been behind many 80 Plus Bronze rated SFX power...
Good quality finish externally, technically very solid, good ripple, efficiency exceeds 80 Plus Gold, fully modular, quiet, All Japanese capacitors, 120mm Fluid Dynamic Bearing Fan, Versatile design – works with ATX via the included adapter...
Bad minimal 3 year warranty...
Bottom line The be quiet! SFX L 600W power supply has impressed me. Its technically very capable and it doesn't exhibit any glaring faults to raise concern. The price point around £115 seems quite competitive as well, which helps when making a buying decision. These...
80%
HEXUS.net
Updated:
2018-06-28 06:07:57
Computer power-supply units (PSUs) fall into one of two camps. There's the 1,000W juggernauts used by a few over-the-top enthusiasts with enough cash to drive multiple high-end graphics cards and overvolted, overclocked CPUs. These supplies are also in hu...
Good Solid performance, Above-average efficiency, Cool and quiet under load...
Bad Ripple suppression not amazing...
Bottom line be quiet!'s move into the SFX-L market begins with two supplies: 500W and 600W 80 PLUS Gold-rated models.The asking fee for the SFX L Power 600W model is £115. For that you get solid engineering, fully-modular cabling, a large fan, and flat cabling...
0%
tomshardware.co.uk
Updated:
2020-06-06 06:12:32
With High Power's help, be quiet! recently joined the SFX-L market with one 500W model and a 600W version. Previously, the company only had two small form factor options available, so these latest PSUs double its reach.SFX-L is preferred in many compact c...
Good Full power at 46°C, Efficient, Load regulation, In spec hold-up time, Accurate Power Ok signal, Silent, Fully modular, Full protections set, FDB fan (with a single gasket though), 4x PCIe connectors, Compact dimensions...
Bad Price, Warranty, Inrush current, OPP is set high...
Bottom line The new be quiet! SFX-L offerings are interesting since they manage to combine good performance levels along with a silent operation, something that isn't common in the small form factor PSU categories. With a little lower price and a 5-year warranty, the...
0%
tomshardware.com
Updated:
2018-01-24 01:23:30
With High Power's help, be quiet! recently joined the SFX-L market with one 500W model and a 600W version. Previously, the company only had two small form factor options available, so these latest PSUs double its reach. SFX-L is preferred in many compact...
Good Full power at 46°C, Efficient, Load regulation, In spec holdup time, Accurate Power Ok signal, Silent, Fully modular, Full protections set, FDB fan (with a single gasket though), 4x PCIe connectors, Compact dimensions...
Bad Price, Warranty, Inrush current, OPP is set high...
Bottom line The new be quiet! SFX-L offerings are interesting since they manage to combine good performance levels along with a silent operation, something that isn't common in the small form factor PSU categories. With a little lower price and a 5-year warranty...
0%
Country Distributor
Deutschland 1 distributor(s)
United Kingdom 1 distributor(s)