location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

MM 10041UK ink cartridge 1 pc(s) High (XL) Yield Cyan

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
MM Check ‘MM’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
10041UK
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
10041UK
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5710598020360
Category:
Ink cartridges for inkjet printers.
Ink Cartridges Check ‘MM’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by MM: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 115782
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 18:00:50
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points MM 10041UK ink cartridge 1 pc(s) High (XL) Yield Cyan
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Print technology: Inkjet printing
  • - Printing colors: Cyan
  • - High (XL) Yield
  • - Brand compatibility: HP
  • - 1 pc(s)
Guarantee: 2 year - Incl MM Print Supplies Printer Warranty
Long product name MM 10041UK ink cartridge 1 pc(s) High (XL) Yield Cyan :
The short editorial description of MM 10041UK ink cartridge 1 pc(s) High (XL) Yield Cyan

MM Print Supplies 10041DK - HP No.933XL Cyan Inkjet Cartridge
More>>>
MM 10041UK ink cartridge 1 pc(s) High (XL) Yield Cyan:
The official marketing text of MM 10041UK ink cartridge 1 pc(s) High (XL) Yield Cyan as supplied by the manufacturer

MM Print Supplies Inkjet Cartridges
MM Print Supplies is a Danish brand of printer supplies for laser and inkjet printers. MM Print Supplies is recycling original inkjet cartridges into new products giving you the best from both worlds - low costs, more ink for high quality printing. If recycling is not an option MM Print Supplies has a wide range of kompatible products.

Quality
MM Print Supplies inkjets are assembled at ISO 9001:2008 and ISO 14001:2004 certified facilities.

Packaging
The inkjet cartridges come in blisterpacks made from recycled plastic.

Product Warranty
MM Print Supplies provides 2 years product warranty.

Printer Warranty
The MM Print Supplies warranty includes printer warranty. If a printer is damaged using a product from MM Print Supplies the printer will be repaired by a certified technician or replaced.

Short summary description MM 10041UK ink cartridge 1 pc(s) High (XL) Yield Cyan:
This short summary of the MM 10041UK ink cartridge 1 pc(s) High (XL) Yield Cyan data-sheet is auto-generated and uses the product title and the first six key specs.

MM 10041UK, High (XL) Yield, Cyan, 12 ml, 1 pc(s)

Long summary description MM 10041UK ink cartridge 1 pc(s) High (XL) Yield Cyan:
This is an auto-generated long summary of MM 10041UK ink cartridge 1 pc(s) High (XL) Yield Cyan based on the first three specs of the first five spec groups.

MM 10041UK. Cartridge capacity: High (XL) Yield, Color ink volume: 12 ml, Printing colors: Cyan, Quantity per pack: 1 pc(s)

Features
Print technology
Inkjet printing
Quantity per pack *
1 pc(s)
Color ink volume
12 ml
Cartridge capacity
High (XL) Yield
Printing colors *
Cyan
Brand compatibility *
HP
Cartridge return & recycling
Yes
Color
Yes
Weight & dimensions
Package width
3.78" (96 mm)
Package depth
1.18" (30 mm)
Package height
5.87" (149 mm)
Package weight
1.94 oz (55 g)
Package type
Blister
Other features
Archival storage life
2 year(s)
Brand Image Article code product Stock Price from
Jet Tec

Jet Tec HP No. 364 ink cartridge 3 pc(s) Standard Yield Cyan, Magenta, Yellow
(show image)
101H036420 HP No. 364 0.00
(excl. VAT)
0 (incl. VAT)
Karkemis

Karkemis K-010178 ink cartridge 1 pc(s) Magenta
(show image)
K-010178 K-010178 0.00
(excl. VAT)
0 (incl. VAT)
Karkemis

Karkemis K-010177 ink cartridge 1 pc(s) Cyan
(show image)
K-010177 K-010177 0.00
(excl. VAT)
0 (incl. VAT)
Karkemis

Karkemis K-010176 ink cartridge 1 pc(s) Black
(show image)
K-010176 K-010176 0.00
(excl. VAT)
0 (incl. VAT)
MM Yellow Inkjet Cartridge - Replaces HP No.364 (CB320EE) ink cartridge 1 pc(s) Standard Yield MM Yellow Inkjet Cartridge - Replaces HP No.364 (CB320EE) ink cartridge 1 pc(s) Standard Yield
(show image)
10016DK Yellow Inkjet Cartridge - Replaces HP No.364 (CB320EE) 0.00
(excl. VAT)
0 (incl. VAT)
MM Magenta Inkjet Cartridge - Replaces HP No.364 (CB319EE) ink cartridge 1 pc(s) Standard Yield MM Magenta Inkjet Cartridge - Replaces HP No.364 (CB319EE) ink cartridge 1 pc(s) Standard Yield
(show image)
10015DK Magenta Inkjet Cartridge - Replaces HP No.364 (CB319EE) 0.00
(excl. VAT)
0 (incl. VAT)