location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

MM 10022UK ink cartridge Standard Yield Cyan, Magenta, Yellow

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
MM Check ‘MM’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
10022UK
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
10022UK
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5710598020254
Category:
Ink cartridges for inkjet printers.
Ink Cartridges Check ‘MM’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by MM: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 79664
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 17:43:56
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points MM 10022UK ink cartridge Standard Yield Cyan, Magenta, Yellow
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Print technology: Inkjet printing
  • - Printing colors: Cyan, Magenta, Yellow
  • - Standard Yield
  • - Brand compatibility: HP
Guarantee: 2 year - Incl MM Print Supplies Printer Warranty
Long product name MM 10022UK ink cartridge Standard Yield Cyan, Magenta, Yellow :
The short editorial description of MM 10022UK ink cartridge Standard Yield Cyan, Magenta, Yellow

MM Print Supplies 10022DK - HP No.300XL CC644EE
More>>>
MM 10022UK ink cartridge Standard Yield Cyan, Magenta, Yellow:
The official marketing text of MM 10022UK ink cartridge Standard Yield Cyan, Magenta, Yellow as supplied by the manufacturer

MM Print Supplies Inkjet Cartridges
MM Print Supplies is a Danish brand of printer supplies for laser and inkjet printers. MM Print Supplies is recycling original inkjet cartridges into new products giving you the best from both worlds - low costs, more ink for high quality printing. If recycling is not an option MM Print Supplies has a wide range of kompatible products.

Quality
MM Print Supplies inkjets are assembled at ISO 9001:2008 and ISO 14001:2004 certified facilities.

Product Warranty
MM Print Supplies provides 2 years product warranty.

Printer Warranty
The MM Print Supplies warranty includes printer warranty. If a printer is damaged using a product from MM Print Supplies the printer will be repaired by a certified technician or replaced.

Short summary description MM 10022UK ink cartridge Standard Yield Cyan, Magenta, Yellow:
This short summary of the MM 10022UK ink cartridge Standard Yield Cyan, Magenta, Yellow data-sheet is auto-generated and uses the product title and the first six key specs.

MM 10022UK, Standard Yield, Cyan, Magenta, Yellow, Pigment-based ink, 18 ml

Long summary description MM 10022UK ink cartridge Standard Yield Cyan, Magenta, Yellow:
This is an auto-generated long summary of MM 10022UK ink cartridge Standard Yield Cyan, Magenta, Yellow based on the first three specs of the first five spec groups.

MM 10022UK. Colour ink type: Pigment-based ink, Cartridge capacity: Standard Yield, Color ink volume: 18 ml, Printing colors: Cyan, Magenta, Yellow

Features
Colour ink type
Pigment-based ink
Print technology
Inkjet printing
Color ink volume
18 ml
Cartridge capacity
Standard Yield
Ink type
Pigment-based ink
Printing colors *
Cyan, Magenta, Yellow
Features
Brand compatibility *
HP
Cartridge return & recycling
Yes
Color
Yes
Weight & dimensions
Package weight
2.43 oz (69 g)
Package type
Blister
Brand Image Article code product Stock Price from
MM Black Inkjet Cartridge - Replaces HP No.300XL (CC641EE) ink cartridge 1 pc(s) Standard Yield MM Black Inkjet Cartridge - Replaces HP No.300XL (CC641EE) ink cartridge 1 pc(s) Standard Yield
(show image)
10021DK Black Inkjet Cartridge - Replaces HP No.300XL (CC641EE) 0.00
(excl. VAT)
0 (incl. VAT)
HP 300 ink cartridge 3 pc(s) Original Black, Cyan, Magenta, Yellow HP 300 ink cartridge 3 pc(s) Original Black, Cyan, Magenta, Yellow
(show image)
SD518AE 300 0.00
(excl. VAT)
0 (incl. VAT)