location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung NV70K2340RM oven 70 L A Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
NV70K2340RM
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
NV70K2340RM
Category:
Enclosed compartment, usually part of a cooker, for cooking and heating food.
Ovens Check ‘Samsung’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 96911
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 27 May 2024 12:58:32
The date of the most recent change of the data-sheet in Icecat's system
EU Energy Label (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
EU Product Fiche (0.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Samsung NV70K2340RM oven 70 L A Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Electric 70 L Black
  • - Convection cooking Grill Steam cooking
  • - Auto programs quantity: 20
  • - Self-cleaning Catalytic
  • - Built-in display LED Control type: Rotary
  • - Child lock
  • - Energy efficiency class: A
More>>>
Short summary description Samsung NV70K2340RM oven 70 L A Black:
This short summary of the Samsung NV70K2340RM oven 70 L A Black data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung NV70K2340RM, Medium, Electric, 70 L, 70 L, 30 - 250 °C, 1100 W

Long summary description Samsung NV70K2340RM oven 70 L A Black:
This is an auto-generated long summary of Samsung NV70K2340RM oven 70 L A Black based on the first three specs of the first five spec groups.

Samsung NV70K2340RM. Oven size: Medium, Oven type: Electric, Total oven(s) interior capacity: 70 L. Appliance placement: Built-in, Product color: Black, Control type: Rotary. Clock type: Electronic, Timer type: Digital. Energy efficiency class: A, Energy consumption (conventional): 0.99 kWh, Energy consumption (forced convection): 0.79 kWh. Lamps quantity: 1 lamp(s), Lamp type: LED, Bulb power: 25 W

Oven
Number of ovens *
1
Oven size *
Medium
Oven type *
Electric
Total oven(s) interior capacity *
70 L
Oven net capacity *
70 L
Top and bottom heating
Yes
Oven thermostat range
30 - 250 °C
Grill *
Yes
Grill power
1100 W
Convection cooking *
Yes
Convection power
1700 W
Microwave cooking *
No
Steam cooking *
Yes
Conventional cooking
Yes
Rotisserie
No
Oven defrost function *
No
Reheat function *
No
Keep warm function *
No
Auto programs quantity
20
Self-cleaning *
Yes
Cleaning type
Catalytic
Design
Appliance placement *
Built-in
Product color *
Black
Control type *
Rotary
Control position
Front
Built-in display *
Yes
Display type
LED
Door hinge
down
Number of glass door panels
3
Ergonomics
Integrated clock
Yes
Clock type
Electronic
Ergonomics
Timer type
Digital
Child lock
Yes
On/off switch
Yes
Power
Energy efficiency class *
A
Energy consumption (conventional) *
0.99 kWh
Energy consumption (forced convection) *
0.79 kWh
Lighting
Interior light
Yes
Lamps quantity
1 lamp(s)
Lamp type
LED
Bulb power
25 W
Weight & dimensions
Width
23.4" (595 mm)
Depth
23.4" (595 mm)
Height
22.3" (566 mm)
Weight
75.4 lbs (34.2 kg)
Interior dimensions (W x D x H)
22 x 21.5 x 22.5" (560 x 545 x 572 mm)
Installation compartment width *
23.4" (59.5 cm)
Installation compartment depth *
23.4" (59.5 cm)
Installation compartment height *
22.3" (56.6 cm)
Packaging data
Package width
26.9" (682 mm)
Package depth
25.4" (645.3 mm)
Package height
25.8" (656 mm)
Package weight
80.5 lbs (36.5 kg)
Other features
On/off light
Yes
Brand Image Article code product Stock Price from
Samsung NV73J7740RS oven 73 L A+ Black, Stainless steel Samsung NV73J7740RS oven 73 L A+ Black, Stainless steel
(show image)
NV73J7740RS NV73J7740RS 0.00
(excl. VAT)
0 (incl. VAT)
Samsung NQ50H7935ES 50 L A-30% Stainless steel Samsung NQ50H7935ES 50 L A-30% Stainless steel
(show image)
NQ50H7935ES/ET NQ50H7935ES 0.00
(excl. VAT)
0 (incl. VAT)
Samsung NQ50H7535DS 50 L A-30% Stainless steel Samsung NQ50H7535DS 50 L A-30% Stainless steel
(show image)
NQ50H7535DS/ET NQ50H7535DS 0.00
(excl. VAT)
0 (incl. VAT)