location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP t530 1.5 GHz Windows 10 IoT Enterprise 33.9 oz (960 g) Black GX-215JJ

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
t530
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
2DH80AA show
Show alternative article codes used in the online market place
Category:
Client machine that relies on the server to perform the data processing. Either a dedicated thin client terminal or a regular PC with thin client software is used to send keyboard and mouse input to the server and receive screen output in return. The thin client does not process any data; it processes only the user interface (UI). The benefits are improved maintenance and security due to central administration of the hardware and software in the datacenter.
Thin Clients Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 178263
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Mar 2024 10:10:44
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 31 Jul 2021
Product end of life date
Bullet Points HP t530 1.5 GHz Windows 10 IoT Enterprise 33.9 oz (960 g) Black GX-215JJ
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - AMD GX-215JJ SoC (1.5 GHz base clock, up to 2.0 GHz max boost clock, 1 MB L2 cache, 2 cores)
  • - Windows 10 IoT Enterprise for Thin Clients 64
  • - AMD Radeon™ R2E Graphics
Guarantee: On-site Warranty and Service: This 3-year (3-3-0), limited warranty and service offering delivers 3 years of parts and labor. Terms and conditions vary by country. Certain restrictions and exclusions apply
Long product name HP t530 1.5 GHz Windows 10 IoT Enterprise 33.9 oz (960 g) Black GX-215JJ :
The short editorial description of HP t530 1.5 GHz Windows 10 IoT Enterprise 33.9 oz (960 g) Black GX-215JJ

HP t530 Thin Client
More>>>
HP t530 1.5 GHz Windows 10 IoT Enterprise 33.9 oz (960 g) Black GX-215JJ:
The official marketing text of HP t530 1.5 GHz Windows 10 IoT Enterprise 33.9 oz (960 g) Black GX-215JJ as supplied by the manufacturer

Upgrade your cloud computing environment with the first HP thin client made for the office of the future. Elegantly designed with essential performance and reliability, the HP t530 Thin Client meets the needs of today and the growing demands of tomorrow.
The next-generation thin client
Introducing incredible durability engineered around an AMD GX-215JJ dual-core 1.5 – 2.0 GHz SoC with Radeon™ R2E graphics and a fully solid-state fan-less design. Welcome to a future-focused desktop thin client experience.
Protection against system threats
Security and performance go hand in hand with newly designed embedded operating systems and Trusted Platform Module hardware. Virtualized cloud computing ensures against system threats.
Support from every angle.
Support comes naturally when you have a choice of USB ports, including USB-C™, serial and VGA ports. And with two DisplayPort™ outputs, we’ve got support covered, from every angle.
Stay connected
With an embedded GbE network adapter and optional Wi-Fi adapter with Bluetooth® and choice of internal or external antenna systems, connectivity is covered to meet your every need and deployment scenario.
Memory to serve your needs
With solid-state flash memory storage options up to 512 GB, and SDRAM system memory up to 16 GB, performance is assured now and in the future.
Choose your favorite OS.
Now you can choose between a Windows® operating system or HP’s ThinPro with Smart Zero Core. These operating systems enable connecting to your own ISV with Citrix®, VMware®, and Microsoft®, or let you go straight to the Cloud with included browsers.
Value, with none of the extra cost
Extra value doesn’t mean extra cost. You get it all when you tailor your OS environment. With exclusive HP value-added Thin Client software, it’s perfect for your performance and your pocket.

Short summary description HP t530 1.5 GHz Windows 10 IoT Enterprise 33.9 oz (960 g) Black GX-215JJ:
This short summary of the HP t530 1.5 GHz Windows 10 IoT Enterprise 33.9 oz (960 g) Black GX-215JJ data-sheet is auto-generated and uses the product title and the first six key specs.

HP t530, 1.5 GHz, AMD, AMD G J, 3rd Generation AMD Embedded G-Series SoC J Family, GX-215JJ, 2 GHz

Long summary description HP t530 1.5 GHz Windows 10 IoT Enterprise 33.9 oz (960 g) Black GX-215JJ:
This is an auto-generated long summary of HP t530 1.5 GHz Windows 10 IoT Enterprise 33.9 oz (960 g) Black GX-215JJ based on the first three specs of the first five spec groups.

HP t530. Processor frequency: 1.5 GHz, Processor manufacturer: AMD, Processor family: AMD G J. Internal memory: 4 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 1866 MHz. Total storage capacity: 32 GB, Storage media: eMMC, Storage drive interface: M.2. On-board graphics card model: AMD Radeon R2E. Wi-Fi standards: 802.11a, 802.11b, 802.11g, Wi-Fi 4 (802.11n), Wi-Fi 5 (802.11ac), Cabling technology: 10/100/1000Base-T(X), WLAN controller model: Intel Dual Band Wireless-AC 3168

Elevate your office space

The HP t530 has raised the stakes for thin client design. Get all the features you need in an exceptionally modern, compact device. And with quiet, solid-state operation and multiple deployment options, it fits perfectly into any workspace.

Handle cloud computing workloads with ease

Easily tackle all your computing demands with the newest AMD thin client technology. Whether doing offloaded processing or graphics rendering, you’ll get an amazing PC-like experience in the cloud.

Future proof your office

Finally a thin client built for today and tomorrow. Packed with flash storage, memory and connectivity options, along with multiple ports including USB-C™ to support both old and new peripherals, your transition into the future will be seamless..

Processor
Processor frequency *
1.5 GHz
Processor manufacturer *
AMD
Processor family
AMD G J
Processor generation
3rd Generation AMD Embedded G-Series SoC J Family
Processor model
GX-215JJ
Processor cores
2
Processor boost frequency
2 GHz
Processor cache
1 MB
L2 cache
1 MB
Memory
Internal memory *
4 GB
Internal memory type
DDR4-SDRAM
Memory clock speed
1866 MHz
Memory slots
1x SO-DIMM
Memory layout (slots x size)
1 x 4 GB
Maximum internal memory
16 GB
Storage
Total storage capacity *
32 GB
Storage media *
eMMC
Storage drive interface
M.2
Card reader integrated
No
Graphics
On-board graphics card model
AMD Radeon R2E
Audio
Built-in speaker(s)
Yes
Network
Wi-Fi *
Yes
Wi-Fi standards
802.11a, 802.11b, 802.11g, Wi-Fi 4 (802.11n), Wi-Fi 5 (802.11ac)
Ethernet LAN *
Yes
Cabling technology
10/100/1000Base-T(X)
Bluetooth
Yes
Bluetooth version
4.2
WLAN controller model
Intel Dual Band Wireless-AC 3168
WLAN controller manufacturer
Intel
Antenna type
1x1
Ports & interfaces
Ethernet LAN (RJ-45) ports *
1
USB 2.0 ports quantity *
2
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
3
Headphone outputs
1
DC-in jack
Yes
DisplayPorts quantity
2
Design
Product color *
Black
Display
Display included *
No
Software
Operating system installed *
Windows 10 IoT Enterprise
Power
Power supply
45 W
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
Operational conditions
Operating temperature (T-T)
10 - 40 °C
Storage temperature (T-T)
-30 - 60 °C
Operating relative humidity (H-H)
20 - 80%
Storage relative humidity (H-H)
10 - 90%
Certificates
Country of origin
China
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Width
1.38" (35 mm)
Depth
7.87" (200 mm)
Height
7.87" (200 mm)
Weight
33.9 oz (960 g)
Other features
Keyboard type
USB
Country Distributor
France 1 distributor(s)
United Kingdom 1 distributor(s)
Deutschland 1 distributor(s)
Disclaimer HP t530 1.5 GHz Windows 10 IoT Enterprise 33.9 oz (960 g) Black GX-215JJ:
Disclaimer

[1] Multicore is designed to improve performance of certain software products. Not all customers or software applications will necessarily benefit from use of this technology. Performance and clock frequency will vary depending on application workload and your hardware and software configurations. AMD's numbering is not a measurement of clock speed.
[2] Optional features sold separately or as add on features.
[3] Use of Wi-Fi module requires WiFi access point and Internet service. Availability of public WiFi access points is limited.
[4] Graphics chipset uses part of the total system memory (RAM) for graphics performance. System memory dedicated to graphics performance is not available for other use by other programs.
[5] Not all features are available in all editions or versions of Windows. Systems may require upgraded and/or separately purchased hardware, drivers, software or BIOS update to take full advantage of Windows functionality. Windows 10 is automatically updated, which is always enabled. ISP fees may apply and additional requirements may apply over time for updates. See http://www.windows.com

Technical specification disclaimers
Not all features are available in all editions or versions of Windows. Systems may require upgraded and/or separately purchased hardware, drivers, software or BIOS update to take full advantage of Windows functionality. Windows 10 is automatically updated, which is always enabled. ISP fees may apply and additional requirements may apply over time for updates. See http://www.windows.com
Multicore is designed to improve performance of certain software products. Not all customers or software applications will necessarily benefit from use of this technology. Performance and clock frequency will vary depending on application workload and your hardware and software configurations. AMD’s numbering is not a measurement of clock speed.
Graphics chipset uses part of the total system memory (RAM) for graphics performance. System memory dedicated to graphics performance is not available for other use by other programs. WES 7E is a 32-bit operating system and only recognizes up to 3.2 GB RAM
You can configure an additional port between one of three optional I/O features: Serial, VGA or an External Antenna port. The optional VGA port does not increase the number of supported displays.
The term "Gigabit Ethernet” indicates compatibility with IEEE standard 802.3ab for Gigabit Ethernet, and does not connote actual operating speed of 1 Gb/s. For high-speed transmission, connection to a Gigabit Ethernet server and network infrastructure is required.
WLAN is an optional feature. Wireless access point and Internet access require. Availability of public wireless access point may be limited.
Software availability varies by thin client configuration and operating system. HP Easy Shell is currently available on HP Thin Clients with a Windows Embedded OS.
EPEAT® registered where applicable. EPEAT registration varies by country. See www.epeat.net for registration status by country. Search keyword generator on HP’s 3rd party option store for solar generator accessories at www.hp.com/go/options.
External power supplies, power cords, cables and peripherals are not low halogen. Service parts obtained after purchase may not be low halogen.