location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips Sonicare AirFloss Ultra HX8491/01 electric toothbrush Adult Sonic toothbrush Gray, White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Sonicare AirFloss Ultra
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
HX8491/01
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
HX8491/01
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8710103860921 show
Category:
Electric devices used for cleaning teeth.
Electric Toothbrushes Check ‘Philips’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 142296
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 01 Jul 2024 03:30:49
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (0.8 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Philips HX8491/01 user manual (1.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Guarantee: 2 Years
Long product name Philips Sonicare AirFloss Ultra HX8491/01 electric toothbrush Adult Sonic toothbrush Gray, White :
The short editorial description of Philips Sonicare AirFloss Ultra HX8491/01 electric toothbrush Adult Sonic toothbrush Gray, White

Sonicare AirFloss Ultra, 1 nozzle, 1 brush head, Glass charger, travel case, 31000 brush movement/min
More>>>
Philips Sonicare AirFloss Ultra HX8491/01 electric toothbrush Adult Sonic toothbrush Gray, White:
The official marketing text of Philips Sonicare AirFloss Ultra HX8491/01 electric toothbrush Adult Sonic toothbrush Gray, White as supplied by the manufacturer

For those who don’t floss consistently, AirFloss Ultra is the easiest way to effectively clean between teeth. AirFloss Ultra can be used with mouthwash or water and is clinically proven as effective as floss for gum health.

Short summary description Philips Sonicare AirFloss Ultra HX8491/01 electric toothbrush Adult Sonic toothbrush Gray, White:
This short summary of the Philips Sonicare AirFloss Ultra HX8491/01 electric toothbrush Adult Sonic toothbrush Gray, White data-sheet is auto-generated and uses the product title and the first six key specs.

Philips Sonicare AirFloss Ultra HX8491/01, Adult, Sonic toothbrush, Daily care, Gum care, Sensitive, Whitening, Polishing, 62000 movements per minute, Gray, White, LED

Long summary description Philips Sonicare AirFloss Ultra HX8491/01 electric toothbrush Adult Sonic toothbrush Gray, White:
This is an auto-generated long summary of Philips Sonicare AirFloss Ultra HX8491/01 electric toothbrush Adult Sonic toothbrush Gray, White based on the first three specs of the first five spec groups.

Philips Sonicare AirFloss Ultra HX8491/01. Purpose: Adult, Toothbrush type: Sonic toothbrush, Teeth brushing modes: Daily care, Gum care, Sensitive, Whitening, Polishing. Power source: Battery, Battery type: Built-in, Battery technology: Lithium-Ion (Li-Ion). Weight: 2.6 lbs (1.18 kg). Package width: 8.86" (225 mm), Package depth: 4.49" (114 mm), Package height: 9.84" (250 mm). Number of handles included: 2 pc(s), Number of brush heads included: 1 pc(s)

Features
Purpose *
Adult
Toothbrush type *
Sonic toothbrush
Number of teeth brushing modes *
5
Teeth brushing modes *
Daily care, Gum care, Sensitive, Whitening, Polishing
Toothbrush frequency (pulsations) *
62000 movements per minute
Pressure sensor
No
Product color *
Gray, White
Display included
Yes
Display type
LED
Backlight display
No
Handle(s) features
Ergonomic
Indication light
Yes
LED indicators
Status
Irrigator
No
Handles quantity
2
Country of origin
China
Power
Power source *
Battery
Battery technology
Lithium-Ion (Li-Ion)
Battery type *
Built-in
Number of batteries supported
1
Charging time
24 h
Rechargeable
Yes
AC input voltage
Oplader oor erschillende oltages
Power
AC input frequency
Oplader voor verschillende voltages
Weight & dimensions
Weight
2.6 lbs (1.18 kg)
Packaging data
Package width
8.86" (225 mm)
Package depth
4.49" (114 mm)
Package height
9.84" (250 mm)
Package weight
3.24 lbs (1.47 kg)
Packaging content
Number of handles included *
2 pc(s)
Number of brush heads included *
1 pc(s)
Flosser included
Yes
Travel case
Yes
Charger
Yes
Number of chargers
1
Battery
Battery level indicator
Yes
Technical details
Number of nozzles
1
Logistics data
Shipping (inner) case height
10.7" (27.1 cm)
Shipping (inner) case length
14.5" (36.8 cm)
Shipping (inner) case width
9.57" (24.3 cm)
Shipping (inner) case weight
10.6 lbs (4.79 kg)
Quantity per shipping (inner) case
3 pc(s)