location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips Café Gourmet HD5407/11 coffee maker Semi-auto Drip coffee maker 1 L

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Café Gourmet
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
HD5407/11
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
HD5407/11 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8710103790914
Category:
Machine used to make coffee.
Coffee Makers Check ‘Philips’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 70541
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Jul 2024 21:16:56
The date of the most recent change of the data-sheet in Icecat's system
Philips HD5407/11 user manual (1.9 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (0.7 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Philips Café Gourmet HD5407/11 coffee maker Semi-auto Drip coffee maker 1 L
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Countertop Semi-auto Drip coffee maker 1 L
  • - 12 cups
  • - 1000 W
  • - White
Guarantee: 2 years
Long product name Philips Café Gourmet HD5407/11 coffee maker Semi-auto Drip coffee maker 1 L :
The short editorial description of Philips Café Gourmet HD5407/11 coffee maker Semi-auto Drip coffee maker 1 L

Café Gourmet, 110 V, 60 Hz, 1000 W, 1 L, 0.8 m, 10 min, 2300 g
More>>>
Philips Café Gourmet HD5407/11 coffee maker Semi-auto Drip coffee maker 1 L:
The official marketing text of Philips Café Gourmet HD5407/11 coffee maker Semi-auto Drip coffee maker 1 L as supplied by the manufacturer

The Philips Café Gourmet coffee maker brews coffee with perfect taste, thanks to its unique boil & brew system and optimal brewing temperature of 93°C. With its exclusive design, making your coffee becomes a sensational experience.

Short summary description Philips Café Gourmet HD5407/11 coffee maker Semi-auto Drip coffee maker 1 L:
This short summary of the Philips Café Gourmet HD5407/11 coffee maker Semi-auto Drip coffee maker 1 L data-sheet is auto-generated and uses the product title and the first six key specs.

Philips Café Gourmet HD5407/11, Drip coffee maker, 1 L, 1000 W, White

Long summary description Philips Café Gourmet HD5407/11 coffee maker Semi-auto Drip coffee maker 1 L:
This is an auto-generated long summary of Philips Café Gourmet HD5407/11 coffee maker Semi-auto Drip coffee maker 1 L based on the first three specs of the first five spec groups.

Philips Café Gourmet HD5407/11. Product type: Drip coffee maker, Coffee maker type: Semi-auto, Water tank capacity: 1 L, Reservoir for brewed coffee: Jug, Capacity in cups: 12 cups. Power: 1000 W. Product color: White

Performance
Coffee maker type *
Semi-auto
Reservoir for brewed coffee *
Jug
Capacity in cups *
12 cups
Hot water system *
No
Keep warm function
Yes
Appliance placement *
Countertop
Product type *
Drip coffee maker
Water tank capacity *
1 L
Anti-drip function
Yes
Dishwasher-proof parts
Yes
Country of origin
Poland
Cooking functions & programs
Multi beverage *
Yes
Cappuccino making *
No
Americano making
No
Latte making
No
Latte Macchiato making
No
Mocha making
Yes
Lungo making
No
Caffe Crema making
No
Hot milk making
No
Tea making
No
Hot chocolate making
No
Chocolate milk making
Yes
Orzo making
No
Ergonomics
Housing material
Plastic, Stainless steel
Built-in display *
No
Ergonomics
Water level indicator
Yes
Product color *
White
Cord length
31.5" (0.8 m)
Power
Power *
1000 W
AC input voltage
110 V
AC input frequency
60 Hz
Auto power off
Yes
Auto power off after (max)
30 min
Weight & dimensions
Width
7.68" (195 mm)
Depth
8.86" (225 mm)
Height
20.1" (510 mm)
Weight
5.07 lbs (2.3 kg)
Packaging data
Package dimensions (WxDxH)
9.33 x 9.37 x 22.4" (237 x 238 x 568 mm)
Package width
9.33" (237 mm)
Package depth
9.37" (238 mm)
Package height
22.4" (568 mm)
Other features
Dishwasher proof swing filter & jug
Yes
Brewing time for full capacity
10 min
Brewing time
10 min
Boil & Brew system
Yes
Power consumption (typical)
1000 W
Water tank material
Plastic
Cable length
31.5" (0.8 m)
Source Testseek summary Average rating
Reviews
Updated:
2019-12-02 19:43:21
Uk has collected 1 expert review for Philips Café Gourmet HD5407/11 coffee maker Semi-auto Drip coffee maker 1 L and the rating is 80 of 100. Click below and use Uk to find all ratings, product awards and conclusions.
80%